- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731ETTP10NG KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Chip | - | 300mA | 500MHz | - | AEC-Q200 | 0402 | - | 10 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | - | - | 0.01 µH | - | - | - | - | 1mm | 500μm | RoHS Compliant | ||
![]() KL32CTE181J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1210 | - | - | - | - | 15.989131mg | - | - | 7MHz | - | - | - | - | - | 5% | - | yes | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 60mA | 796kHz | - | - | - | - | 180 μH | - | - | - | 60mA | - | - | - | - | - | - | - | 17Ohm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() CZB1JGTTD221P KOA Speer Electronics, Inc. | 95 |
| - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 200mA | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 220Ohm | 400mA | - | - | - | - | - | FERRITE CHIP | - | 300mOhm | - | - | - | - | 0.3Ohm | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KL731JTTE5N6J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 350mA | 500MHz | - | AEC-Q200 | 0603 | - | 5.6 nH | - | 0.5Ohm | 500mOhm | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.35A | 5% | 0.0056 µH | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHL1ECTTPR12J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -55°C | Q MEASURED AT 100 MHZ | - | 5% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Multilayer Chip | - | 100mA | - | - | - | 0402 | - | 120 nH | - | 1.6Ohm | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.1A | - | 0.12 µH | - | - | 600MHz | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008LTER10K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1008 | - | - | - | - | - | - | - | 1GHz | Ceramic | - | - | - | - | 10% | - | - | - | SMD/SMT | EAR99 | - | 125°C | -40°C | - | 8504.50.80.00 | - | - | - | 2.4mm | - | - | 800mA | 25MHz | Not | - | - | - | 100 nH | 25MHz | - | - | 280mA | - | - | - | - | - | - | - | 560mOhm | - | - | - | 800mA | - | - | 71μm | 2.5mm | 2.2mm | Non-RoHS Compliant | ||
![]() KQ1008TER15K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 100 MHZ | - | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 580mA | 25MHz | - | - | - | - | 150 nH | - | 0.7Ohm | - | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 0.58A | 10% | 0.15 µH | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732ATTE5N6J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | 5% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | compliant | 700mA | - | - | AEC-Q200 | - | - | 5.6 nH | 500MHz | 0.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0805 | - | 0.7A | - | 0.0056 µH | - | - | 4500MHz | - | - | - | RoHS Compliant | ||
![]() MHL1JCTTD1N5S KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -55°C | Q IS MEASURED AT 100 MHZ | - | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | RECTANGULAR PACKAGE | compliant | 100mA | - | - | - | 0603 | - | 1.5 nH | - | 0.1Ohm | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.6A | - | 0.0015 µH | - | - | 6000MHz | - | - | - | RoHS Compliant | ||
![]() KL32TE271J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 100°C | -40°C | - | KL32(OLD) | 5% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Chip | not_compliant | 50mA | - | - | - | - | - | 270 μH | 0.796MHz | 28Ohm | - | - | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1210 | - | 0.05A | - | 270 µH | - | - | 6MHz | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETP3N9C KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | ALUMINA CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 5.129% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 550mA | 500MHz | - | - | 0402 | - | 3.9 nH | - | 0.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.55A | - | 0.0039 µH | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731JLTE39NG KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 39 nH | 200MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.5Ohm | 0.15A | - | 0.039 µH | - | - | - | - | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() KL32TTER33K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 300MHz | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not | - | - | - | 330 nH | - | - | - | 450mA | - | - | - | - | 30 | - | - | 400mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQT0402TTD2N2J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | 652.039032μg | - | - | 6GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 nH | 250MHz | - | - | 960mA | - | - | - | - | 19 | - | - | 68mOhm | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KL32LTE221K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 7MHz | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 220 μH | - | - | - | 50mA | - | - | - | - | - | - | - | 21Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32LTE039J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 1.3GHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | 39 μH | 100MHz | - | - | 65mA | - | - | - | - | - | - | - | 6.4Ohm | - | - | - | 450mA | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32TTER68J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 160MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | 2.7mm | - | - | 450mA | 25.2MHz | Not | - | - | - | 680 nH | 25.2MHz | - | - | 450mA | - | - | - | - | 30 | - | - | 600mOhm | - | - | - | 450mA | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTE180J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 27MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 18 μH | - | - | - | 120mA | - | - | - | - | - | - | - | 3.3Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32TTE033J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 1.4GHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | - | 33 nH | 100MHz | - | - | 450mA | - | - | - | - | 25 | - | - | 240mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32TTE018J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | - | - | 18 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools