- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Series Resistance | DC Resistance (DCR) (Max) | Self Resonant Frequency | Insulation Resistance-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL32TTE027J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | - | 27 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCL2AJTTE100K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 24MHz | - | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 10 μH | 2MHz | - | - | 15mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.15Ohm | - | - | 10 µH | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL32TTE150K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 30MHz | Ferrite | - | - | - | Tape and Reel | - | 10% | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | 2.7mm | - | - | 130mA | 130MHz | Not | - | - | - | 15 μH | 2.52MHz | - | - | - | - | - | - | - | - | - | - | 2.8Ohm | - | - | - | 130mA | - | - | - | - | - | 3.4mm | - | No | Non-RoHS Compliant | ||
![]() MCL2AJTTE8R2K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 26MHz | - | 125°C | -55°C | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | - | - | - | - | - | - | 8.2 μH | 4MHz | - | - | 15mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.1Ohm | - | - | 8.2 µH | - | - | - | - | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL32LTE1R8K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 80MHz | - | - | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | - | - | - | 1.8 μH | 7.96MHz | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 900mOhm | - | - | 1.8 µH | - | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL32LTE1R8J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 80MHz | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 1.8 μH | - | - | - | 350mA | - | - | - | - | - | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() MCL2BHTTER10K KOA Speer Electronics, Inc. | 88400 | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 235MHz | - | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 100 nH | 25MHz | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 250mOhm | - | - | 0.1 µH | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() KL32TTE2R7J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 70MHz | Ferrite | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | Unshielded | - | 2.7mm | - | - | 290mA | 7.96MHz | Not | - | - | - | 2.7 μH | 7.96MHz | - | - | 290mA | - | - | - | - | 30 | - | - | 1.1Ohm | - | - | - | 290mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32LTER39K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 250MHz | - | - | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | - | - | - | 390 nH | 25.2MHz | - | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 450mOhm | - | - | 0.39 µH | - | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() CZB1JGTTE141P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer | - | 400mA | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 140Ohm | 250mA | - | - | - | - | - | FERRITE CHIP | - | 300mOhm | - | - | - | - | - | 0.3Ohm | - | 1000MOhm | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KL731JTTE33NG KOA Speer Electronics, Inc. | 4000 | - | - | - | 0603 | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 1GHz | - | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 250mA | - | - | AEC-Q200 | - | - | 33 nH | 200MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.5Ohm | 0.15A | - | 0.033 µH | - | 1.6Ohm | - | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0805LTE18NK KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 500MHZ | - | KQ0805(JK TOL) | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | TR, Embossed | NO | 1 | - | Chip | not_compliant | 600mA | - | - | - | - | - | 18 nH | 250MHz | 0.2Ohm | - | - | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | - | 0806 | - | 0.6A | - | 0.018 µH | - | - | - | 3300MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732BTTE15NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | - | - | - | AEC-Q200 | - | - | 15 nH | 500MHz | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | 2Ohm | - | - | 0.015 µH | - | - | - | - | - | - | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() KL32TTE018K KOA Speer Electronics, Inc. | 393800 | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 1.9GHz | Ferrite | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 nH | 100MHz | - | - | 450mA | - | - | - | - | 21 | - | - | 160mOhm | - | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL731ELTP1N8C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 11.112% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | - | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 1.8 nH | 500MHz | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 0402 | 200mOhm | - | - | 0.0018 µH | - | - | - | - | - | 350μm | 1mm | 500μm | - | Non-RoHS Compliant | ||
![]() KL731ETTP10NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 300mA | 500MHz | - | AEC-Q200 | 0402 | - | 10 nH | - | - | 1.5Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.3A | 5% | 0.01 µH | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ1008LTE3R3J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | - | - | - | - | - | 1.1GHz | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | 2.7Ohm | - | - | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() KQ1008LTE8R2K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 7.9 MHZ | - | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | compliant | 150mA | - | - | - | - | - | 8.2 μH | 7.9MHz | 2.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.17A | - | 0.0082 µH | - | - | - | 65MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732BLTE5N6G KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 600MHz | - | - | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 5.6 nH | 500MHz | - | - | 800mA | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | - | - | 500mOhm | - | - | 0.0056 µH | - | - | - | - | - | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() KL731JLTE4N7C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 5GHz | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 4.256% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | 350mA | 500MHz | - | - | 0603 | - | 4.7 nH | - | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 500mOhm | - | - | 0.0047 µH | - | - | - | - | - | - | 1.6mm | 800μm | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools