- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Rated Voltage | Insulation Resistance-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL731JTTE10NJ KOA Speer Electronics, Inc. | 4000 | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 250mA | 500MHz | - | AEC-Q200 | 0603 | - | - | 10 nH | - | 1Ohm | 1Ohm | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.25A | 5% | 0.01 µH | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCL2AJTTE4R7K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 33MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 4.7 μH | 10MHz | - | - | 15A | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 45 | - | 0805 | 2.1Ohm | - | - | 4.7 µH | - | - | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KC2ATTE180N13NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CUT-OFF FREQUENCY 360 MHZ | 8504.50.80.00 | 18μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | - | L2.0XB1.25XH1.6 (mm)/L0.079XB0.049XH0.063 (inch) | 0.013 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | 25V | 1000MOhm | 1.6mm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL32TTE8R2J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | 15.989131mg | - | - | 40MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | - | - | - | 170mA | 7.96MHz | - | - | - | - | - | 8.2 μH | 7.96MHz | - | - | 170mA | - | - | - | - | 30 | - | - | 2Ohm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32TTE3R9J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 55MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | Wirewound | - | - | - | - | - | - | 2.7mm | - | - | 250mA | 7.96MHz | Not | - | - | - | - | 3.9 μH | 7.96MHz | - | - | 250mA | - | - | - | - | 30 | - | - | 1.3Ohm | - | - | - | 250mA | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() MCL2BJTTE3R3K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | FERRITE | 41MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 3.3 μH | 10MHz | - | - | 50mA | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 45 | - | - | 700mOhm | - | - | 3.3 µH | - | - | - | 1.1mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() MCL2BHTTER82K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | FERRITE | 100MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 820 nH | - | - | - | 150mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 25 | - | - | 900mOhm | - | - | 0.82 µH | - | - | - | 1.1mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() KL32TTE151J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | 8MHz | Ferrite | - | - | - | Tape and Reel | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | 65mA | 796kHz | Not | - | - | 1210 | - | 150 μH | 796kHz | - | - | 65mA | - | - | - | - | 20 | - | - | 15Ohm | - | - | - | 65mA | - | - | 2.2mm | 3.2mm | 2.5mm | No | RoHS Compliant | ||
![]() KL32LTE1R5J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 85MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -25°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | - | 1.5 μH | 7.96MHz | - | - | 370mA | - | - | - | - | - | - | - | 850mOhm | - | - | - | 370mA | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL732ATTE1N8C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 11.112% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 900mA | 500MHz | - | AEC-Q200 | - | - | - | 1.8 nH | - | 0.25Ohm | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0805 | - | 0.9A | - | 0.0018 µH | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCL2AJTTE2R7K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 45MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 2.7 μH | 10MHz | - | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 45 | - | - | 750mOhm | - | - | 2.7 µH | - | - | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL731JTTE6N8J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 350mA | 500MHz | - | AEC-Q200 | 0603 | - | - | 6.8 nH | - | - | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 4.5Ohm | 0.35A | - | 0.0068 µH | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQT0402TTD5N6H KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 760mA | - | - | - | 0402 | - | - | 5.6 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32CTER10J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | 15.989131mg | - | - | 700MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | - | - | 100 nH | - | - | - | 450mA | - | - | - | - | - | - | - | 440mOhm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL732ALTE3N3C KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | - | - | - | 5.499807mg | - | - | 6GHz | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 125°C | -40°C | Thin Film | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 3.3 nH | - | - | - | 900mA | - | - | - | - | - | - | - | 250mOhm | - | - | - | - | - | - | - | 2mm | 1.25mm | - | Non-RoHS Compliant | ||
![]() KL731JLTE1N0C KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 13GHz | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 20% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | - | 1 nH | 500MHz | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 500mOhm | - | - | 0.001 µH | - | - | - | - | 1.6mm | 800μm | - | Non-RoHS Compliant | ||
![]() KC2AFTTD331N16N5L KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CUT-OFF FREQUENCY 20 MHZ | 8504.50.80.00 | 330μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | - | L2.0XB1.25XH0.8 (mm)/L0.079XB0.049XH0.031 (inch) | 0.0165 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | 25V | 1000MOhm | 0.8mm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KC2AFTTD220N3N0L KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CUT-OFF FREQUENCY 200 MHZ | 8504.50.80.00 | 22μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | - | L2.0XB1.25XH0.8 (mm)/L0.079XB0.049XH0.031 (inch) | 0.003 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | 25V | 1000MOhm | 0.8mm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KC1JTTD350P8N0L KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CUT-OFF FREQUENCY 100 MHZ | 8504.50.80.00 | 35μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | - | L1.6XB0.8XH0.6 (mm)/L0.063XB0.031XH0.024 (inch) | 0.008 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | 16V | 1000MOhm | 0.6mm | 1.6mm | 0.8mm | - | RoHS Compliant | ||
![]() KL32TTE010K KOA Speer Electronics, Inc. | 168000 | - | - | - | 1210 | - | - | 1210 | - | - | - | 2.5GHz | Ferrite | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | - | - | - | 10 nH | 100MHz | - | - | 450mA | - | - | - | - | 15 | - | - | 130mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant |


Product
Brand
Articles
Tools