- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Insulation Resistance-Min | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZP2BFTTE601P KOA Speer Electronics, Inc. | 22606 |
| Datasheet | SURFACE MOUNT | 1206 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | 600Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.40.00 | TAPE AND REEL | Shielded | 1 | - | Multilayer Chip | - | 1A | - | - | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100MHz | - | 600Ohm | 3A | - | - | - | - | - | FERRITE CHIP | - | 200mOhm | - | - | - | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() MHL1JCTTD1N8S KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -55°C | Q IS MEASURED AT 100 MHZ | - | 16.6667% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | RECTANGULAR PACKAGE | compliant | 100mA | - | - | 0603 | - | 1.8 nH | - | 0.1Ohm | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.6A | - | 1800000 µH | - | - | 6000MHz | - | - | - | - | - | RoHS Compliant | ||
![]() KQT0402TTD8N2H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | 652.039032μg | - | - | 4.4GHz | Ceramic | - | - | - | - | 3% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | 600μm | - | - | 680mA | 250MHz | Not | 0402 | - | 8.2 μH | 250MHz | - | - | 680mA | - | - | - | - | - | - | - | 104mOhm | - | - | - | 680mA | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KL32LTE270J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 20MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 100°C | -25°C | Wirewound | - | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | 27 μH | 2.52MHz | - | - | 80mA | - | - | - | - | - | - | - | 5Ohm | - | - | - | 80mA | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32TTE022J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | 22 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32TTE039J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 1.3GHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | 39 nH | 100MHz | - | - | 450mA | - | - | - | - | 25 | - | - | 270mOhm | - | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() CZB2AGTTD301P KOA Speer Electronics, Inc. | 3633 |
| - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 200mA | - | - | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100MHz | - | 300Ohm | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | 0.3Ohm | - | - | - | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() CZP2BFTTE800P KOA Speer Electronics, Inc. | 22508 |
| - | SURFACE MOUNT | 1206 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | 80Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 2A | - | - | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100MHz | - | 80Ohm | 2A | - | - | - | - | - | FERRITE CHIP | - | 30mOhm | - | - | - | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KQ1008TTER22J KOA Speer Electronics, Inc. | 129 |
| - | - | 1008 | - | - | 1008 | - | - | - | - | 700MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | 720mA | 25MHz | - | - | - | 220 nH | - | - | - | 120mA | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() MHL1ECTTP1N0S KOA Speer Electronics, Inc. | 92300 | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 15GHz | - | - | - | Q IS MEASURED AT 100 MHZ | - | 30% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 300mA | - | - | 0402 | - | 1 nH | - | - | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | - | 120mOhm | - | - | 0.001 µH | - | - | - | - | - | 500μm | 1mm | 500μm | RoHS Compliant | ||
![]() KL32TTER15J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 450MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | 150 nH | 25.2MHz | - | - | 450mA | - | - | - | - | 30 | - | - | 250mOhm | - | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQT0402TTD5N1H KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | 250MHz | - | 0402 | - | 5.1 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TE27NK KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | KQ1008 | - | e0 | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 1A | 50MHz | - | - | - | 27 nH | - | 0.13Ohm | - | - | RF INDUCTOR | DUAL ENDED | 55 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 1A | 10% | 0.027 µH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD6N2H KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 760mA | - | - | 0402 | - | 6.2 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ1008LTE56NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | - | - | - | - | - | 1.3GHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | not_compliant | - | - | - | - | - | 56 μH | - | - | - | - | - | - | - | - | - | - | - | 180mOhm | - | - | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | Non-RoHS Compliant | ||
![]() MCL2BJTTE8R2K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 26MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | 8.2 μH | 4MHz | - | - | 25mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 900mOhm | - | - | 8.2 µH | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() MCL2BHTTER22K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 170MHz | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | - | - | - | - | - | 220 nH | 25MHz | - | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 400mOhm | - | - | 0.22 µH | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() CZB2AFTTE170P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer | - | 800mA | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XL0.035 (inch) | - | 100MHz | - | 17Ohm | 800mA | - | - | - | - | - | FERRITE CHIP | - | 100mOhm | - | - | - | - | 0.1Ohm | - | 1000MOhm | - | 900μm | 2mm | 1.2mm | RoHS Compliant | ||
![]() LPC10065ATED471K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.5MHz | Ceramic | - | - | - | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 470 nH | 100MHz | - | - | 570mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | 4132 | 1.85Ohm | - | - | 470 µH | - | - | - | - | 8mm | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KL731ELTP10NG KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | 10 nH | 500MHz | - | - | 450mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 0402 | 1Ohm | - | - | 0.01 µH | - | - | - | - | - | - | 1mm | 500μm | Non-RoHS Compliant |


Product
Brand
Articles
Tools