- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Rated Voltage | Output Impedance | Insulation Resistance-Min | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL732BLTE10NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | 5% | e0 | no | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 10 nH | 500MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | - | 2.8Ohm | 0.8A | - | 0.01 µH | - | - | 2500MHz | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CZB2AFTTE100P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | - | 800mA | - | - | - | - | L2XB1.25XH0.9 (mm) | - | 100MHz | - | 10Ohm | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | 0.1Ohm | - | - | - | 1000MOhm | 900μm | 2mm | 1.2mm | RoHS Compliant | ||
![]() KQ1008LTE1R2J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 250MHz | Ceramic | - | - | Q MEASURED AT 50 MHZ | 5% | e0 | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.4mm | - | - | - | - | Not | - | - | - | 1.2 μH | 7.9MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | - | 1.6Ohm | 0.31A | - | 1.2 µH | 310mA | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | Non-RoHS Compliant | ||
![]() KQ0805TTER27J KOA Speer Electronics, Inc. | In Stock | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mA | 100MHz | - | - | - | - | 270 nH | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CZB2AFTTE070P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | e3 | yes | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | - | 800mA | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XL0.035 (inch) | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | 0.1Ohm | - | - | 7Ohm Ω | 1000MOhm | 0.9mm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQ1008LTE3R3K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | not_compliant | 350mA | - | - | - | - | - | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETTP1N5C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | 13.334% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | - | - | - | AEC-Q200 | - | - | 1.5 nH | 500MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | 0402 | 4.5Ohm | 0.7A | - | 0.0015 µH | - | - | 10000MHz | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ0603TTE72NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | 150MHz | - | - | 0603 | - | 72 nH | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ1008LTE5R6K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 7.9 MHZ | 10% | e0 | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | compliant | 150mA | - | - | - | - | - | 5.6 μH | 7.9MHz | 2.1Ohm | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.24A | - | 5.6 µH | - | - | 80MHz | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732ATTE82NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | 5% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | compliant | 150mA | - | - | AEC-Q200 | - | - | 82 nH | 200MHz | 5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | 0805 | - | 0.15A | - | 0.082 µH | - | - | 600MHz | - | - | - | - | - | - | RoHS Compliant | ||
![]() CZP2BFTTE101P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 1206 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 1A | - | - | - | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | 100MHz | - | 100Ohm | 1A | - | - | - | - | FERRITE CHIP | - | 100mOhm | - | - | - | - | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KQ1008TER22K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 100 MHZ | 10% | e0 | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 720mA | - | - | - | - | - | 220 nH | 25MHz | 0.84Ohm | - | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.5A | - | 0.22 µH | - | - | 700MHz | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TE82NK KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | - | e0 | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 1A | 50MHz | - | - | - | - | 82 nH | - | 0.22Ohm | - | - | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 1A | 10% | 0.082 µH | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732ALTE39NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | 5% | e0 | no | 2 | - | EAR99 | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | not_compliant | 200mA | - | - | - | - | - | 39 nH | 200MHz | 1.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | 0805 | - | 0.2A | - | 0.039 µH | - | - | 800MHz | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731JLTE15NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | 5% | e0 | no | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | not_compliant | 250mA | 500MHz | - | - | 0603 | - | 15 nH | - | - | - | 350mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 500mOhm | - | - | 0.015 µH | - | - | - | - | - | - | - | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() KQ1008TER68K KOA Speer Electronics, Inc. | In Stock | - | - | - | Ceramic | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | Q MEASURED AT 100 MHZ | - | e0 | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 400mA | 25MHz | - | - | - | - | 680 nH | - | 1.47Ohm | - | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.4A | 10% | 0.68 µH | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETTP3N3B KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | 3.031% | e3 | - | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 600mA | 500MHz | - | AEC-Q200 | 0402 | - | 3.3 nH | - | 0.3Ohm | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.6A | - | 0.0033 µH | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KC2ATTE120N6N5L KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | e3 | yes | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CUT-OFF FREQUENCY 530 MHZ | 8504.50.80.00 | 12μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | - | L2.0XB1.25XH1.6 (mm)/L0.079XB0.049XH0.063 (inch) | 0.0065 µH | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | 25V | - | 1000MOhm | 1.6mm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KL32LTER56J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 180MHz | Ferrite | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | 85°C | -25°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | 450mA | 25.2MHz | Not | - | - | - | 560 nH | 25.2MHz | - | - | 450mA | - | - | - | - | - | - | 550mOhm | - | - | - | 450mA | - | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQT0402TTD5N1H KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | 250MHz | - | - | 0402 | - | 5.1 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools