- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Rated Voltage | Insulation Resistance-Min | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL2BJTTE3R9K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | 10.007382mg | RECTANGULAR PACKAGE | FERRITE | 38MHz | - | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | 3.9 μH | 10MHz | - | - | 50mA | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | 800mOhm | - | - | 3.9 µH | - | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KL32TTE390J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 16MHz | Ferrite | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | - | - | - | 65mA | 2.52MHz | - | - | - | 39 μH | 2.52MHz | - | - | 65mA | - | - | - | - | 30 | - | - | 6.4Ohm | - | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTE027K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 1.5GHz | Ferrite | - | - | - | - | - | 10% | - | - | - | SMD/SMT | EAR99 | - | 100°C | -25°C | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 450mA | 100MHz | Not | - | - | 27 nH | 100MHz | - | - | 80mA | - | - | - | - | - | - | - | 220mOhm | - | - | - | 450mA | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32CTE100J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | FERRITE | 36MHz | - | 100°C | -40°C | - | - | - | 5% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Molded | - | - | - | - | - | - | 10 μH | 2.52MHz | - | - | 150mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.1Ohm | - | - | 10 µH | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() CZP1JFTTE301P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | - | - | 2A | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 300Ohm | 2A | - | - | - | - | - | FERRITE CHIP | - | 100mOhm | - | - | - | - | 0.1Ohm | - | 1000MOhm | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() CZB2AGTTE471P KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32TTE150J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | - | 30MHz | Ferrite | - | - | - | Tape and Reel | - | 5% | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | - | Unshielded | - | 2.7mm | - | - | 130mA | - | Not | - | - | 15 μH | 2.52MHz | - | - | 130mA | - | - | - | - | 30 | - | - | 2.8Ohm | - | - | - | 130mA | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() LPC10065ATED150K KOA Speer Electronics, Inc. | 36800 | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ceramic | - | - | Q IS MEASURED AT: 2.52 MHZ | - | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 15 nH | 1MHz | - | - | 3.15mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | 4132 | 50mOhm | - | - | 15 µH | - | - | - | - | 8mm | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KL32TTE082J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 900MHz | Ferrite | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | 82 nH | 100MHz | - | - | 450mA | - | - | - | - | 27 | - | - | 400mOhm | - | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KC2BTTE450M37NL KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | 45μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | L3.2XB1.6XH2.5 (mm)/L0.126XB0.063XH0.098 (inch) | 0.037 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | 25V | 1000MOhm | - | 2.5mm | 3.2mm | 1.6mm | RoHS Compliant | ||
![]() KC2AFTTD160N3N0L KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CUT-OFF FREQUENCY 400 MHZ | 8504.50.80.00 | 16μF | TAPE AND REEL | - | 1 | - | - | compliant | 200mA | - | - | - | L2.0XB1.25XH0.8 (mm)/L0.079XB0.049XH0.031 (inch) | 0.003 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | 25V | 1000MOhm | - | 0.8mm | 2mm | 1.25mm | RoHS Compliant | ||
![]() MCL2AJTTE5R6K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 32MHz | - | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | 5.6 μH | 4MHz | - | - | 15mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 900mOhm | - | - | 5.6 µH | - | - | - | - | - | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KL32CTER12J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | FERRITE | 500MHz | - | 100°C | -40°C | - | - | - | 5% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Molded | - | 450mA | 25.2MHz | - | - | - | 120 nH | - | - | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 220mOhm | - | - | 0.12 µH | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() MCL2AJTTE3R9K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 37MHz | - | - | - | - | - | - | 10% | e3 | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | 3.9 μH | 10MHz | - | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 45 | - | - | 900mOhm | - | - | 3.9 µH | - | - | - | - | - | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQ0805LTE27NK KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 500MHZ | - | KQ0805(JK TOL) | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | NO | 1 | - | Chip | not_compliant | 500mA | 250MHz | - | - | - | 27 nH | - | 0.25Ohm | - | - | RF INDUCTOR | DUAL ENDED | 55 | GENERAL PURPOSE INDUCTOR | - | - | 0806 | - | 0.5A | - | 0.027 µH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ0805TTER15J KOA Speer Electronics, Inc. | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | 100MHz | - | - | - | 150 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ0805LTER18J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 870MHz | - | 125°C | -40°C | Q MEASURED AT 250MHZ | - | - | 5% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | NO | 1 | - | Chip | not_compliant | - | - | - | - | - | 180 nH | 100MHz | - | - | 140mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | - | 0806 | 2.2Ohm | - | - | 0.18 µH | - | - | - | - | - | 51μm | 2mm | 1.5mm | Non-RoHS Compliant | ||
![]() CZB1JGTTE152P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | - | TAPE AND REEL | - | 1 | - | Multilayer | - | 150mA | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 1.5kOhm | 100mA | - | - | - | - | - | FERRITE CHIP | - | 700mOhm | - | - | - | - | 0.7Ohm | - | 1000MOhm | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KL32TTER27J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 320MHz | Ferrite | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | 270 nH | 25.2MHz | - | - | 450mA | - | - | - | - | 30 | - | - | 360mOhm | - | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008TE27NK KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | - | KQ1008 | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 1A | 50MHz | - | - | - | 27 nH | - | 0.13Ohm | - | - | RF INDUCTOR | DUAL ENDED | 55 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 1A | 10% | 0.027 µH | - | - | - | - | - | - | - | - | Non-RoHS Compliant |


Product
Brand
Articles
Tools