- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Insulation Resistance-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQT0402TTD6N2H KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 760mA | - | - | - | 0402 | - | 6.2 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ1008LTE56NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | - | - | - | - | - | 1.3GHz | - | - | - | - | - | 5% | - | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | not_compliant | - | - | - | - | - | - | 56 μH | - | - | - | - | - | - | - | - | - | - | - | 180mOhm | - | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() MCL2BJTTE8R2K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 26MHz | - | - | - | - | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 8.2 μH | 4MHz | - | - | 25mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 900mOhm | - | 8.2 µH | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() KL32TTER15J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 450MHz | Ferrite | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | - | 150 nH | 25.2MHz | - | - | 450mA | - | - | - | - | 30 | - | - | 250mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32CTER33K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | - | - | - | 300MHz | Ferrite | - | - | - | - | 10% | - | yes | - | - | SMD/SMT | EAR99 | - | 100°C | -40°C | - | - | 8504.50.80.00 | - | - | - | 2.7mm | - | - | - | - | Not | - | - | - | 330 nH | 25.2MHz | - | - | - | - | - | - | - | - | - | - | 400mOhm | - | - | 450mA | - | - | - | - | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() MCL2AJTTE3R3K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 41MHz | - | - | - | - | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 3.3 μH | 10MHz | - | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 45 | - | - | 800mOhm | - | 3.3 µH | - | - | - | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KL32CTE180J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | FERRITE | 27MHz | - | 100°C | -40°C | - | - | 5% | e2 | yes | Discontinued | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Molded | - | 120mA | 2.52MHz | - | - | - | - | 18 μH | - | - | - | 120mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 3.3Ohm | - | 18 µH | - | - | - | - | - | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() KL32TTE4R7J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | 15.989131mg | - | - | 50MHz | Ferrite | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | 100°C | -55°C | Wirewound | - | - | - | Unshielded | - | 2.7mm | - | - | 220mA | 7.96MHz | Not | - | - | - | 4.7 μH | 7.96MHz | - | - | 220mA | - | - | - | - | 30 | - | - | 1.5Ohm | - | - | 220mA | - | - | - | 2.2mm | 3.4mm | 2.5mm | No | RoHS Compliant | ||
![]() KQT0402TTD3N3H KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 840mA | - | - | - | 0402 | - | 3.3 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZB2AGTTE121P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | - | TAPE AND REEL | Shielded | 1 | - | Multilayer | - | 600mA | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XL0.035 (inch) | - | 100MHz | - | 120Ohm | 600mA | - | - | - | - | - | FERRITE CHIP | - | 150mOhm | - | - | - | 0.15Ohm | - | 1000MOhm | 900μm | 2mm | 1.2mm | - | RoHS Compliant | ||
![]() KL32TTER22J KOA Speer Electronics, Inc. | 88400 | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 350MHz | Ferrite | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | - | 220 nH | 25.2MHz | - | - | 450mA | - | - | - | - | 30 | - | - | 320mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | - | RoHS Compliant | ||
![]() MCL2BJTTE1R5K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 60MHz | - | - | - | - | - | 10% | e3 | - | - | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 1.5 μH | 10MHz | - | - | 50mA | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 45 | - | - | 500mOhm | - | 1.5 µH | - | - | - | - | 1.1mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() KQ0603TTE8N7J KOA Speer Electronics, Inc. | 18000 | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | 250MHz | - | - | 0603 | - | 8.7 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32LTE150K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 30MHz | - | - | - | - | KL32(K TOL) | 10% | e0 | - | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | - | - | - | 15 μH | 2.52MHz | - | - | 130mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.8Ohm | - | 15 µH | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() CZB2AFTTE300P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer | - | 800mA | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XL0.035 (inch) | - | 100MHz | - | 30Ohm | 800mA | - | - | - | - | - | FERRITE CHIP | - | 100mOhm | - | - | - | 0.1Ohm | - | 1000MOhm | 900μm | 2mm | 1.2mm | - | RoHS Compliant | ||
![]() KL32LTE150J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | - | 30MHz | Ferrite | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | 15 μH | 2.52MHz | - | - | 130mA | - | - | - | - | - | - | - | 2.8Ohm | - | - | 130mA | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() CZP1JFTTE300P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | - | - | 3A | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | - | 30Ohm | 3A | - | - | - | - | - | FERRITE CHIP | - | 60mOhm | - | - | - | 0.03Ohm | - | 1000MOhm | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() CZP2AFTTE300P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | Shielded | 1 | - | - | - | 3A | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100MHz | - | 30Ohm | 3A | - | - | - | - | - | FERRITE CHIP | - | 15mOhm | - | - | - | 0.015Ohm | - | 1000MOhm | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() LPC10065ATED222K KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 700kHz | Ceramic | - | - | - | - | 10% | e2 | yes | - | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | - | 2.2 μH | 100MHz | - | - | 260mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | 4132 | 9Ohm | - | 2200 µH | - | - | - | - | 2.5mm | 10mm | 7.5mm | - | RoHS Compliant | ||
![]() KL732BTTE2N2C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 9.091% | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 1A | - | - | AEC-Q200 | - | - | 2.2 nH | 500MHz | 0.25Ohm | - | - | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 1206 | - | 1A | 0.0022 µH | - | - | 9000MHz | - | - | - | - | - | RoHS Compliant |


Product
Brand
Articles
Tools