- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQ1008TTER15G KOA Speer Electronics, Inc. | 24322 |
| Datasheet | - | 1008 | - | - | 1008 | - | - | - | - | 850MHz | Ceramic, Ferrite | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 2.4mm | - | - | - | - | Not | - | - | - | 150 nH | 25MHz | - | 580mA | - | - | - | - | 45 | - | - | 700mOhm | - | - | 580mA | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() KQT0402TTD22NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | 250MHz | - | - | 0402 | - | 22 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD30NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | 250MHz | - | - | 0402 | - | 30 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL732ATTE33NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0805 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | 1GHz | - | - | - | - | Tape and Reel | - | 5% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 1.45mm | Chip | - | 200mA | 200MHz | Not | AEC-Q200 | - | - | 33 nH | 200MHz | - | - | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | 0.2A | 0.033 µH | 200mA | - | - | 2.2mm | - | RoHS Compliant | ||
![]() KL32LTER47K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1210 | - | - | - | - | - | - | - | 220MHz | Ferrite | - | - | - | - | - | 10% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | 470 nH | 25.2MHz | - | 450mA | - | - | - | - | - | - | - | 500mOhm | - | - | 450mA | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQ1008TTER82G KOA Speer Electronics, Inc. | 940 |
| Datasheet | - | 1008 | - | - | 1008 | - | - | - | - | 350MHz | Ceramic, Ferrite | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 nH | 25MHz | - | 400mA | - | - | - | - | 45 | - | - | 1.61Ohm | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() CZB1JGTTD600P KOA Speer Electronics, Inc. | 14048 |
| Datasheet | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 300mA | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | 60Ohm | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | 0.2Ohm | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KL731ETTPN68B KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | CERAMIC | 14GHz | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | - | 0.1% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 700mA | 500MHz | - | AEC-Q200 | 0402 | - | 680 pH | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 7 | GENERAL PURPOSE INDUCTOR | - | - | - | 100mOhm | - | 0.00068 µH | - | - | - | 1mm | 500μm | RoHS Compliant | ||
![]() CZP2AFTTD600P KOA Speer Electronics, Inc. | 827 |
| Datasheet | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.40.00 | TAPE AND REEL | Shielded | 1 | - | Multilayer Chip | - | 3A | - | - | - | - | L2.0XB1.2XH0.9 (mm)/L0.079XB0.047XH0.035 (inch) | - | 100MHz | 60Ohm | 3A | - | - | - | - | - | FERRITE CHIP | - | 40mOhm | - | - | - | 0.04Ohm | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQT0402TTD82NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | 0402 | - | 82 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CZB2AGTTD222P KOA Speer Electronics, Inc. | In Stock | - | Datasheet | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer | - | 200mA | - | - | - | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100MHz | 2.2kOhm | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | 0.8Ohm | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQT0402TTD68NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mA | 250MHz | - | - | 0402 | - | 68 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CZB1JGTTD101P KOA Speer Electronics, Inc. | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 400mA | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | 100Ohm | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | 0.25Ohm | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() CZB1JGTTD102P KOA Speer Electronics, Inc. | 860 |
| Datasheet | SURFACE MOUNT | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Multilayer Chip | - | 190mA | - | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | 1kOhm | 200mA | - | - | - | - | - | FERRITE CHIP | - | 600mOhm | - | - | - | 0.6Ohm | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQT0402TTD33NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | 250MHz | - | - | 0402 | - | 33 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD13NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560mA | 250MHz | - | - | 0402 | - | 13 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD4N7H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | 250MHz | - | - | 0402 | - | 4.7 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TER10K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1008 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | - | - | Q MEASURED AT 350 MHZ | - | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 800mA | 25MHz | - | - | - | - | 100 nH | - | - | 650mA | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | 560mOhm | - | 0.1 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MHL1JCTTD82NJ KOA Speer Electronics, Inc. | 4557 |
| Datasheet | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 850MHz | - | - | - | Q IS MEASURED AT 100MHZ | - | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 300mA | - | - | - | 0603 | - | 82 nH | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | - | 950mOhm | - | 0.082 µH | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQ1008TTER10K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1008 | - | - | 1008 | - | - | - | - | 950MHz | Ceramic | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | - | - | Not | - | - | - | 100 nH | 25MHz | - | 280mA | - | - | - | - | - | - | - | 920mOhm | - | - | 650mA | - | 71μm | 2.5mm | 2.2mm | RoHS Compliant |


Product
Brand
Articles
Tools