- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Series Resistance | Self Resonant Frequency | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC4045ATE151K KOA Speer | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.56 Ω | - | - | - | - | - | - | ||
![]() KQT0402TTD7N5J KOA Speer Electronics, Inc. | 1495 |
| - | 0402 | - | - | - | 652.039032μg | - | - | 5.8GHz | Ceramic | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 nH | 250MHz | 680mA | - | - | - | - | 22 | - | 104mOhm | - | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ1008TTE1R5J KOA Speer Electronics, Inc. | 2372 |
| - | 1008 | - | - | 1008 | - | - | - | 250MHz | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 420mA | 7.9MHz | - | - | 1.5 μH | - | - | - | - | - | - | - | - | 1.6Ohm | - | - | - | - | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ1008TTE8R2G KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | 1008 | - | - | - | 65MHz | Ceramic, Ferrite | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 μH | 7.9MHz | 170mA | - | - | - | - | 15 | - | 2.8Ohm | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ0603TTE18NG KOA Speer Electronics, Inc. | 1500 | - | - | 0603 | - | - | - | - | - | - | 3.1GHz | Ceramic | - | - | - | - | Tape and Reel | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | - | - | - | Not | - | 18 nH | 250MHz | 700mA | - | - | - | - | 35 | - | 170mOhm | - | - | 700mA | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTER11G KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | - | - | - | - | - | - | 1.35GHz | Ceramic | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | - | - | - | Not | - | 110 nH | 150MHz | 300mA | - | - | - | - | 32 | - | 610mOhm | - | - | 300mA | - | - | 900μm | 1.6mm | 1mm | No | RoHS Compliant | ||
![]() KQ1008TTE2R7G KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | - | - | 1008 | - | - | - | 140MHz | Ceramic, Ferrite | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 μH | 7.9MHz | 250mA | - | - | - | - | 22 | - | 2.2Ohm | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ0603TTE43NG KOA Speer Electronics, Inc. | 522 |
| - | 0603 | - | - | - | 2.012816mg | - | - | 2GHz | Ceramic | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 43 nH | 250MHz | 600mA | - | - | - | - | 39 | - | 280mOhm | - | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTE11NG KOA Speer Electronics, Inc. | 2209 |
| - | 0603 | - | - | - | - | - | - | 4GHz | Ceramic | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 11 nH | 250MHz | 700mA | - | - | - | - | 33 | - | 86mOhm | - | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTE36NG KOA Speer Electronics, Inc. | 724 |
| - | 0603 | - | - | - | - | - | - | 2.08GHz | Ceramic | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 36 nH | 250MHz | 600mA | - | - | - | - | 38 | - | 250mOhm | - | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTE47NG KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | - | - | - | 2.012816mg | - | - | 2GHz | Ceramic | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 47 nH | - | 600mA | - | - | - | - | - | - | 280mOhm | - | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() PL3225TTE1R5M KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | - | - | - | PL | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic | NO | 1 | - | Chip | - | - | - | - | - | - | 1MHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 1210 | 6Ohm | 0.6A | 1.5 µH | - | - | 120MHz | - | - | - | - | RoHS Compliant | ||
![]() KL32LTE2R2K KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 70MHz | - | - | - | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | - | 2.2 μH | 7.96MHz | 320mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | 1Ohm | - | 2.2 µH | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KQ1008LTER62J KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 375MHz | - | 125°C | -40°C | - | Q MEASURED AT 100 MHZ | - | - | 5% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | - | - | - | - | 620 nH | 25MHz | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | - | 1.4Ohm | 0.3A | 0.62 µH | - | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() KL32LTER47J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | 15.989131mg | - | - | 220MHz | Ferrite | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | 470 nH | 25.2MHz | 450mA | - | - | - | - | - | - | 500mOhm | - | - | 450mA | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KQ0603TTE39NG KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | - | - | - | 2.012816mg | - | - | 2.2GHz | Ceramic | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | - | 600mA | 250MHz | Not | 0603 | 39 nH | 250MHz | 600mA | - | - | - | - | 40 | - | 250mOhm | - | - | 600mA | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTER18G KOA Speer Electronics, Inc. | 27000 |
| - | 0603 | - | - | - | 2.012816mg | - | - | 1.3GHz | Ceramic | - | - | - | - | Tape and Reel | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | - | - | - | Not | - | 180 nH | 100MHz | 140mA | - | - | - | - | 25 | - | 2.2Ohm | - | - | 140mA | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0805TTE56NJ KOA Speer Electronics, Inc. | 1052 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | 200MHz | - | - | 56 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TTE3R9G KOA Speer Electronics, Inc. | 4000 |
| - | 1008 | - | - | 1008 | - | - | - | 1.1GHz | Ceramic, Ferrite | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 3.9 μH | 7.9MHz | - | - | - | - | - | 20 | - | 2.7Ohm | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQT0402TTD3N9J KOA Speer Electronics, Inc. | 148000 | - | - | 0402 | - | - | - | 652.039032μg | - | - | 5.8GHz | Ceramic | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 nH | 250MHz | 840mA | - | - | - | - | 19 | - | 66mOhm | - | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant |


Product
Brand
Articles
Tools