- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Series Resistance | DC Resistance (DCR) (Max) | Insulation Resistance-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQT0402TTD10NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | - | - | - | 3.9GHz | Ceramic | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nH | 250MHz | - | 480mA | - | - | - | - | 21 | - | - | 195mOhm | - | - | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KL32LTE3R3J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | 60MHz | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | - | - | not_compliant | - | - | - | - | - | - | - | 3.3 μH | - | - | 260mA | - | - | - | - | - | - | - | 1.2Ohm | - | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KQT0402TTD5N6J KOA Speer Electronics, Inc. | 21 |
| - | - | 0402 | - | - | - | - | - | - | 5.8GHz | Ceramic | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 600μm | - | - | - | - | Not | - | - | - | - | 5.6 nH | 250MHz | - | 760mA | - | - | - | - | 20 | - | - | 83mOhm | - | 760mA | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ1008TTER33J KOA Speer Electronics, Inc. | 575 |
| - | - | 1008 | - | - | 1008 | - | - | - | 500MHz | Ceramic | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | 2.4mm | - | - | 660mA | 25MHz | Not | - | - | - | - | 330 nH | 25MHz | - | 100mA | - | - | - | - | - | - | - | 3Ohm | - | 450mA | - | - | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ1008TTER10G KOA Speer Electronics, Inc. | 2112 | - | - | - | 1008 | - | - | 1008 | - | - | - | 1GHz | Ceramic, Ferrite | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 2.4mm | - | - | - | - | Not | - | - | - | - | 100 nH | 350MHz | - | 650mA | - | - | - | - | 60 | - | - | 560mOhm | - | 650mA | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KL731JTTE1N2C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 13GHz | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 16.667% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | 0603 | - | - | 1.2 nH | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | 150mOhm | 0.0012 µH | - | - | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0603TTE30NG KOA Speer Electronics, Inc. | 2000 |
| - | - | 0603 | - | - | - | - | - | - | 2.25GHz | Ceramic | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.1mm | - | - | - | - | Not | - | - | - | - | 30 nH | 250MHz | - | 600mA | - | - | - | - | 37 | - | - | 144mOhm | - | 600mA | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTER15J KOA Speer Electronics, Inc. | 27000 | - | - | - | 0603 | - | - | - | 2.012816mg | - | - | 1.4GHz | Ceramic | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.1mm | - | - | 280mA | 150MHz | Not | - | 0603 | - | - | 150 nH | 150MHz | - | - | - | - | - | - | - | - | - | 820mOhm | - | 160mA | - | - | - | - | 1.7mm | 1mm | - | RoHS Compliant | ||
![]() KQ1008TTER91G KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | 1008 | - | - | - | 320MHz | Ceramic, Ferrite | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 910 nH | 25MHz | - | 380mA | - | - | - | - | 35 | - | - | 1.68Ohm | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() LPC4045ATED220K KOA Speer Electronics, Inc. | In Stock | - | - | - | 4045 | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | 14MHz | - | - | - | - | 10% | - | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | - | 22 μH | 0.001MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 210mOhm | 22 µH | - | - | - | - | 1mm | 4.3mm | 3.5mm | - | RoHS Compliant | ||
![]() KL32LTER10J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | 15.989131mg | - | - | 700MHz | Ferrite | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | - | - | 100 nH | 100MHz | - | 450mA | - | - | - | - | - | - | - | 440mOhm | - | 450mA | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL32LTER22K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 350MHz | Ferrite | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Molded | - | - | - | Not | - | - | - | - | 220 nH | 25.2MHz | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 320mOhm | 0.22 µH | 450mA | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() CZP2AFTTE600P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | - | TAPE AND REEL | - | 1 | - | - | - | 3A | - | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100MHz | 60Ohm | 3A | - | - | - | - | - | FERRITE CHIP | - | 25mOhm | - | - | - | 0.025Ohm | 1000MOhm | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() KQ0603TTER39G KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | - | - | 700MHz | Ceramic, Ferrite | - | Tape and Reel | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | 1.1mm | - | - | - | - | Not | - | - | - | - | 390 nH | 100MHz | - | 80mA | - | - | - | - | 30 | - | - | 3.7Ohm | - | 80mA | - | - | - | 900μm | 1.6mm | 1mm | No | RoHS Compliant | ||
![]() KL32LTE033J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 1.4GHz | - | - | - | KL32 (JTOL) | 5% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | - | - | - | - | 33 μH | 100MHz | - | 70mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | 5.6Ohm | 0.033 µH | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL731JTTE4N7C KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 5GHz | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | - | 4.256% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | 0603 | - | - | 4.7 nH | - | - | 500mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 500mOhm | 0.0047 µH | - | 150mOhm | - | - | - | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0603TTE27NG KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | - | - | - | 2.8GHz | Ceramic | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 nH | 250MHz | - | 600mA | - | - | - | - | 40 | - | - | 220mOhm | - | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() LPC4045ATED470K KOA Speer Electronics, Inc. | In Stock | - | - | - | 4045 | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | 10.5MHz | - | - | - | - | 10% | - | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | 85°C | -40°C | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | Unshielded | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | - | 47 μH | 0.001MHz | - | 460mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 520mOhm | 47 µH | - | - | - | - | 1mm | 4.3mm | 3.5mm | - | RoHS Compliant | ||
![]() KQ0603TTE6N8G KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | 2.012816mg | - | - | 5.8GHz | Ceramic | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 700mA | 250MHz | - | - | 0603 | - | - | 6.8 nH | 250MHz | - | 700mA | - | - | - | - | 27 | - | - | 110mOhm | - | - | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0805TTER10J KOA Speer Electronics, Inc. | 2000 |
| - | - | 0805 | - | - | - | 5.499807mg | - | - | 1.2GHz | Ceramic, Ferrite | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | 1.7mm | - | - | 500mA | 150MHz | Not | - | - | 0805 | - | 100 nH | 150MHz | - | 280mA | - | - | - | - | - | - | - | 460mOhm | - | 400mA | 460mOhm | - | - | 51μm | 2.2mm | 1.5mm | No | RoHS Compliant |


Product
Brand
Articles
Tools