- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQ0603TTE10NG KOA Speer Electronics, Inc. | 26885 | - | - | 0603 | - | - | - | 2.012816mg | - | - | 4.8GHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 700mA | 250MHz | - | - | 0603 | 10 nH | 250MHz | 700mA | - | - | - | - | 31 | - | 130mOhm | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTE22NG KOA Speer Electronics, Inc. | 225 |
| - | 0603 | - | - | - | - | - | - | 3GHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 1.1mm | - | - | - | - | Not | - | - | 22 nH | 250MHz | 700mA | - | - | - | - | 38 | - | 190mOhm | - | 700mA | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ1008TTER12J KOA Speer Electronics, Inc. | 1955 |
| - | 1008 | - | - | 1008 | - | - | - | 850MHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | 800mA | 25MHz | Not | - | - | 120 nH | 25MHz | 300mA | - | - | - | - | - | - | 650mOhm | - | 650mA | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQ1008TTER68J KOA Speer Electronics, Inc. | 3611 | - | - | 1008 | - | - | 1008 | - | - | - | 375MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 540mA | 25MHz | - | - | - | 680 nH | - | - | - | - | - | - | - | - | 1.47Ohm | - | - | - | 71μm | 2.5mm | 2.2mm | - | RoHS Compliant | ||
![]() KQT0402TTD11NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0402 | - | - | - | - | - | - | 3.68GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 nH | 250MHz | 640mA | - | - | - | - | 24 | - | 120mOhm | - | - | - | 550μm | 1mm | 500μm | - | RoHS Compliant | ||
![]() KQ1008TTER56J KOA Speer Electronics, Inc. | 1720 | - | - | 1008 | - | - | 1008 | - | - | - | 415MHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | 2.4mm | - | - | 580mA | 25MHz | Not | - | - | 560 nH | 25MHz | - | - | - | - | - | - | - | 1.33Ohm | - | 400mA | - | 71μm | 2.7mm | 2.2mm | No | RoHS Compliant | ||
![]() KQ0805TTE56NG KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | 5.499807mg | - | - | 1.55GHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 nH | 200MHz | 500mA | - | - | - | - | 60 | - | 340mOhm | - | - | - | 1.3mm | 2mm | 1.5mm | - | RoHS Compliant | ||
![]() LPC10065ATED101K KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | 8MHz | - | 85°C | -40°C | - | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 100 μH | 10kHz | 700mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 15 | 4132 | 410mOhm | 100 µH | - | 8mm | 2.5mm | 7.5mm | 7.5mm | - | RoHS Compliant | ||
![]() MHL1JCTTDR18J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 550MHz | - | - | - | Q MEASURED AT 100 MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | Multilayer Chip | - | 300mA | - | - | - | 0603 | 180 nH | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 1.5Ohm | 0.18 µH | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ1008TTE1R8J KOA Speer Electronics, Inc. | 810 | - | - | 1008 | - | - | 1008 | - | - | - | 200MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 400mA | 7.9MHz | - | - | - | 1.8 μH | - | - | - | - | - | - | - | - | 1.7Ohm | - | - | - | 71μm | 2.5mm | 2.2mm | - | Non-RoHS Compliant | ||
![]() MHL1JCTTD4N7J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | - | - | - | - | - | - | 5.4GHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 4.7 nH | - | 300mA | - | - | - | - | - | - | 160mOhm | - | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KL32LTE010K KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.5GHz | Ferrite | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.7mm | Molded | - | - | - | Not | - | - | 10 μH | 100MHz | 150mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | 2.1Ohm | 0.01 µH | 450mA | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() LPC10065ATED102K KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 950kHz | Ceramic | - | - | - | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 1 μH | 100MHz | 380mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | 4132 | 4Ohm | 1000 µH | - | - | 2.5mm | 10mm | 7.5mm | - | RoHS Compliant | ||
![]() KL731JLTE2N2C KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 8GHz | - | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | - | 9.091% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | 2.2 nH | 500MHz | 350mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 500mOhm | 0.0022 µH | - | - | - | 1.6mm | 800μm | - | Non-RoHS Compliant | ||
![]() MHL1JCTTDR15J KOA Speer Electronics, Inc. | 88400 | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 650MHz | - | - | - | Q IS MEASURED AT 50 MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 300mA | - | - | - | 0603 | 150 nH | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | - | 1.4Ohm | 0.15 µH | - | - | 800μm | 1.6mm | 800μm | - | RoHS Compliant | ||
![]() KQ0603TTER33J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | 100MHz | - | - | 0603 | 330 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ0603TTE33NG KOA Speer Electronics, Inc. | 160 | - | - | 0603 | - | - | - | - | - | - | 2.3GHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | 1.1mm | - | - | - | - | Not | - | - | 33 nH | 250MHz | 600mA | - | - | - | - | 40 | - | 220mOhm | - | 600mA | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KQ0603TTE24NG KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | - | - | - | - | - | - | 2.65GHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 nH | 250MHz | 700mA | - | - | - | - | 37 | - | 135mOhm | - | - | - | 900μm | 1.6mm | 1mm | - | RoHS Compliant | ||
![]() KL732BTTE15NG KOA Speer Electronics, Inc. | In Stock | - | - | 1206 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 2.5GHz | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | - | 15 nH | - | 200mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | - | 2Ohm | 0.015 µH | - | - | - | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() KL732BTTE8N2G KOA Speer Electronics, Inc. | 36000 | - | - | 1206 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 3GHz | - | - | - | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | Unshielded | 1 | - | Chip | - | 800mA | 500MHz | - | AEC-Q200 | - | 8.2 nH | - | 350mA | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | - | 1Ohm | 0.0082 µH | - | - | - | 3.2mm | 1.6mm | - | RoHS Compliant |


Product
Brand
Articles
Tools