- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQT0402TTD20NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 250MHz | - | - | 0402 | 20 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETP12NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | ALUMINA CERAMIC | - | - | 85°C | -40°C | - | - | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 250mA | 500MHz | - | - | 0402 | 12 nH | - | 1.5Ohm | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.25A | 5% | 0.012 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TER39K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 100 MHZ | KQ1008 | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 470mA | 25MHz | - | - | - | 390 nH | - | 1.12Ohm | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.47A | 10% | 0.39 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TE12NK KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 500 MHZ | KQ1008 | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 1A | 50MHz | - | - | - | 12 nH | - | 0.09Ohm | - | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 1A | - | 0.012 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD24NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | 0402 | 24 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ1008TE1R2K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 50 MHZ | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 440mA | 7.9MHz | - | - | - | 1.2 μH | - | 1.6Ohm | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.31A | - | 1.2 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD9N5H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650mA | - | - | - | 0402 | 9.5 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ1008TE3R9K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 25 MHZ | - | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 340mA | - | - | - | - | 3.9 μH | 7.9MHz | 2.8Ohm | - | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.23A | - | 3.9 µH | - | 100MHz | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TER33K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | Ceramic | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 125°C | -40°C | Q MEASURED AT 100 MHZ | KQ1008 | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 480mA | 25MHz | - | - | - | 330 nH | - | 1.05Ohm | - | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.45A | 10% | 0.33 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LPC10065ATED152K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 850kHz | Ceramic | - | - | - | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 1.5 μH | 100MHz | - | 310mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | 4132 | 6.1Ohm | - | - | 1500 µH | - | - | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KQ1008TE1R0J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 50 MHZ | KQ1008 | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 370mA | 25MHz | - | - | - | 1 μH | - | 1.75Ohm | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.37A | 5% | 1 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL731ETP18NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | ALUMINA CERAMIC | - | - | 85°C | -40°C | - | - | 5% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 200mA | 200MHz | - | - | 0402 | 18 nH | - | 3Ohm | - | RF INDUCTOR | DUAL ENDED | 7 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.2A | - | 0.018 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MHL1JCTTD39NJ KOA Speer Electronics, Inc. | 95800 | - | Datasheet | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 1.5GHz | - | - | - | Q IS MEASURED AT 100MHZ | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 500mA | - | - | - | 0603 | 39 nH | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | 600mOhm | - | - | 0.039 µH | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KL32TTER18J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 1210 | - | - | 1210 | 15.989131mg | - | - | 400MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | 180 nH | 25.2MHz | - | 450mA | - | - | - | - | 30 | - | 280mOhm | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008TE22NK KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 50MHz | - | - | - | 22 nH | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ0603LTER22G KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | AIR | 1.2GHz | - | 125°C | -40°C | - | - | 2% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | TR, Embossed | NO | 1 | - | Chip | not_compliant | 220mA | 100MHz | - | - | 0603 | 220 nH | - | - | 120mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | 0604 | 2.5Ohm | - | - | 0.22 µH | - | - | 900μm | 1.6mm | 1mm | Non-RoHS Compliant | ||
![]() KL32LTER68J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 1210 | - | - | 1210 | - | - | - | 160MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | 450mA | 25.2MHz | Not | - | - | 680 nH | 25.2MHz | - | 450mA | - | - | - | - | - | - | 600mOhm | - | - | - | 450mA | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL731ETTPN82B KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | CERAMIC | 14GHz | - | 85°C | -40°C | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | - | 0.1% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 700mA | 500MHz | - | AEC-Q200 | 0402 | 820 pH | - | - | 700mA | RF INDUCTOR | DUAL ENDED | 7 | GENERAL PURPOSE INDUCTOR | - | - | 100mOhm | - | - | 0.00082 µH | - | - | - | 1mm | 500μm | RoHS Compliant | ||
![]() KQ1008TER91K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 50 MHZ | - | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 380mA | 25MHz | - | - | - | 910 nH | - | 1.68Ohm | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | 1009 | - | 0.38A | 10% | 0.91 µH | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32LTE5R6J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 1210 | - | - | 1210 | - | - | - | 47MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | 200mA | 7.96MHz | Not | - | - | 5.6 μH | 7.96MHz | - | 200mA | - | - | - | - | - | - | 1.6Ohm | - | - | - | 200mA | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools