- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQT0402TTD1N0B KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.36A | 250MHz | - | 0402 | - | 1 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KL32TTER18J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1210 | - | - | 1210 | - | 15.989131mg | - | - | 400MHz | Ferrite | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | 450mA | 25.2MHz | - | - | - | 180 nH | 25.2MHz | - | - | 450mA | - | - | - | - | 30 | - | - | 280mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008TE2R2K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 50 MHZ | 10% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 380mA | - | - | - | - | 2.2 μH | 7.9MHz | 2.2Ohm | - | - | RF INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 0.25A | - | 2.2 µH | - | - | 160MHz | - | - | - | Non-RoHS Compliant | ||
![]() KL32LTE5R6J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 1210 | - | - | 1210 | - | - | - | - | 47MHz | Ferrite | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | 200mA | 7.96MHz | Not | - | - | 5.6 μH | 7.96MHz | - | - | 200mA | - | - | - | - | - | - | - | 1.6Ohm | - | - | - | 200mA | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQ1008TE22NK KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 50MHz | - | - | - | 22 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ1008TE1R0K KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | Q MEASURED AT 50 MHZ | - | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | Tape, Embossed | NO | 1 | - | Wound | not_compliant | 370mA | 25MHz | - | - | - | 1 μH | - | 1.75Ohm | - | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | - | 1009 | - | 0.37A | 10% | 1 µH | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD4N3H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | 250MHz | - | 0402 | - | 4.3 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD1N9B KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.04A | 250MHz | - | 0402 | - | 1.9 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQ0603LTER22G KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | AIR | 1.2GHz | - | 125°C | -40°C | - | 2% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | TR, Embossed | NO | 1 | - | Chip | not_compliant | 220mA | 100MHz | - | 0603 | - | 220 nH | - | - | - | 120mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 2.5Ohm | - | - | 0.22 µH | - | - | - | 900μm | 1.6mm | 1mm | Non-RoHS Compliant | ||
![]() KQ1008TER18J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620mA | 25MHz | - | - | - | 180 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CZP2AFTTD450P KOA Speer Electronics, Inc. | In Stock | - | Datasheet | SURFACE MOUNT | 0805 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Chip Bead | - | 2A | - | - | - | L2.0XB1.2XH0.9 (mm)/L0.079XB0.047XH0.035 (inch) | - | 100MHz | - | 45Ohm | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | 0.03Ohm | - | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQT0402TTD2N2B KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960mA | - | - | 0402 | - | 2.2 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQT0402TTD2N7B KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | 250MHz | - | 0402 | - | 2.7 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTDR10H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | 0402 | - | 100 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQT0402TTDR12H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | 0402 | - | 120 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL731HTTB18NG KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 125°C | -40°C | - | 2% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | compliant | 350mA | - | - | - | - | 18 nH | 500MHz | 5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | - | - | 0201 | - | 0.07A | - | 0.018 µH | - | - | 1500MHz | - | - | - | RoHS Compliant | ||
![]() CZB1JGTTD421P KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 25% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 300mA | - | - | 0603 | - | - | 100MHz | - | 420Ohm | 210mA | - | - | - | - | - | - | - | 400mOhm | - | - | - | - | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KL731ETP22NJ KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | ALUMINA CERAMIC | - | - | 85°C | -40°C | - | 5% | e0 | - | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | compliant | 150mA | - | - | 0402 | - | 22 nH | 200MHz | 5Ohm | - | - | RF INDUCTOR | DUAL ENDED | 7 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.15A | - | 0.022 µH | - | - | 1500MHz | - | - | - | Non-RoHS Compliant | ||
![]() KQT0402TTD18NH KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | 0402 | - | 18 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQT0402TTD8N7H KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650mA | - | - | 0402 | - | 8.7 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools