- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Insulation Resistance-Min | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PL3225TTE2R2M KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | - | - | PL | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic | NO | 1 | - | Chip | - | - | - | - | - | - | - | - | 1MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1210 | 40mOhm | 0.5A | 2.2 µH | - | - | 90MHz | - | - | - | - | - | RoHS Compliant | ||
![]() PL3225TTE2R7M KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | - | - | PL | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic | NO | 1 | - | Chip | - | - | - | - | - | - | - | - | 1MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1210 | 6Ohm | 0.4A | 2.7 µH | - | - | 70MHz | - | - | - | - | - | RoHS Compliant | ||
![]() KQT0402TTD3N3J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | 652.039032μg | - | - | 5.8GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 nH | 250MHz | - | 840mA | - | - | - | - | 19 | - | - | 66mOhm | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() SDR0805TTEB181K KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 180 μH | - | - | 510mA | - | - | - | - | - | - | - | 770mOhm | - | - | - | - | - | - | - | 5mm | 7.5mm | 5mm | RoHS Compliant | ||
![]() PL3225TTE3R3M KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | - | - | PL | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic | NO | 1 | - | Chip | - | - | - | - | - | - | - | - | 1MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 1210 | 6Ohm | 0.35A | 3.3 µH | - | - | 60MHz | - | - | - | - | - | RoHS Compliant | ||
![]() SDR1006TTEB331K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 330 μH | - | - | 520mA | - | - | - | - | - | - | - | 1.15Ohm | - | - | - | - | - | - | - | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() SDR1006TTEB560K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 56 μH | - | - | 1.15mA | - | - | - | - | - | - | - | 190mOhm | - | - | - | - | - | - | 9.5mm | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() LPC4045ATED1R0M KOA Speer Electronics, Inc. | 196 |
| - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 80°C | -30°C | - | - | - | 20% | - | yes | 2 | - | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | - | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | AEC-Q200 | - | - | 1 μH | 0.001MHz | - | - | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 678Ohm | 3.1A | 1 µH | - | - | 90MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SDR1006TTEB101K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 100 μH | - | - | 970mA | - | - | - | - | - | - | - | 350mOhm | - | - | - | - | - | - | 9.5mm | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() KQ0805TTER82G KOA Speer Electronics, Inc. | 4000 | - | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 215MHz | Ceramic | - | - | QUALITY MEASURED AT 50 MHZ | - | - | 2% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | - | 820 nH | 25MHz | - | 180mA | RF INDUCTOR | DUAL ENDED | 23 | GENERAL PURPOSE INDUCTOR | 23 | - | - | 2.35Ohm | - | 0.82 µH | - | - | - | - | - | 1.3mm | 2mm | 1.5mm | RoHS Compliant | ||
![]() SDR1006TTEB270M KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 27 μH | - | - | 1.75mA | - | - | - | - | - | - | - | 110mOhm | - | - | - | - | - | - | 9.5mm | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() CZP2AFTTE220P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | - | - | 3A | - | - | - | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | 100MHz | 22Ohm | 3A | - | - | - | - | - | FERRITE CHIP | - | 25mOhm | - | - | - | 0.025Ohm | - | 1000MOhm | - | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQ1008LTER10J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | - | - | 1A | - | - | - | - | - | - | - | 560mOhm | - | - | - | - | - | - | - | 1.8mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL32TTE1R8K KOA Speer Electronics, Inc. | 88400 | - | - | - | 1210 | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 μH | - | - | 350mA | - | - | - | - | 30 | - | - | 900mOhm | - | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL731JLTE33NG KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 1GHz | - | - | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | - | 33 nH | 200MHz | - | 350mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | - | 500mOhm | - | 0.033 µH | - | - | - | - | - | - | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() KQT0402TTD36NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | 652.039032μg | - | - | 2.32GHz | Ceramic | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 nH | 250MHz | - | 320mA | - | - | - | - | 24 | - | - | 560mOhm | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KL32CTER68J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 160MHz | Ferrite | - | - | - | - | KL32 (JTOL) | 5% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 100°C | -40°C | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Molded | - | - | - | Not | - | - | - | 680 nH | 25.2MHz | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 600mOhm | - | 0.68 µH | 450mA | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQT0402TTD9N0H KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680mA | - | - | - | 0402 | - | 9 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTE047J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | 1210 | - | - | - | 1.2GHz | Ferrite | - | - | - | Tape and Reel | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | - | Unshielded | - | 2.7mm | - | - | 450mA | 100MHz | Not | - | - | - | 47 μH | 100MHz | - | 60mA | - | - | - | - | - | - | - | 7Ohm | - | - | 450mA | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32LTE068J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | - | - | not_compliant | - | - | - | - | - | - | 68 μH | - | - | 50mA | - | - | - | - | - | - | - | 9Ohm | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools