- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Case Code (Metric) | Physical Dimension | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Insulation Resistance-Min | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL32LTE3R9J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | - | - | - | - | - | - | 55MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 85°C | -25°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | 3.9 μH | 7.96MHz | - | 250mA | - | - | - | - | - | - | - | 1.3Ohm | - | - | - | 250mA | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32CTER33J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 300MHz | - | 100°C | -40°C | - | KL32 (JTOL) | 5% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Molded | - | - | - | - | - | - | 330 nH | 25.2MHz | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 400mOhm | - | - | 0.33 µH | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() SDR1006TTEB270M KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 27 μH | - | - | 1.75mA | - | - | - | - | - | - | - | 110mOhm | - | - | - | - | - | - | 9.5mm | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() SDR1006TTEB180M KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 18 μH | - | - | 2.15mA | - | - | - | - | - | - | - | 90mOhm | - | - | - | - | - | - | 9.5mm | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() SDR1006TTEB181K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 180 μH | - | - | 720mA | - | - | - | - | - | - | - | 630mOhm | - | - | - | - | - | - | - | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() SDR1006TTEB121K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 120 μH | - | - | 890mA | - | - | - | - | - | - | - | 400mOhm | - | - | - | - | - | - | - | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() KL32CTE150K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 30MHz | - | 100°C | -40°C | - | KL32(K TOL) | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Molded | - | - | - | - | - | - | 15 μH | 2.52MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.8Ohm | 0.13A | - | 15 µH | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQT0402TTD3N3J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | 652.039032μg | - | - | 5.8GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 nH | 250MHz | - | 840mA | - | - | - | - | 19 | - | - | 66mOhm | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQT0402TTD36NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | 0402 | - | - | - | 652.039032μg | - | - | 2.32GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 nH | 250MHz | - | 320mA | - | - | - | - | 24 | - | - | 560mOhm | - | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQ1008LTER10J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | - | - | - | - | 1GHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | - | - | 1A | - | - | - | - | - | - | - | 560mOhm | - | - | - | - | - | - | - | 1.8mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() KL32CTE1R0K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | FERRITE | 120MHz | - | 100°C | -40°C | - | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Molded | - | - | - | - | - | - | 1 μH | 7.96MHz | - | 400mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 700mOhm | - | - | 1 µH | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ0603TTE16NG KOA Speer Electronics, Inc. | 38 |
| - | - | 0603 | - | - | - | 2.012816mg | - | - | 3.3GHz | Ceramic | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 nH | 250MHz | - | 700mA | - | - | - | - | 34 | - | - | 104mOhm | - | - | - | - | - | - | - | 900μm | 1.6mm | 1mm | RoHS Compliant | ||
![]() KQ0603LTE6N8G KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | AIR | 5.8GHz | - | 125°C | -40°C | Q MEASURED AT 250 MHZ | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | TR, Embossed | NO | 1 | - | Chip | not_compliant | - | - | - | - | - | 6.8 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | 27 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 110mOhm | - | - | 0.0068 µH | - | - | - | - | 900μm | 1.6mm | 1mm | Non-RoHS Compliant | ||
![]() KL32LTE047K KOA Speer Electronics, Inc. | In Stock | - | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 1.2GHz | - | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | - | - | 47 μH | 100MHz | - | 60mA | RF INDUCTOR | DUAL ENDED | 26 | GENERAL PURPOSE INDUCTOR | - | - | - | 7Ohm | - | - | 0.047 µH | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQ1008LTER39J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1008 | - | - | - | - | - | - | 500MHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 125°C | -40°C | - | 8504.50.80.00 | - | - | - | 2.4mm | - | - | - | - | Not | - | - | 390 nH | 25MHz | - | 80mA | - | - | - | - | - | - | - | 3.7Ohm | - | - | - | 470mA | - | - | - | 71μm | 2.5mm | 2.2mm | Non-RoHS Compliant | ||
![]() KQ1008TE56NK KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 50MHz | - | - | - | 56 nH | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CZP2AFTTD400P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | 0805 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | Chip Bead | - | 2A | - | - | - | L2.0XB1.2XH0.9 (mm)/L0.079XB0.047XH0.035 (inch) | - | 100MHz | 40Ohm | - | - | - | - | - | - | FERRITE CHIP | - | - | - | - | - | - | 0.03Ohm | - | - | 900μm | 2mm | 1.25mm | RoHS Compliant | ||
![]() KQ1008TE2R7J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360mA | - | - | - | - | 2.7 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQT0402TTD40NH KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320mA | - | - | 0402 | - | 40 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZP1JFTTE050P KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 25% | e3 | yes | - | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | - | - | - | 1A | - | - | 0603 | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | 100MHz | 5Ohm | 1A | - | - | - | - | - | FERRITE CHIP | - | 40mOhm | - | - | - | - | 0.04Ohm | 1000MOhm | - | 800μm | 1.6mm | 800μm | RoHS Compliant |


Product
Brand
Articles
Tools