- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Reference Standard | Case Code (Metric) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Series Resistance | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQ0603TTER10J KOA Speer Electronics, Inc. | 3994 | - | - | 0603 | - | - | - | - | - | - | 1.4GHz | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | Unshielded | - | - | - | - | 400mA | 150MHz | - | - | 0603 | 100 nH | - | - | - | 280mA | - | - | - | - | - | - | 920mOhm | - | - | - | - | 580mOhm | - | 900μm | 1.6mm | 1mm | RoHS Compliant | ||
![]() KL731JTTE68NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 100mA | 200MHz | - | AEC-Q200 | 0603 | 68 nH | - | - | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 4.5Ohm | 0.1A | - | 0.068 µH | - | - | - | - | - | - | RoHS Compliant | ||
![]() KQ1008LTE100G KOA Speer Electronics, Inc. | In Stock | - | - | 1008 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 60MHz | - | 125°C | -40°C | Q MEASURED AT 7.9 MHZ | 2% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | - | - | - | - | 6.8 μH | 7.9MHz | - | - | 150mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | 3.2Ohm | - | - | 10 µH | - | - | - | 1.8mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() MHL1JCTTD6N8J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | CERAMIC | 4.5GHz | - | - | - | Q IS MEASURED AT 100MHZ | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR, Paper, 7 Inch | Unshielded | 1 | - | RECTANGULAR PACKAGE | - | 600mA | - | - | - | 0603 | 6.8 nH | - | - | - | 300mA | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | 220mOhm | - | - | 0.0068 µH | - | - | - | 800μm | 1.6mm | 800μm | RoHS Compliant | ||
![]() KQ0805TTE6N8J KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | - | - | - | 5.5GHz | Ceramic | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 600mA | 250MHz | - | - | - | 6.8 nH | 250MHz | - | - | 600mA | - | - | - | - | 50 | - | 110mOhm | - | - | - | - | - | - | 1.3mm | 2mm | 1.5mm | RoHS Compliant | ||
![]() KL32LTE100J KOA Speer Electronics, Inc. | 3611 | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 36MHz | Ferrite | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | - | - | 10 μH | 2.52MHz | - | - | 150mA | - | - | - | - | - | - | 2.1Ohm | - | - | - | 150mA | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL732ALTE8N2G KOA Speer Electronics, Inc. | 48000 | - | - | 0805 | YES | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | CERAMIC | 3GHz | - | - | - | - | 2% | e0 | no | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | 125°C | -40°C | Thin Film | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | not_compliant | - | - | - | - | - | 8.2 nH | 500MHz | - | - | 900mA | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | - | 250mOhm | - | - | 0.0082 µH | - | - | - | - | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() KQ0603TTE16NJ KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | 0603 | 16 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL732BTTE22NG KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 500mA | 500MHz | - | AEC-Q200 | - | 22 nH | - | 1Ohm | 1Ohm | - | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 1206 | - | 0.5A | 2% | 0.022 µH | - | - | - | - | - | - | RoHS Compliant | ||
![]() KL732BTTE12NG KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | - | - | 85°C | -40°C | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | - | Chip | - | 800mA | 500MHz | - | AEC-Q200 | - | 12 nH | - | 0.5Ohm | 500mOhm | - | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 1206 | - | 0.8A | 2% | 0.012 µH | - | - | - | - | - | - | RoHS Compliant | ||
![]() KL32CTE056J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | 15.989131mg | - | - | 1.1GHz | - | - | - | - | 5% | - | yes | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | 56 nH | - | - | - | 55mA | - | - | - | - | - | - | 8Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() SDR0805TTEB680K KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | 5.499807mg | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 68 μH | - | - | - | 850mA | - | - | - | - | - | - | 300mOhm | - | - | - | - | - | 7.5mm | 5mm | 7.5mm | 5mm | RoHS Compliant | ||
![]() KL32TTE015K KOA Speer Electronics, Inc. | 393300 | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 2.1GHz | Ferrite | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | 15 nH | 100MHz | - | - | 450mA | - | - | - | - | 19 | - | 140mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() LPC10065ATED3R3M KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ceramic | - | - | Q IS MEASURED AT: 2.52 MHZ | 20% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 3.3 nH | 1MHz | - | - | 6.8mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | 4132 | 10mOhm | - | - | 3.3 µH | - | - | - | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KL32LTE331J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | - | - | - | - | - | - | 5MHz | Ferrite | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 100°C | -40°C | - | 8504.50.80.00 | - | - | - | - | - | not_compliant | - | - | - | - | - | 330 nH | - | - | - | 50mA | - | - | - | - | - | - | 34Ohm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KL32CTE047J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | 15.989131mg | - | - | 1.2GHz | - | - | - | - | 5% | - | yes | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 450mA | 100MHz | - | - | - | 47 nH | - | - | - | 60mA | - | - | - | - | - | - | 7Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() LPC10065ATED330K KOA Speer Electronics, Inc. | 36800 | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ceramic | - | - | Q IS MEASURED AT: 2.52 MHZ | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | - | - | 33 nH | 1MHz | - | - | 2.3mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 15 | 4132 | 120mOhm | - | - | 33 µH | - | - | - | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() SDR0805TTEB151K KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | 5.499807mg | - | - | - | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 150 μH | - | - | - | 580mA | - | - | - | - | - | - | 680mOhm | - | - | - | - | - | 7.5mm | 5mm | 7.5mm | 5mm | RoHS Compliant | ||
![]() KL32TTE022K KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | 15.989131mg | - | - | 1.7GHz | Ferrite | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | 22 nH | 100MHz | - | - | 450mA | - | - | - | - | 23 | - | 200mOhm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32TTE6R8K KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | - | - | - | 43MHz | - | - | - | - | 10% | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 μH | - | - | - | 180mA | - | - | - | - | 30 | - | 1.8Ohm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant |


Product
Brand
Articles
Tools