- Tolerance
- Core Material
- Number of Terminals
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductance-Nom (L)
- Inductor Type
- DC Resistance
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Inductance | Test Frequency | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1006TTEB120M KOA Speer Electronics, Inc. | In Stock | - | - | 1006 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | 12 μH | - | - | 2.45mA | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | 9.5mm | 5.5mm | 9.5mm | 5.5mm | RoHS Compliant | ||
![]() SDR0805TTEB100M KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | 10 μH | - | - | 2.3mA | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | - | 5mm | 7.5mm | 5mm | RoHS Compliant | ||
![]() LPC10065ATEDR68M KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | 75MHz | - | 85°C | - | Q IS MEASURED AT: 2.52 MHZ | - | 20% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | 680 pH | 1MHz | - | 9.5mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 40 | 4132 | 6Ohm | - | - | 0.68 µH | - | - | 8mm | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KL32LTER12J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | - | - | - | 500MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | 2.7mm | - | - | - | - | Not | 120 nH | 25.2MHz | - | 450mA | - | - | - | - | - | - | 220mOhm | - | - | - | 450mA | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() KQT0402TTD6N2J KOA Speer Electronics, Inc. | In Stock | - | - | 0402 | - | - | - | - | - | - | 4.8GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 6.2 nH | 250MHz | - | 760mA | - | - | - | - | 20 | - | 83mOhm | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KQ1008TTE56NG KOA Speer Electronics, Inc. | 699 |
| - | 1008 | - | - | 1008 | - | - | - | 1.55GHz | Ceramic, Ferrite | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 56 nH | 50MHz | - | 500mA | - | - | - | - | 65 | - | 340mOhm | - | - | - | - | - | - | 1.8mm | 2.5mm | 2.2mm | RoHS Compliant | ||
![]() PL3225TTE1R1M KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | - | PL | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic | NO | 1 | - | Chip | - | - | - | - | - | 1MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | - | 1210 | 6Ohm | 0.8A | - | 1.1 µH | - | 130MHz | - | - | - | - | RoHS Compliant | ||
![]() SDR0805TTEB270M KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | 27 μH | - | - | 1.3mA | - | - | - | - | - | - | 120mOhm | - | - | - | - | - | 7.5mm | 5mm | 7.5mm | 5mm | RoHS Compliant | ||
![]() SDR0805TTEB120M KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | 12 μH | - | - | 2mA | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | 7.5mm | 5mm | 7.5mm | 5mm | RoHS Compliant | ||
![]() KL32LTE1R2K KOA Speer Electronics, Inc. | 20200 | - | - | 1210 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | 100MHz | - | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85°C | -25°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Molded | not_compliant | - | - | - | 1.2 μH | 7.96MHz | - | 390mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | 750mOhm | - | - | 1.2 µH | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() SDR0805TTEB180M KOA Speer Electronics, Inc. | In Stock | - | - | 0805 | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | 20% | - | - | - | SMD/SMT | - | - | 80°C | -20°C | - | - | - | Unshielded | - | - | - | - | - | - | - | 18 μH | - | - | 1.6mA | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | 7.5mm | 5mm | 7.5mm | 5mm | RoHS Compliant | ||
![]() LPC10065ATED3R3M KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ceramic | - | - | Q IS MEASURED AT: 2.52 MHZ | - | 20% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | 3.3 nH | 1MHz | - | 6.8mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 30 | 4132 | 10mOhm | - | - | 3.3 µH | - | - | - | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KQT0402TTD15NJ KOA Speer Electronics, Inc. | In Stock | - | - | 0402 | - | - | - | - | - | - | 3.1GHz | Ceramic | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 15 nH | 250MHz | - | 500mA | - | - | - | - | 24 | - | 200mOhm | - | - | - | - | - | - | 550μm | 1mm | 500μm | RoHS Compliant | ||
![]() KL32LTE331J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | - | - | - | - | - | - | 5MHz | Ferrite | - | - | - | - | 5% | - | - | - | SMD/SMT | EAR99 | - | 100°C | -40°C | - | 8504.50.80.00 | - | - | - | - | - | not_compliant | - | - | - | 330 nH | - | - | 50mA | - | - | - | - | - | - | 34Ohm | - | - | - | - | - | - | 2.2mm | 3.2mm | 2.5mm | Non-RoHS Compliant | ||
![]() LPC10065ATED330K KOA Speer Electronics, Inc. | 36800 | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ceramic | - | - | Q IS MEASURED AT: 2.52 MHZ | - | 10% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | 33 nH | 1MHz | - | 2.3mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 15 | 4132 | 120mOhm | - | - | 33 µH | - | - | - | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() LPC10065ATED1R5M KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ceramic | - | - | Q IS MEASURED AT: 2.52 MHZ | - | 20% | e2 | yes | 2 | SMD/SMT | EAR99 | Tin/Silver (Sn/Ag) | 85°C | -40°C | - | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | NO | 1 | - | - | - | - | - | - | 1.5 nH | 1MHz | - | 8.5mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 40 | 4132 | 8Ohm | - | - | 1.5 µH | - | - | - | 2.5mm | 10mm | 7.5mm | RoHS Compliant | ||
![]() KL32LTER68K KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | YES | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 160MHz | Ferrite | - | - | - | KL32(K TOL) | 10% | e0 | - | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 100°C | -40°C | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | Molded | - | - | - | - | 680 pH | 25.2MHz | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | - | 600mOhm | - | - | 0.68 µH | - | - | - | 2.2mm | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KQ1008TTE3R3K KOA Speer Electronics, Inc. | In Stock | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230mA | 7.9MHz | - | 3.3 μH | - | 2.7Ohm | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() KL32CTE056J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | - | 15.989131mg | - | - | 1.1GHz | - | - | - | - | - | 5% | - | yes | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | 56 nH | - | - | 55mA | - | - | - | - | - | - | 8Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | RoHS Compliant | ||
![]() KL32LTE4R7J KOA Speer Electronics, Inc. | In Stock | - | - | 1210 | - | - | 1210 | - | - | - | 50MHz | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | - | - | - | - | - | - | 4.7 μH | - | - | 220mA | - | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools