- ECCN Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Tolerance
- Working Voltage
Attribute column
Manufacturer
KOA Speer Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS1/4CT26A151J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | 155 °C | -55 °C | AXIAL LEADED | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Active | Yes | 5% | e2 | Yes | EAR99 | -450,350 ppm/°C | 150 Ω | Tin/Copper (Sn/Cu) - hot dipped | 8533.10.00.65 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 0.25 W | 250 V | 0.45 mm | 70 °C |


Product
Brand
Articles
Tools