- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Rated Temperature | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN73H2BTTD3482B25 KOA Speer Electronics, Inc. | 4540 |
| - | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 34.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | - | - | - | 150V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RN731JTTD1200B25 KOA Speer Electronics, Inc. | 37 |
| - | 9 Weeks | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 50V | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | ULTRA PRECISION | - | 63mW | - | TR, PUNCHED PAPER, 7 INCH | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 1608 | 0.063W | 0603 | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() RN732ATTD5112F10 KOA Speer Electronics, Inc. | In Stock | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | ±10ppm/°C | 51.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.1W 1/10W | ULTRA PRECISION | - | - | - | TR, PUNCHED PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 0.1W | - | 150V | - | Moisture Resistant | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() SR731ETTP1R00F KOA Speer Electronics, Inc. | 3714 |
| - | 8 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 1.11V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.167W 1/6W | - | - | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 1005 | 0.166W | 0402 | - | - | Automotive AEC-Q200, Current Sense | 350μm | 0.016 0.40mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR731ETTP3R90F KOA Speer Electronics, Inc. | 50632 |
| - | 9 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | 1.11V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.167W 1/6W | - | - | 166mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 1005 | 0.166W | 0402 | - | - | Automotive AEC-Q200, Current Sense | 350μm | 0.016 0.40mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR731ETTP2R20F KOA Speer Electronics, Inc. | 9013 |
| - | 8 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.167W 1/6W | - | - | 62.5mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | - | 0.166W | - | 0.6043V | - | Automotive AEC-Q200, Current Sense | - | 0.016 0.40mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR731JTTD1R80F KOA Speer Electronics, Inc. | 47 |
| - | 6 Weeks | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 1.41V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.2W 1/5W | - | - | 200mW | 1.41V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Current Sense | - | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR731ETTP6R80F KOA Speer Electronics, Inc. | 6 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 6.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | 500μm | Rectangular | FIXED RESISTOR | Not | AEC-Q200 | 1005 | 0.166W | 0402 | 1.0624V | 70°C | - | 350μm | - | 1mm | 500μm | RoHS Compliant | - | ||
![]() SR731ETTP8R20F KOA Speer Electronics, Inc. | 47 |
| - | - | 0402 | - | - | - | 652.039032μg | 1.11V | - | - | - | - | - | 1% | - | - | - | - | - | SMD/SMT | - | 200 ppm/°C | 8.2Ohm | - | 150°C | -55°C | Thick Film | - | - | - | 125mW | 790mV | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | 350μm | - | 1mm | 500μm | Non-RoHS Compliant | - | ||
![]() SR731ETTP2R70F KOA Speer Electronics, Inc. | 17 |
| Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 2.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | 1005 | 0.166W | 0402 | 0.6695V | 70°C | - | 350μm | - | 1mm | 500μm | Non-RoHS Compliant | - | ||
![]() SR731ETTPR180F KOA Speer Electronics, Inc. | 87 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 300 ppm/°C | 180mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | 1005 | 0.166W | 0402 | 0.1729V | 70°C | - | 350μm | - | 1mm | 500μm | Non-RoHS Compliant | - | ||
![]() SR731ETTP1R80F KOA Speer Electronics, Inc. | 40 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 1.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | 1005 | 0.166W | 0402 | 0.5466V | 70°C | - | 350μm | - | 1mm | 500μm | Non-RoHS Compliant | - | ||
![]() SR731ETTP5R60F KOA Speer Electronics, Inc. | 41 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 5.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | 1005 | 0.166W | 0402 | 0.9642V | 70°C | - | 350μm | - | 1mm | 500μm | RoHS Compliant | - | ||
![]() SR731ETTPR120F KOA Speer Electronics, Inc. | 50632 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 300 ppm/°C | 120mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | 1005 | 0.166W | 0402 | 0.1411V | 70°C | - | 350μm | - | 1mm | 500μm | Non-RoHS Compliant | - | ||
![]() SR732BTTDR100F KOA Speer Electronics, Inc. | 30000 |
| - | 8 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 1.81V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | 330mW | 1.58V | TR, PUNCHED PAPER, 7 INCH | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | 0.33W | 1206 | - | - | Automotive AEC-Q200, Current Sense | 600μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR731ETTP4R70F KOA Speer Electronics, Inc. | 31 |
| Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 652.039032μg | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 4.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Thick Film | - | - | 8533.21.00.30 | 125mW | 790mV | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | 1005 | 0.166W | 0402 | 0.8833V | 70°C | - | 350μm | - | 1mm | 500μm | Non-RoHS Compliant | - | ||
![]() SR732ATTDR100F KOA Speer Electronics, Inc. | 45000 |
| - | 8 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 5.499807mg | 1.58V | -55°C~150°C | Tape & Reel (TR) | 2011 | SR73 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | 330mW | 1.58V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 2012 | 0.33W | 0805 | - | - | Automotive AEC-Q200, Current Sense | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR731JTTDR200F KOA Speer Electronics, Inc. | 1700 |
| - | 8 Weeks | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2.012816mg | 1.41V | -55°C~150°C | Tape & Reel (TR) | 2007 | SR73 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 200mW | 320mV | TR, PUNCHED PAPER, 7 INCH | 800μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Current Sense | 450μm | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR732BTTD2R20F KOA Speer Electronics, Inc. | 71 |
| - | 8 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | 330mW | 1.58V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | - | 0.33W | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SR732BTTD2R70F KOA Speer Electronics, Inc. | 4133 |
| - | 8 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | 250mW | 1.58V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | - | 0.33W | - | 0.9439V | - | Automotive AEC-Q200, Current Sense | - | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 |


Product
Brand
Articles
Tools