- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1ETTP1603F KOA Speer Electronics, Inc. | 45556 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | - | 63mW | - | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 0.1W | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1473F KOA Speer Electronics, Inc. | 70709 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 147kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | - | 100mW | 50V | - | - | 800μm | - | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD4872F KOA Speer Electronics, Inc. | 22839 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 48.7kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | - | 250mW | 200V | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP392J KOA Speer Electronics, Inc. | 4000 | - | - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 3.9kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | - | 63mW | 50V | - | - | 500μm | - | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 350μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD6203F KOA Speer Electronics, Inc. | 13195 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 620kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | - | - | 125mW | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ETTD45R3F KOA Speer Electronics, Inc. | 35 |
| - | 8 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.102W 3.20mmx2.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 45.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | - | - | - | 500mW | 200V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3225 | 0.5W | 1210 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H3ATTE4420F KOA Speer Electronics, Inc. | 1821 |
| Datasheet | 6 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 442Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 6332 | 1W | 2512 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 700μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD1622F KOA Speer Electronics, Inc. | 13874 |
| Datasheet | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 16.2kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | - | 125mW | 150V | - | - | 1.25mm | - | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP2R20F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 2.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | - | 63mW | - | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | MIL-R-55342F | - | 1005 | 0.1W | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H2ATTD1004B25 KOA Speer Electronics, Inc. | 5282 | - | - | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | - | 0.125W 1/8W | - | - | - | 125mW | 100V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1HTTC5602F KOA Speer Electronics, Inc. | 8192 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 56kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD5493F KOA Speer Electronics, Inc. | 8103 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 549kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | - | 125mW | 150V | - | - | 1.25mm | - | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD62R0F KOA Speer Electronics, Inc. | 57543 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 62Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | - | - | 100mW | 50V | - | - | 800μm | - | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD1100F KOA Speer Electronics, Inc. | 24758 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 110Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | - | 125mW | 150V | - | - | 1.25mm | - | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4323F KOA Speer Electronics, Inc. | 47722 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 432kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | - | 100mW | 50V | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ERTTP1301F KOA Speer Electronics, Inc. | 1181 |
| - | - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | RK73H1E | KOA Speer | 0402 | 1005 | 10000 | - | KOA Speer | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 1.3 kOhms | - | - | - | Thick Film | Automotive Grade | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | - | AEC-Q200 | ||
![]() CFS1/4CT52R392G KOA Speer Electronics, Inc. | 15895 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | KOA Speer | - | - | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | CFS1/4CT52R392G | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | Axial | Active | - | AEC-Q200 | 4.7 | Details | Yes | 0.005291 oz | - | 250 V | - | Cut Tape | - | CF | - | 2 % | e2 | Yes | - | - | - | - | EAR99 | -450,350 ppm/°C | Standard | 3.9 kOhms | Tin/Copper (Sn/Cu) | - | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | - | TR | Carbon Film | - | Tubular | FIXED RESISTOR | compliant | - | Axial | - | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 1.7 mm | - | - | 3.2 mm | - | - | - | - | - | ||
![]() RK73H1ETTP9532F KOA Speer Electronics, Inc. | 414 |
| - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 95.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | - | - | 1005 | 0.1W | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CFS1/4CT52R751G KOA Speer Electronics, Inc. | 3516 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | KOA Speer | - | - | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | CFS1/4CT52R751G | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | Axial | Active | - | AEC-Q200 | 4.7 | Details | Yes | 0.005291 oz | - | 250 V | - | Cut Tape | - | CF | - | 2 % | e2 | Yes | - | - | - | - | EAR99 | -450,350 ppm/°C | Standard | 750 Ohms | Tin/Copper (Sn/Cu) | - | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | - | TR | Carbon Film | - | Tubular | FIXED RESISTOR | compliant | - | Axial | - | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 1.7 mm | - | - | 3.2 mm | - | - | - | - | - | ||
![]() CFS1/4CT52R151G KOA Speer Electronics, Inc. | 5016 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | KOA Speer | - | - | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | CFS1/4CT52R151G | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | Axial | Active | - | AEC-Q200 | 4.7 | Details | Yes | 0.005291 oz | - | 250 V | - | Cut Tape | - | CF | - | 2 % | e2 | Yes | - | - | - | - | EAR99 | -450,350 ppm/°C | Standard | 150 Ohms | Tin/Copper (Sn/Cu) | - | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | - | TR | Carbon Film | - | Tubular | FIXED RESISTOR | compliant | - | Axial | - | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 1.7 mm | - | - | 3.2 mm | - | - | - | - | - |


Product
Brand
Articles
Tools