- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1TTE12L0F KOA Speer Electronics, Inc. | 850 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 180 ppm/°C | - | 12mOhm | Tin (Sn) - hot dipped | 180°C | -55°C | - | - | - | FLAME PROOF | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 3.1mm | Rectangular | FIXED RESISTOR | Not | AEC-Q200 | - | 6332 | 1W | 2512 | - | - | 70°C | - | - | - | - | 1.9mm | - | 6.3mm | 3.1mm | - | RoHS Compliant | - | - | ||
![]() RK73H1JTTDD1301F KOA Speer Electronics, Inc. | 26726 |
| - | - | - | - | - | - | - | - | - | - | KOA Speer | 0603 | 1608 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 1.3 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() TLR2HDTE7L00F75 KOA Speer Electronics, Inc. | 2116 |
| Datasheet | 11 Weeks | - | 2010 (5025 Metric) | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2006 | TLR | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | ±75ppm/°C | - | 7mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | - | 5025 | 1W | 2010 | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.032 0.81mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73Z3ATTE KOA Speer Electronics, Inc. | 40000 | - | - | 6 Weeks | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | RK73Z | 0.248Lx0.122W 6.30mmx3.10mm | Jumper | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | 0Ohms | - | 155°C | -55°C | Metal Element | - | - | - | - | 2W | - | - | - | 3.1mm | - | - | Not | - | - | 6432 | - | 2512 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 6.3mm | 3.1mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP1504F KOA Speer Electronics, Inc. | 18197 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 1.5MOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | - | 1005 | - | 0402 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP8253F KOA Speer Electronics, Inc. | 16997 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 825kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP2700F KOA Speer Electronics, Inc. | 15832 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 63mW | - | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD91R0F KOA Speer Electronics, Inc. | 466446 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD8252F KOA Speer Electronics, Inc. | 29726 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 82.5kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | - | 1608 | - | 0603 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP5R6J KOA Speer Electronics, Inc. | 10000 | - | - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 5.6Ohms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | - | 1005 | - | 0402 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 350μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP1104F KOA Speer Electronics, Inc. | 7500 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1.1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | - | 0.1W | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2673F KOA Speer Electronics, Inc. | 50 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 267kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | - | 1608 | - | 0603 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP2942F KOA Speer Electronics, Inc. | 11319 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 29.4kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN731JTTD1202B25 KOA Speer Electronics, Inc. | 40 |
| - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.063W 1/16W | ULTRA PRECISION | - | 63mW | - | TR, PUNCHED PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1608 | 0.063W | 0603 | - | - | - | - | - | Moisture Resistant | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RK73B1HTTC684J KOA Speer Electronics, Inc. | 8392 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 680kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ARTTD5600F KOA Speer Electronics, Inc. | 3746 |
| - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | RK73H2A | KOA Speer | 0805 | 2012 | 5000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73H | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 560 Ohms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | AEC-Q200 | ||
![]() RK73H2ARTTD2372F KOA Speer Electronics, Inc. | 3582 |
| - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | RK73H2A | KOA Speer | 0805 | 2012 | 5000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73H | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 23.7 kOhms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | AEC-Q200 | ||
![]() RK73H2ATTD3742F KOA Speer Electronics, Inc. | 116335 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 37.4kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | - | - | - | - | - | - | 2012 | - | 0805 | 150V | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTDD9312F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 93.1 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() RK73H2BRTTD3320F KOA Speer Electronics, Inc. | 2032 |
| - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | RK73H2B | KOA Speer | 1206 | 3216 | 5000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | Anti-Sulfur Resistor | 332 Ohms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.6 mm | 0.028" (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | AEC-Q200 |


Product
Brand
Articles
Tools