- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Schedule B | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73B1ETTP150J KOA Speer Electronics, Inc. | 10000 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 15Ohms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 350μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP1804F KOA Speer Electronics, Inc. | 9850 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1.8MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 63mW | - | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 0.1W | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC47R0F KOA Speer Electronics, Inc. | 435068 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B2ATTD681J KOA Speer Electronics, Inc. | 17199 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 680Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | MIL-R-55342F | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UR73D2BTTD15L0F KOA Speer Electronics, Inc. | 4662 |
| - | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | UR73 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | HIGH PRECISION | - | 500mW | - | TR, PUNCHED PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | 0.5W | 1206 | - | - | - | Current Sense | - | - | 600μm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RK73B1JTTD682J KOA Speer Electronics, Inc. | 25000 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 6.8kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | MIL-R-55342F | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD6R80F KOA Speer Electronics, Inc. | 312421 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 6.8Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD3741F KOA Speer Electronics, Inc. | 51067 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 3.74kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ARTTD5110F KOA Speer Electronics, Inc. | 10508 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RK73H2A | KOA Speer | 0805 | 2012 | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 511 Ohms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73G2ATTD10R0F KOA Speer Electronics, Inc. | 300000 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RK73G2A | - | 0805 | 2012 | - | - | - | - | - | + 125 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | - | - | - | - | - | - | - | 150 V | -55°C ~ 155°C | - | - | RK73G | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 10 Ohms | - | - | - | Thick Film | Automotive Grade | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Automotive AEC-Q200 | - | - | 0.5 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1HTTC4122F KOA Speer Electronics, Inc. | 9650 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 41.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ARTTD1471F KOA Speer Electronics, Inc. | 5927 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RK73H2A | KOA Speer | 0805 | 2012 | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 1.47 kOhms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1ERTTP6810F KOA Speer Electronics, Inc. | 10998 |
| - | - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | RK73H1E | KOA Speer | 0402 | 1005 | - | - | 10000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 681 Ohms | - | - | - | Thick Film | Automotive Grade | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H2ARTTD56R2F KOA Speer Electronics, Inc. | 35108 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 5.499807 mg | 2 | YES | NO | RK73H2A | KOA Speer | 0805 | 2012 | 0805 | NO | 5000 | Not Required(mm) | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | -55C to 155C | SMD | 0.25 (1/4)(W) | 1.25(mm) | Not Required(mm) | Active | AEC-Q200 | Compliant | 8533210045, 8533210045/8533210045/8533210045/8533210045/8533210045 | 70 TO 155 | 1% | 0.000194 oz | - | 150 V | -55°C ~ 155°C | Tape and Reel | - | RK73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | SMD/SMT | - | ±100ppm/°C | Thick Film | 56.2 Ohms | - | 155 °C | -55 °C | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 125 mW | - | - | Thick Film | - | Rectangular | - | Not Required | PAD | 2012 | - | 0805 | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 2(mm) | 500 µm | 0.024" (0.60mm) | 2 mm | 1.2 mm | 0.5(mm) | - | - | - | AEC-Q200 | ||
![]() RK73H1ERTTP75R0F KOA Speer Electronics, Inc. | 19294 |
| - | - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | RK73H1E | KOA Speer | 0402 | 1005 | - | - | 10000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 75 Ohms | - | - | - | Thick Film | Automotive Grade | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H2BRTTD20R0F KOA Speer Electronics, Inc. | 10923 |
| - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | RK73H2B | KOA Speer | 1206 | 3216 | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | Anti-Sulfur Resistor | 20 Ohms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.6 mm | 0.028" (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H2BRTTD2400F KOA Speer Electronics, Inc. | 3323 |
| - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | RK73H2B | KOA Speer | 1206 | 3216 | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | Anti-Sulfur Resistor | 240 Ohms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.6 mm | 0.028" (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1ERTTP4700F KOA Speer Electronics, Inc. | 24991 |
| - | - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032 µg | - | - | - | RK73H1E | KOA Speer | 0402 | 1005 | - | - | 10000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | SMD/SMT | - | ±100ppm/°C | - | 470 Ohms | - | 155 °C | -55 °C | Thick Film | Automotive Grade | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | 1005 | - | 0402 | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1JTTD3652F KOA Speer Electronics, Inc. | 5000 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2017 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 36.5kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD4872F KOA Speer Electronics, Inc. | 50667 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 48.7kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools