- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H2ARTTD3303F KOA Speer Electronics, Inc. | 5999 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RK73H2A | KOA Speer | 0805 | 2012 | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 330 kOhms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H2ARTTD4871F KOA Speer Electronics, Inc. | 4825 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RK73H2A | KOA Speer | 0805 | 2012 | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 4.87 kOhms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | - | AEC-Q200 | ||
![]() WU732BTTD18L0F KOA Speer Electronics, Inc. | 4773 |
| - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | 0612 | - | 2 | NO | NO | WU732B | KOA Speer | 0612 (Reversed) | 1632 (Reversed) | 0612 | YES | 5000 | Not Required(mm) | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | -55C to 155C | SMD | 1(W) | 3.2(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | 0.000466 oz | - | - | -55°C ~ 155°C | Tape and Reel | - | WU73 | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | ±75ppm/°C | Wide Terminal Type Flat Chip Resistor | 18 mOhms | - | - | - | Thick Film | Current Sense | 1W | Resistors | 1 W | - | - | - | - | Rectangular | - | Not Required | WIDE TERMINAL | - | - | - | - | - | Current Sense Resistors | - | Automotive AEC-Q200, Moisture Resistant | Current Sense Resistors - SMD | 1.6(mm) | 0.6 mm | 0.028" (0.70mm) | 1.6 mm | 3.2 mm | 0.6(mm) | - | - | - | AEC-Q200 | ||
![]() WU732BTTD91L0F KOA Speer Electronics, Inc. | 4491 |
| - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | 0612 | - | 2 | NO | NO | WU732B | KOA Speer | 0612 (Reversed) | 1632 (Reversed) | 0612 | YES | 5000 | Not Required(mm) | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | -55C to 155C | SMD | 1(W) | 3.2(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | 0.000466 oz | - | - | -55°C ~ 155°C | Tape and Reel | - | WU73 | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | ±100ppm/°C | Wide Terminal Type Flat Chip Resistor | 91 mOhms | - | - | - | Thick Film | Current Sense | 1W | Resistors | 1 W | - | - | - | - | Rectangular | - | Not Required | WIDE TERMINAL | - | - | - | - | - | Current Sense Resistors | - | Automotive AEC-Q200, Moisture Resistant | Current Sense Resistors - SMD | 1.6(mm) | 0.6 mm | 0.028" (0.70mm) | 1.6 mm | 3.2 mm | 0.6(mm) | - | - | - | AEC-Q200 | ||
![]() RK73H2ARTTD20R0F KOA Speer Electronics, Inc. | 5933 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RK73H2A | KOA Speer | 0805 | 2012 | - | - | 5000 | - | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000194 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 20 Ohms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.4 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | - | - | - | AEC-Q200 | ||
![]() WU732BTTD56L0F KOA Speer Electronics, Inc. | 5399 |
| - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | 0612 | - | 2 | NO | NO | WU732B | KOA Speer | 0612 (Reversed) | 1632 (Reversed) | 0612 | YES | 5000 | Not Required(mm) | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | -55C to 155C | SMD | 1(W) | 3.2(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | 0.000466 oz | - | - | -55°C ~ 155°C | Tape and Reel | - | - | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | ±100ppm/°C | Wide Terminal Type Flat Chip Resistor | 56 mOhms | - | - | - | Thick Film | Current Sense | 1W | Resistors | 1 W | - | - | - | - | Rectangular | - | Not Required | WIDE TERMINAL | - | - | - | - | - | Current Sense Resistors | - | Automotive AEC-Q200, Moisture Resistant | Current Sense Resistors - SMD | 1.6(mm) | 0.6 mm | 0.028" (0.70mm) | 1.6 mm | 3.2 mm | 0.6(mm) | - | - | - | AEC-Q200 | ||
![]() RK73B1HTTC131J KOA Speer Electronics, Inc. | 8375 |
| - | 7 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 130Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 230μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1JTTD133J KOA Speer Electronics, Inc. | 30230 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 13kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | 50V | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD47R0F KOA Speer Electronics, Inc. | 418085 |
| - | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, Punched Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP6344F KOA Speer Electronics, Inc. | 22 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 6.34MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP2103F KOA Speer Electronics, Inc. | 7989 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 210kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD4322F KOA Speer Electronics, Inc. | 17638 |
| Datasheet | 8 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 43.2kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | - | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ATTD181J KOA Speer Electronics, Inc. | 5000 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 180Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1602F KOA Speer Electronics, Inc. | 7073 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 16.187578mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 16kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD4751F KOA Speer Electronics, Inc. | 98052 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 4.75kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ATTD512J KOA Speer Electronics, Inc. | 5000 | - | - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 5.1kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD8661F KOA Speer Electronics, Inc. | 30666 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 8.66kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP6341F KOA Speer Electronics, Inc. | 20780 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 6.34kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2201F KOA Speer Electronics, Inc. | 11848 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2.2kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP7684F KOA Speer Electronics, Inc. | 10000 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 7.68MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 0.1W | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools