- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WU732BTTD13L0F KOA Speer Electronics, Inc. | 41 |
| - | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | 0612 | WU732B | KOA Speer | 0612 (Reversed) | 1632 (Reversed) | 5000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Active | AEC-Q200 | Details | 0.000466 oz | - | - | -55°C ~ 155°C | MouseReel | - | - | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | ±75ppm/°C | Wide Terminal Type Flat Chip Resistor | 13 mOhms | - | - | - | Thick Film | Current Sense | 1W | Resistors | 1 W | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | Automotive AEC-Q200, Moisture Resistant | Current Sense Resistors - SMD | 0.6 mm | 0.028" (0.70mm) | 1.6 mm | 3.2 mm | - | - | AEC-Q200 | ||
![]() RK73H1JTTD1300F KOA Speer Electronics, Inc. | 31060 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 130Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | - | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H3ATTE7R50F KOA Speer Electronics, Inc. | 7087 |
| - | 6 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 7.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR, Embossed Plastic, 7 Inch | - | 3.1mm | Rectangular | FIXED RESISTOR | Not | - | 6332 | 1W | 2512 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD3480F KOA Speer Electronics, Inc. | 37666 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 348Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC8250F KOA Speer Electronics, Inc. | 403565 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 825Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ETTD5R10F KOA Speer Electronics, Inc. | 15000 |
| - | 6 Weeks | - | 1210 (3225 Metric) | - | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.102W 3.20mmx2.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 5.1Ohms | - | - | - | Thick Film | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD3740F KOA Speer Electronics, Inc. | 674 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 374Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP3322F KOA Speer Electronics, Inc. | 10000 | - | Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 33.2kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | 1mm | 500μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4420F KOA Speer Electronics, Inc. | 57336 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 442Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TLR3APDTE3L00F75 KOA Speer Electronics, Inc. | 5526 |
| - | 11 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2014 | TLR | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±75ppm/°C | - | 3mOhm | - | - | - | Metal Element | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B2ATTD2R2J KOA Speer Electronics, Inc. | 4480 |
| - | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 2.2Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD9100F KOA Speer Electronics, Inc. | 17062 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 910Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | 125mW | - | TR, Punched Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1301F KOA Speer Electronics, Inc. | 27008 |
| - | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 1.3kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | 200V | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD34R8F KOA Speer Electronics, Inc. | 15632 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 34.8Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD1621F KOA Speer Electronics, Inc. | 27953 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 1.62kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD12R7F KOA Speer Electronics, Inc. | 4873 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 12.7Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B1JRTTD471J KOA Speer Electronics, Inc. | 32226 |
| - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | RK73B1J | KOA Speer | 0603 | 1608 | 5000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Active | AEC-Q200 | Details | 0.000071 oz | - | 75 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | Anti-Sulfur Flat Chip Resistor | 470 Ohms | - | - | - | Thick Film | Automotive Grade | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RK73H1JTTD2552F KOA Speer Electronics, Inc. | 20000 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 25.5kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | - | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4020F KOA Speer Electronics, Inc. | 102878 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 402Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | - | - | - | - | - | 1608 | - | 0603 | 50V | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4301F KOA Speer Electronics, Inc. | 5000 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 4.3kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | - | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools