- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H2BLTD2432F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | + 155 C | - 55 C | PCB Mount | - | 200 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | 24.3 kOhms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() SG73S1JTTD47R0F KOA Speer Electronics, Inc. | 1363 |
| Datasheet | 7 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | SG73S | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.2W 1/5W | - | 200mW | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP2374F KOA Speer Electronics, Inc. | 10884 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.37MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD7503F KOA Speer Electronics, Inc. | 5575 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 750kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() HV732BTTD1203D KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 7 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | - | HV73 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 120kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 500V | TR, Punched Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | - | High Voltage, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RK73H2ATTD1501F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.5kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() HV733ATTE7502F KOA Speer Electronics, Inc. | 17 |
| Datasheet | 8 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | - | - | - | - | - | 3kV | - | -55°C~155°C | Tape & Reel (TR) | 2008 | HV73 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 3kV | TR, Embossed Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 6332 | 1W | 2512 | - | - | High Voltage, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RK73H2ATTD4122F KOA Speer Electronics, Inc. | 7762 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 41.2kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1JTTD623J KOA Speer Electronics, Inc. | 55000 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 62kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ATTD474J KOA Speer Electronics, Inc. | 4945 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 470kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD4993F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 499kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD4990F KOA Speer Electronics, Inc. | 756739 |
| Datasheet | 8 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 499Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD9533F KOA Speer Electronics, Inc. | 3794 |
| Datasheet | 15 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Cut Tape (CT) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 953kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD3R01F KOA Speer Electronics, Inc. | 10380 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3.01Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B2ATTD225J KOA Speer Electronics, Inc. | 73919 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±400ppm/°C | 2.2MOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP2R0J KOA Speer Electronics, Inc. | 43096 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC2200F KOA Speer Electronics, Inc. | 416522 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP5362F KOA Speer Electronics, Inc. | 26970 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 53.6kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC6801F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 6.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP430J KOA Speer Electronics, Inc. | 17874 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 43Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools