- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1ETTP3321F KOA Speer Electronics, Inc. | 81407 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.32kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP4R30F KOA Speer Electronics, Inc. | In Stock | - | - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 4.3Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | - | - | 500μm | - | - | Not | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP6190F KOA Speer Electronics, Inc. | 19599 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 619Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | 50V | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD8870F KOA Speer Electronics, Inc. | 19763 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 887Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC2401F KOA Speer Electronics, Inc. | 6092 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD6042F KOA Speer Electronics, Inc. | 20624 |
| Datasheet | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 60.4kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD2002F KOA Speer Electronics, Inc. | 17987 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 20kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC5103F KOA Speer Electronics, Inc. | 7253 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 510kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | - | TR, PRESSED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1213F KOA Speer Electronics, Inc. | 34602 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 121kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP912J KOA Speer Electronics, Inc. | 450 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 9.1kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD3600F KOA Speer Electronics, Inc. | 373236 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 360Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, Punched Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1073F KOA Speer Electronics, Inc. | 5729 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 107kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H1JTTD2400B25 KOA Speer Electronics, Inc. | 24 |
| - | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RN73H | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 240Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.1W 1/10W | 100mW | 75V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD7870F KOA Speer Electronics, Inc. | 497239 |
| - | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 787Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H2ATTD1003A05 KOA Speer Electronics, Inc. | 1487 |
| - | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | 100V | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.079Lx0.049W 2.00mmx1.25mm | ±0.05% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±5ppm/°C | 100kOhm | - | - | - | Metal Film | 0.125W 1/8W | 125mW | 100V | - | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP5601F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.6kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP823J KOA Speer Electronics, Inc. | 910000 |
| - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 82kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ATTD514J KOA Speer Electronics, Inc. | 18998 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 510kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | MIL-R-55342F | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD4701F KOA Speer Electronics, Inc. | 10000 | - | Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4.7kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H1JTTD1600B25 KOA Speer Electronics, Inc. | 53886 |
| - | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 160Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.1W 1/10W | 100mW | 75V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |


Product
Brand
Articles
Tools