- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WK73R3ATTE20R0F KOA Speer Electronics, Inc. | 4742 |
| - | 8 Weeks | - | Wide 2512 (6432 Metric), 1225 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | WK73R | 0.122Lx0.248W 3.10mmx6.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1.5W | 200V | TR, Embossed Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SR731JTTD10R0F KOA Speer Electronics, Inc. | 1111 |
| - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2 | NO | NO | SR731J | - | 0603 | Molded | YES | - | - | Not Required(mm) | - | - | - | KOA Speer Electronics, Inc. | - | - | -55C to 150C | - | - | - | - | - | - | - | SMD | - | 0.2 (1/5)(W) | 0.8(mm) | Not Required(mm) | Active | - | - | - | - | 70 TO 150 | 1% | - | - | - | -55°C ~ 150°C | Tape and Reel | - | SR73 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | - | - | ±200ppm/°C | Thick Film | 10 Ohms | - | - | - | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 1.6(mm) | - | - | 0.022" (0.55mm) | - | - | 0.45(mm) | - | - | - | AEC-Q200 | ||
![]() RK73H3ATTE3011F KOA Speer Electronics, Inc. | 3460 |
| Datasheet | 6 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 3.01kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 6332 | 1W | 2512 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP20R0F KOA Speer Electronics, Inc. | 86565 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 20Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | - | Not | - | - | 1005 | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP4642F KOA Speer Electronics, Inc. | 7500 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 46.4kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | - | Not | - | - | 1005 | - | 0402 | 50V | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP3401F KOA Speer Electronics, Inc. | 19895 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 3.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 1005 | 0.1W | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2260F KOA Speer Electronics, Inc. | 6378 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 226Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | - | 100mW | 50V | - | - | 800μm | - | - | - | Not | - | - | 1608 | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD3570F KOA Speer Electronics, Inc. | 13825 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 357Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD39R2F KOA Speer Electronics, Inc. | 12848 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 39.2Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | - | Not | - | - | 2012 | - | 0805 | 150V | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP4220F KOA Speer Electronics, Inc. | 39151 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 422Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD3922F KOA Speer Electronics, Inc. | 5000 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 39.2kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | - | 1.6mm | - | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1241F KOA Speer Electronics, Inc. | 5000 |
| - | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 1.24kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H2BTTD2003B25 KOA Speer Electronics, Inc. | 6756 |
| - | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | - | 200kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 150V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MF1/4DC2053F KOA Speer Electronics, Inc. | 711 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | KOA Speer | - | - | - | 1000 | KOA SPEER ELECTRONICS INC | - | KOA Speer | MF1/4DC2053F | + 155 C | - | - 55 C | PCB Mount | - | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Active | - | - | - | - | AEC-Q200 | 0.98 | Details | Yes | - | - | 0.007584 oz | - | 250 V | - | Bulk | - | MF | - | 1 % | e2 | - | - | - | - | - | - | 100 PPM / C | Semi-Precision | 205 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | Resistors | 250 mW (1/4 W) | - | BULK | Metal Film | - | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | - | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 2.3 mm | - | - | 6.3 mm | - | - | - | - | - | - | ||
![]() RK73H1HTTC7500F KOA Speer Electronics, Inc. | 837063 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP38R3F KOA Speer Electronics, Inc. | 25198 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 38.3Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | - | Not | - | - | 1005 | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B2BTTD150J KOA Speer Electronics, Inc. | 324189 |
| - | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 15Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | - | 1.6mm | - | - | - | MIL-R-55342F | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H1JTTD3301B25 KOA Speer Electronics, Inc. | 7024 |
| - | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.1W 1/10W | - | - | 100mW | 75V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP4754F KOA Speer Electronics, Inc. | 66500 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 4.75MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 1005 | 0.1W | 0402 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 400μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD8R20F KOA Speer Electronics, Inc. | 24367 |
| - | 8 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 8.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 125mW | - | TR, Punched Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools