- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1ETTP9763F KOA Speer Electronics, Inc. | 25367 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 976kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 63mW | 50V | TR, Punched Paper, 7 Inch | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD2212F KOA Speer Electronics, Inc. | 12386 |
| Datasheet | 8 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | 200V | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22.1kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP5R60F KOA Speer Electronics, Inc. | 339379 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 5.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 63mW | - | TR, Punched Paper, 7 Inch | 500μm | Rectangular | FIXED RESISTOR | Not | - | 0.1W | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD9764F KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 6 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±400ppm/°C | 9.76MOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2HTTE205J KOA Speer Electronics, Inc. | 4208 | - | - | 6 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | 750mW | 200V | TR, Embossed Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP100J KOA Speer Electronics, Inc. | 29700 |
| - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ATTD220J KOA Speer Electronics, Inc. | 5000 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | 2014 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 22Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1240F KOA Speer Electronics, Inc. | 56768 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 124Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | 50V | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD2551F KOA Speer Electronics, Inc. | 2178 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.55kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD46R4F KOA Speer Electronics, Inc. | 312456 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 46.4Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SG732ATTD4R7K KOA Speer Electronics, Inc. | 397 |
| - | 7 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | - | SG73 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±400ppm/°C | 4.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, Punched Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD2051F KOA Speer Electronics, Inc. | 17917 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.05kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | - | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2613F KOA Speer Electronics, Inc. | 20583 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 261kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | 50V | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SG73P2BTTD8201F KOA Speer Electronics, Inc. | In Stock | - | - | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | SG73P | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | 330mW | 200V | TR, Punched Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 600μm | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD22R1F KOA Speer Electronics, Inc. | 21950 |
| - | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22.1Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD3901F KOA Speer Electronics, Inc. | 20128 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, Punched Paper, 7 Inch | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD4R12F KOA Speer Electronics, Inc. | 10314 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 4.12Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B3ATTE333J KOA Speer Electronics, Inc. | 24 |
| Datasheet | 6 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73B | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | 200V | TR, Embossed Plastic, 7 Inch | 3.1mm | Rectangular | FIXED RESISTOR | Not | 6332 | 1W | 2512 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD6810F KOA Speer Electronics, Inc. | 24304 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 681Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP1873F KOA Speer Electronics, Inc. | 100 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 187kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 63mW | 50V | TR, Punched Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1005 | 0.1W | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools