- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN73H1ETTP4870F50 KOA Speer Electronics, Inc. | 509305 |
| - | 10 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 487Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | - | 0.063W 1/16W | - | - | 63mW | 50V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1005 | 0.063W | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B2BTTDD473J KOA Speer Electronics, Inc. | 4106 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 10000 | KOA Speer | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 47 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() RK73H1JTTDD2742F KOA Speer Electronics, Inc. | 35723 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 0603 | 1608 | 10000 | KOA Speer | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 27.4 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() RK73H2BTTED1003F KOA Speer Electronics, Inc. | 20202 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 10000 | KOA Speer | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 100 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() RK73H1ETTP4531F KOA Speer Electronics, Inc. | 21334 |
| - | 8 Weeks | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 4.53kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | - | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD1373F KOA Speer Electronics, Inc. | 41404 |
| - | 8 Weeks | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 137kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC90R9F KOA Speer Electronics, Inc. | 956095 |
| Datasheet | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 90.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B1JTTD206J KOA Speer Electronics, Inc. | 25538 |
| - | 8 Weeks | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±400ppm/°C | - | 20MOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | MIL-R-55342F | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 550μm | 0.022 0.55mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1304F KOA Speer Electronics, Inc. | 11586 |
| - | 8 Weeks | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 1.3MOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC57R6F KOA Speer Electronics, Inc. | 997833 |
| - | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 57.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H3ATTE69R8F KOA Speer Electronics, Inc. | 2575 |
| Datasheet | 6 Weeks | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 69.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 3.1mm | Rectangular | FIXED RESISTOR | Not | - | - | 6332 | 1W | 2512 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 700μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2HTTE5231F KOA Speer Electronics, Inc. | 24 |
| Datasheet | 6 Weeks | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 33.991078mg | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 5.23kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.75W 3/4W | - | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 5025 | 0.75W | 2010 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 700μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC15R8F KOA Speer Electronics, Inc. | 811616 |
| - | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 15.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B1JTTDD115J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | KOA Speer | 0603 | 1608 | 10000 | KOA Speer | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose SMD Thick Film Chip Resistor | 1.1 MOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() RK73H2BTTE2150F KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | 100 ppm/°C | - | 215Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thick Film | - | - | 8533.21.00.30 | - | 250mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | AEC-Q200 | - | 3216 | 0.25W | 1206 | 70°C | - | - | - | - | 600μm | - | 3.2mm | 1.6mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() RK73B2BTTE470J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 4000 | KOA Speer | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 47 Ohms | - | - | - | - | Automotive Grade | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() RK73H2ATTD2401F KOA Speer Electronics, Inc. | 14433 |
| Datasheet | 8 Weeks | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2.4kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD1201F KOA Speer Electronics, Inc. | 82750 |
| Datasheet | 8 Weeks | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 1.2kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | - | - | - | 1.25mm | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD7681F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 7.68kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD3832F KOA Speer Electronics, Inc. | 10493 |
| Datasheet | 8 Weeks | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 38.3kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools