- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1JTTD1022F KOA Speer Electronics, Inc. | 13870 | - | - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2008 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10.2kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | - | 1608 | - | 0603 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1501F KOA Speer Electronics, Inc. | 31 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | - | - | - | - | 0201 | 170.097139μg | 25V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.5kOhms | - | 155°C | -55°C | Thick Film | 0.05W 1/20W | 50mW | 25V | - | 300μm | - | - | Not | 0603 | - | 0201 | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | 600μm | 300μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1JTTD245J KOA Speer Electronics, Inc. | 4563 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.4MOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | - | - | - | - | 1608 | - | 0603 | Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD2200F KOA Speer Electronics, Inc. | 200000 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 220Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP2550F KOA Speer Electronics, Inc. | 15937 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 255Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 63mW | 50V | TR, Punched Paper, 7 Inch | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.1W | 0402 | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP4R02F KOA Speer Electronics, Inc. | 10000 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.02Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 63mW | 50V | TR, Punched Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 1005 | 0.1W | 0402 | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP8R20F KOA Speer Electronics, Inc. | 28938 | - | - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 8.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 63mW | - | TR, Punched Paper, 7 Inch | 500μm | Rectangular | FIXED RESISTOR | Not | - | 0.1W | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1601F KOA Speer Electronics, Inc. | 12636 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.6kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD7323F KOA Speer Electronics, Inc. | 9659 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Digi-Reel® | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 732kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD4223F KOA Speer Electronics, Inc. | 1312 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 422kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD1053F KOA Speer Electronics, Inc. | 10284 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 105kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP8R25F KOA Speer Electronics, Inc. | 22131 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 8.25Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 63mW | 50V | TR, Punched Paper, 7 Inch | 500μm | Rectangular | FIXED RESISTOR | Not | - | 0.1W | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD2804F KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.8MOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | - | - | - | - | 1608 | - | 0603 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1101F KOA Speer Electronics, Inc. | 9238 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP562J KOA Speer Electronics, Inc. | 10000 |
| - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 5.6kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP360J KOA Speer Electronics, Inc. | 3554 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 36Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP6R8J KOA Speer Electronics, Inc. | 20488 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 6.8Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ATTD365J KOA Speer Electronics, Inc. | 233 |
| - | 6 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 3.6MOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD43R2F KOA Speer Electronics, Inc. | 21086 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 43.2Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD1653F KOA Speer Electronics, Inc. | 32061 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 165kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | 1.6mm | - | - | Not | 3216 | - | 1206 | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools