- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H2HTTE3R32F KOA Speer Electronics, Inc. | 4383 |
| Datasheet | 6 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3.32Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, Embossed Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD3653F KOA Speer Electronics, Inc. | 15195 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 365kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP102J KOA Speer Electronics, Inc. | 20000 |
| - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2HTTE2R70F KOA Speer Electronics, Inc. | 4296 |
| Datasheet | 6 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, Embossed Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ELTP1620F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | + 155 C | - 55 C | PCB Mount | - | 50 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | 162 Ohms | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() RK73H1ETTP2872F KOA Speer Electronics, Inc. | 21375 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 28.7kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | 50V | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1182F KOA Speer Electronics, Inc. | 2277 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 11.8kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP4750F KOA Speer Electronics, Inc. | 24687 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 475Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD61R9F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 61.9Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1HTTC1873F KOA Speer Electronics, Inc. | 8388 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 187kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD9104F KOA Speer Electronics, Inc. | 249 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 9.1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 125mW | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1ETTP394J KOA Speer Electronics, Inc. | 10000 | - | - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 390kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1JTTD134J KOA Speer Electronics, Inc. | 92921 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 130kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4223F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 422kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | 50V | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1HTTC222J KOA Speer Electronics, Inc. | 45 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2261F KOA Speer Electronics, Inc. | 25758 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.26kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ETTD1R5J KOA Speer Electronics, Inc. | 111553 |
| Datasheet | 8 Weeks | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.5Ohms | - | 155°C | -55°C | Thick Film | 0.5W 1/2W | - | 500mW | 200V | - | - | 2.6mm | - | - | MIL-R-55342F | - | 3225 | - | 1210 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 2.6mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC16R0F KOA Speer Electronics, Inc. | 17926 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 16Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1HTTC7870F KOA Speer Electronics, Inc. | 464026 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 787Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC14R7F KOA Speer Electronics, Inc. | 625725 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 14.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | AEC-Q200 |


Product
Brand
Articles
Tools