- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Lead Diameter | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN731JTTD4992B25 KOA Speer Electronics, Inc. | 60000 | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | - | 49.9kOhms | - | 125°C | -55°C | Thin Film | - | 0.063W 1/16W | - | 63mW | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | Moisture Resistant | - | - | 450μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | - | - | ||
![]() RK73H2HTTE1272F KOA Speer Electronics, Inc. | 24 |
| Datasheet | 6 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 12.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.75W 3/4W | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1000D KOA Speer Electronics, Inc. | 35 |
| - | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ETTD130J KOA Speer Electronics, Inc. | 40 |
| Datasheet | 8 Weeks | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 13Ohms | - | 155°C | -55°C | Thick Film | - | 0.5W 1/2W | - | 500mW | 200V | - | - | - | - | - | - | - | 3225 | - | 1210 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | 3.2mm | 2.6mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD14R3F KOA Speer Electronics, Inc. | 9347 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 14.3Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD1152D KOA Speer Electronics, Inc. | 42 |
| - | 6 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 11.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | 100mW | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | - | 75V | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ETTDD102J KOA Speer Electronics, Inc. | 4186 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 1210 | 3225 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000564 oz | - | 200 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 1 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.6 mm | - | 3.2 mm | 2.6 mm | - | - | - | ||
![]() RK73H1JTTDD5621F KOA Speer Electronics, Inc. | 18553 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 0603 | 1608 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 5.62 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RK73B2BTTDD474J KOA Speer Electronics, Inc. | 1472 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 470 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() RK73B2ATTDD223J KOA Speer Electronics, Inc. | 430 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 0805 | 2012 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | 150 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 22 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RK73B2BTTDD182J KOA Speer Electronics, Inc. | 8644 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 1.8 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() RK73H2ATTDD2003F KOA Speer Electronics, Inc. | 19460 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 0805 | 2012 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | 150 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 200 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RK73B2ATTDD222J KOA Speer Electronics, Inc. | 16878 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 0805 | 2012 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | 150 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 2.2 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RK73B2BTTDD330J KOA Speer Electronics, Inc. | 24176 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 33 Ohms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() RK73B2ATTDD202J KOA Speer Electronics, Inc. | 18988 |
| - | - | - | - | - | - | - | - | - | KOA Speer | 0805 | 2012 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | 150 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | General Purpose Resistor | 2 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() CF1/4C206J KOA Speer Electronics, Inc. | 811 |
| - | - | - | - | - | - | - | - | - | KOA Speer | - | - | 1000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.008466 oz | - | 300 V | - | Bulk | - | CF | - | 5 % | - | - | - | - | - | - | - | - 1300 PPM / C, 0 PPM / C | Standard | 20 MOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Carbon Film | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 2.3 mm | - | - | 6.1 mm | - | - | - | - | ||
![]() RK73H1ERTTP5622F KOA Speer Electronics, Inc. | 7978 |
| - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | RK73H1E | KOA Speer | 0402 | 1005 | 10000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 56.2 kOhms | - | - | - | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | AEC-Q200 | ||
![]() WK73R2JTTE8200F KOA Speer Electronics, Inc. | In Stock | - | - | 8 Weeks | - | Wide 1812 (4532 Metric), 1218 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | WK73R | 0.122Lx0.181W 3.10mmx4.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | 200V | TR, Embossed Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 3246 | 1W | 1218 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD2803F KOA Speer Electronics, Inc. | 55914 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 280kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC15R0F KOA Speer Electronics, Inc. | 507804 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | AEC-Q200 |


Product
Brand
Articles
Tools