- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1JTTD5101F KOA Speer Electronics, Inc. | 4825 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.1kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1001D KOA Speer Electronics, Inc. | 6939 | - | - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 100mW | - | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4704F KOA Speer Electronics, Inc. | 31060 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.7MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Punched Paper, 7 Inch | 800μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H3ATTE1780F KOA Speer Electronics, Inc. | 24 |
| - | 7 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 178Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4424F KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 6 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 4.42MOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | - | - | - | - | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2HTTE4642F KOA Speer Electronics, Inc. | 109 |
| Datasheet | 6 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 46.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | Automotive AEC-Q200, Moisture Resistant | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP52R3F KOA Speer Electronics, Inc. | 64041 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 52.3Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD4423F KOA Speer Electronics, Inc. | 7683 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 442kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1HTTC243J KOA Speer Electronics, Inc. | 30000 |
| Datasheet | 7 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200, Moisture Resistant | 230μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1JTTD242J KOA Speer Electronics, Inc. | 5000 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2010 | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2.4kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | MIL-R-55342F | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD3161F KOA Speer Electronics, Inc. | 5000 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.16kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1214F KOA Speer Electronics, Inc. | 3039 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.21MOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD6802F KOA Speer Electronics, Inc. | 5000 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 68kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD30R9F KOA Speer Electronics, Inc. | 28147 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 30.9Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD1402F KOA Speer Electronics, Inc. | 16150 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 14kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD6653F KOA Speer Electronics, Inc. | 41408 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 665kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD1104F KOA Speer Electronics, Inc. | 24670 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±400ppm/°C | 1.1MOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP43R0F KOA Speer Electronics, Inc. | 3416 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 43Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | - | - | 500μm | - | - | Not | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD5230F KOA Speer Electronics, Inc. | 25327 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 523Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | 150V | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD4533F KOA Speer Electronics, Inc. | 20008 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 453kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools