- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLR3AWDTE8L00F KOA Speer Electronics, Inc. | 1892 |
| - | 11 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~155°C | Tape & Reel (TR) | - | TLR | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | - | 8mOhms | - | 170°C | -65°C | Metal Element | 2W | - | - | 2W | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 600μm | 0.033 0.85mm | 6.35mm | 3.18mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD8061F KOA Speer Electronics, Inc. | 24487 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Digi-Reel® | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 8.06kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD5230F KOA Speer Electronics, Inc. | 44499 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 523Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | - | 100mW | 50V | - | - | - | - | - | - | - | 1608 | - | 0603 | 50V | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN731JTTD1100B25 KOA Speer Electronics, Inc. | 47 |
| - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | ULTRA PRECISION | - | 63mW | - | TR, PUNCHED PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.063W | 0603 | - | - | - | - | Moisture Resistant | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RN731JTTD2702B25 KOA Speer Electronics, Inc. | 42 |
| - | 16 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | ULTRA PRECISION | - | 63mW | - | TR, PUNCHED PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.063W | 0603 | - | - | - | - | Moisture Resistant | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RN731JTTD3900B25 KOA Speer Electronics, Inc. | 42586 |
| - | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | ULTRA PRECISION | - | 63mW | - | TR, PUNCHED PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1608 | 0.063W | 0603 | - | - | - | - | Moisture Resistant | - | 450μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RK73H1JTTD2000F KOA Speer Electronics, Inc. | 90000 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 200Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1R10F KOA Speer Electronics, Inc. | 27225 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 1.1Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2HTTE3830F KOA Speer Electronics, Inc. | 5262 |
| - | 6 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 383Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 700μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD2613F KOA Speer Electronics, Inc. | 11992 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 261kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD2151F KOA Speer Electronics, Inc. | 5000 |
| - | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2.15kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD30R1F KOA Speer Electronics, Inc. | 740 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 30.1Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | 150V | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD5102F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4024F KOA Speer Electronics, Inc. | 22431 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 4.02MOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SR732ATTDR287F KOA Speer Electronics, Inc. | 3850 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | SR732A | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | - | SR73 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 287 mOhms | - | - | - | Thick Film | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | 0.024" (0.60mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() RK73H2ALTD5114F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 400 PPM / C | - | 5.11 MOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() RK73H3ALTE3320F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 332 Ohms | - | - | - | - | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | - | 0.6 mm | - | 6.3 mm | 3.1 mm | - | - | - | - | - | ||
![]() SR732ATTD2R70F KOA Speer Electronics, Inc. | 33 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | 2 | NO | NO | SR732A | - | - | 0805 | Molded | YES | Not Required(mm) | - | KOA Speer Electronics, Inc. | - | - | -55C to 150C | Tape & Reel (TR) | SMD | 0.33 (1/3)(W) | 1.25(mm) | Not Required(mm) | Active | 70 TO 150 | 1% | - | - | -55°C ~ 150°C | Tape and Reel | - | SR73 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | Thick Film | 2.7 Ohms | - | - | - | Thick Film | 0.333W, 1/3W | - | - | - | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 2(mm) | - | 0.024" (0.60mm) | - | - | 0.5(mm) | - | - | - | AEC-Q200 | ||
![]() RK73B3ATTE4R7J KOA Speer Electronics, Inc. | 3078 |
| Datasheet | 6 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73B | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 4.7Ohms | - | 155°C | -55°C | Thick Film | 1W | - | - | 1W | 200V | - | - | 3.1mm | - | - | MIL-R-55342F | - | 6332 | - | 2512 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 6.3mm | 3.1mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD2100F KOA Speer Electronics, Inc. | 34059 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 210Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | - | 100mW | 50V | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools