- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1ETTP3403F KOA Speer Electronics, Inc. | 29671 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 340kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1183F KOA Speer Electronics, Inc. | 8216 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 118kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1621F KOA Speer Electronics, Inc. | 15586 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC2210F KOA Speer Electronics, Inc. | 927224 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 221Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD3831F KOA Speer Electronics, Inc. | 6094 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.83kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 200V | - | 1.6mm | - | - | Not | 3216 | - | 1206 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1210F KOA Speer Electronics, Inc. | 745392 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 121Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2263F KOA Speer Electronics, Inc. | 21608 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 226kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD3832F KOA Speer Electronics, Inc. | 29381 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 38.3kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SR732ATTDR510F KOA Speer Electronics, Inc. | 96600 |
| - | 8 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1.58V | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 510mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | 250mW | 1.58V | TR, PUNCHED PAPER, 7 INCH | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | 0.33W | 0805 | - | Automotive AEC-Q200, Current Sense | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD2431F KOA Speer Electronics, Inc. | 2046 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.43kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | 50V | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD3924F KOA Speer Electronics, Inc. | 15238 |
| Datasheet | 6 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3.92MOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD14R7F KOA Speer Electronics, Inc. | 8217 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 14.7Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H3ATTE4R99F KOA Speer Electronics, Inc. | 4223 |
| Datasheet | 6 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 500V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.99Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | - | TR, Embossed Plastic, 7 Inch | 3.1mm | Rectangular | FIXED RESISTOR | Not | 6332 | 1W | 2512 | - | Automotive AEC-Q200, Moisture Resistant | 700μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP4300F KOA Speer Electronics, Inc. | 11049 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 430Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | - | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD5623F KOA Speer Electronics, Inc. | 37033 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 562kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 125mW | 150V | - | 1.25mm | - | - | Not | 2012 | - | 0805 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2433F KOA Speer Electronics, Inc. | 24002 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 243kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H2ETTD1001B10 KOA Speer Electronics, Inc. | 3152 |
| - | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.126Lx0.098W 3.20mmx2.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±10ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | 250mW | 200V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 3225 | - | 1210 | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73B1ETTP163J KOA Speer Electronics, Inc. | 30000 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 16kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD3403F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | 75V | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 340kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | - | - | - | - | 1608 | - | 0603 | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ETTD101J KOA Speer Electronics, Inc. | 229957 |
| Datasheet | 8 Weeks | - | 1210 (3225 Metric) | - | - | - | 2 | 1210 | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100Ohms | - | 155°C | -55°C | Thick Film | 0.5W 1/2W | 500mW | 200V | - | 2.6mm | - | - | Not | 3225 | - | 1210 | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 2.6mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools