- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product Type | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/2C470J KOA Speer | 174 |
| - | - | Through Hole | - | - | - | - | - | - | - | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | CF1/2C470J | + 155 C | - 55 C | PCB Mount | AXIAL LEADED | Active | AEC-Q200 | 1.74 | Compliant | Yes | Carbon Film Resistors - Through Hole 47ohms 5% | 0.011993 oz | - | 400 V | - | Bulk | - | CF | - | 5 % | - | Yes | - | - | - | Axial | - | 350 ppm/°C | Standard | 47 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | Resistors | 500 mW | - | - | Carbon Film | - | - | - | compliant | - | Axial | - | - | - | - | Carbon Film Resistors | - | Carbon Film Resistors - Through Hole | 3 mm | - | - | 8.5 mm | - | - | - | - | - | ||
![]() RK73H1ETTP49R9D KOA Speer Electronics, Inc. | 9536 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 49.9Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | - | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.1W | - | 75V | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD5361F KOA Speer Electronics, Inc. | 11516 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 5.36kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1692F KOA Speer Electronics, Inc. | 10303 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 16.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN731JTTD1000B25 KOA Speer Electronics, Inc. | 14995 |
| - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RN73 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.063W 1/16W | ULTRA PRECISION | - | 63mW | - | TR, PUNCHED PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1608 | 0.063W | 0603 | - | - | Moisture Resistant | - | - | 450μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RK73H1JTTD4220F KOA Speer Electronics, Inc. | 6914 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 422Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | - | 100mW | 50V | - | - | 800μm | - | - | - | Not | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1333F KOA Speer Electronics, Inc. | 20319 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 133kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1822F KOA Speer Electronics, Inc. | 10000 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 18.2kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 250mW | 200V | - | - | - | - | - | - | - | - | 3216 | - | 1206 | 200V | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H3ATTE26R1F KOA Speer Electronics, Inc. | 258890 |
| Datasheet | 6 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 26.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | - | 6332 | 1W | 2512 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 700μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1HTTC2671F KOA Speer Electronics, Inc. | 2688 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 2.67kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD7504F KOA Speer Electronics, Inc. | 44024 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 7.5MOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | - | 100mW | 50V | - | - | 800μm | - | - | - | Not | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ETTD60R4F KOA Speer Electronics, Inc. | 7530 |
| - | 8 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 60.4Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | 500mW | - | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3225 | 0.5W | 1210 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD1330F KOA Speer Electronics, Inc. | 16022 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 133Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD3R24F KOA Speer Electronics, Inc. | 102 |
| - | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 3.24Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | - | Not | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD7683F KOA Speer Electronics, Inc. | 27608 |
| Datasheet | 8 Weeks | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 768kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | 125mW | 150V | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP19R1F KOA Speer Electronics, Inc. | 11321 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 19.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1HTTC2700F KOA Speer Electronics, Inc. | 936135 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | - | Not | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC8061F KOA Speer Electronics, Inc. | 4450 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 8.06kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP1180F KOA Speer Electronics, Inc. | 7602 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 118Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | - | Not | - | 1005 | 0.1W | 0402 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC4531F KOA Speer Electronics, Inc. | 21824 |
| - | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 4.53kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0603 | 0.05W | 0201 | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools