- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Base Product Number | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H2BTTD1821F KOA Speer Electronics, Inc. | 13691 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 1.82kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1050F KOA Speer Electronics, Inc. | 3659 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 105Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP2373F KOA Speer Electronics, Inc. | 56550 |
| Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 237kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD8870F KOA Speer Electronics, Inc. | 32025 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 887Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | 50V | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD5622F KOA Speer Electronics, Inc. | 4603 |
| - | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 56.2kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4871F KOA Speer Electronics, Inc. | 185 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 4.87kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1183F KOA Speer Electronics, Inc. | 20083 |
| - | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 118kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC2002F KOA Speer Electronics, Inc. | 1120000 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | - | - | - | - | 0201 | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 20kOhms | - | 155°C | -55°C | Thick Film | - | 0.05W 1/20W | - | 50mW | 25V | - | - | 300μm | - | - | Not | - | 0603 | - | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | 600μm | 300μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ETTD1370F KOA Speer Electronics, Inc. | 4293 |
| Datasheet | 8 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 137Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | - | 500mW | 200V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | 3225 | 0.5W | 1210 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H2ATTD2003B25 KOA Speer Electronics, Inc. | 90000 |
| - | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 200kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | - | 0.125W 1/8W | - | 125mW | 100V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2ATTD1103F KOA Speer Electronics, Inc. | 19436 |
| - | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 110kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ELTP4644F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 200 PPM / C | - | 4.64 MOhms | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() SR732BTTDR698F KOA Speer Electronics, Inc. | 5008 |
| - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | SR732B | 1206 | 3216 | + 150 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 1.81 V | -55°C ~ 150°C | - | - | SR73 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | ±100ppm/°C | Lo-Ohm Thick Film Current Sense Resistor | 698 mOhms | - | - | - | Thick Film | Current Sense | 0.333W, 1/3W | Resistors | 330 mW (1/3 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.028" (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | AEC-Q200 | ||
![]() SR732BTTDR43J KOA Speer Electronics, Inc. | 21 |
| - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | SR732B | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C | - | - | SR73 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | - | 430 mOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.028" (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() RK73H2BTTD2R20F KOA Speer Electronics, Inc. | 687570 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 2.2Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | - | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WK73R2HTTE10R0F KOA Speer Electronics, Inc. | 3661 |
| - | 8 Weeks | - | Wide 2010 (5025 Metric), 1020 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | WK73R | 0.098Lx0.197W 2.50mmx5.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | 200V | TR, Embossed Plastic, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD1693F KOA Speer Electronics, Inc. | 5022 |
| Datasheet | 8 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 169kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP27R0F KOA Speer Electronics, Inc. | 67548 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 27Ohms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD1433F KOA Speer Electronics, Inc. | 19157 |
| - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 143kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP68R1F KOA Speer Electronics, Inc. | 35741 |
| - | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 68.1Ohms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | - | AEC-Q200 |


Product
Brand
Articles
Tools