- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Base Product Number | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H2ATTD7873F KOA Speer Electronics, Inc. | 6085 |
| Datasheet | 8 Weeks | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 787kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD2611F KOA Speer Electronics, Inc. | 26261 |
| - | 8 Weeks | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2.61kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JLTP1002F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2BTTE1782F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 17.8 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() RK73H2ELTD2611F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 1210 | 3225 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | - | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 2.61 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | 0.6 mm | - | 3.2 mm | 2.6 mm | - | - | - | ||
![]() SR731ETTP2R00F KOA Speer Electronics, Inc. | 44 |
| - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | SR731E | 0402 | 1005 | + 150 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 1.11 V | -55°C ~ 150°C | - | - | SR73 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | - | - | ±200ppm/°C | Lo-Ohm Thick Film Current Sense Resistor | 2 Ohms | - | - | - | Thick Film | Current Sense | 0.167W, 1/6W | - | Resistors | 166 mW (1/6 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | AEC-Q200 | ||
![]() SR732HTTER249F KOA Speer Electronics, Inc. | 3614 |
| - | - | 2010 (5025 Metric) | - | - | - | - | 2010 | SR732H | 2010 | 5025 | + 150 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 2.73 V | -55°C ~ 150°C | - | - | SR73 | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | - | - | - | - | 2 | 2 Terminal | - | ±100ppm/°C | Lo-Ohm Thick Film Current Sense Resistor | 249 mOhms | - | - | - | Thick Film | Current Sense | 0.75W, 3/4W | - | Resistors | 750 mW (3/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Current Sensing Resistors | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.6 mm | 0.028" (0.70mm) | 5 mm | 2.5 mm | - | - | AEC-Q200 | ||
![]() SR732ATTDR33J KOA Speer Electronics, Inc. | 21 |
| - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | SR732A | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C | - | - | SR73 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | - | 330 mOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.024" (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() RK73H1JTTD2053F KOA Speer Electronics, Inc. | 25483 |
| - | 8 Weeks | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 205kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ETTD511J KOA Speer Electronics, Inc. | 550000 |
| - | 8 Weeks | 1210 (3225 Metric) | - | - | - | 2 | 1210 | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73B | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 510Ohms | - | 155°C | -55°C | Thick Film | - | 0.5W 1/2W | - | - | 500mW | 200V | - | - | 2.6mm | - | - | Not | - | 3225 | - | 1210 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 2.6mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD1473F KOA Speer Electronics, Inc. | 28353 |
| - | 8 Weeks | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 147kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC24R0F KOA Speer Electronics, Inc. | 910769 |
| - | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP1R30F KOA Speer Electronics, Inc. | 12082 |
| - | 8 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1690F KOA Speer Electronics, Inc. | 725076 |
| - | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 169Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC8660F KOA Speer Electronics, Inc. | 597066 |
| - | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 866Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1604F KOA Speer Electronics, Inc. | 65758 |
| - | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 1.6MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | - | 50mW | - | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2HTTE7502F KOA Speer Electronics, Inc. | 2138 |
| Datasheet | 6 Weeks | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.75W 3/4W | - | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.75W | 2010 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 700μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD1651F KOA Speer Electronics, Inc. | 2671 |
| Datasheet | 8 Weeks | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 1.65kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN732ATTD5600B25 KOA Speer Electronics, Inc. | 15 |
| - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~155°C | Tape & Reel (TR) | - | RN73 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | - | 560Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.1W 1/10W | ULTRA PRECISION | - | 100mW | - | TR, PUNCHED PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() RK73G1ETTP4122F KOA Speer Electronics, Inc. | In Stock | - | - | 8 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73G | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 41.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | HIGH PRECISION | - | - | - | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | - | 50V | - | - | - | Automotive AEC-Q200 | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 |


Product
Brand
Articles
Tools