- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1HTTC3830F KOA Speer Electronics, Inc. | 511898 |
| Datasheet | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25V | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 383Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | Automotive AEC-Q200, Moisture Resistant | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H1ETTP5602B25 KOA Speer Electronics, Inc. | 2724 |
| - | 10 Weeks | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | RN73H | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 56kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.063W 1/16W | - | 63mW | 50V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1005 | 0.063W | 0402 | Automotive AEC-Q200, Moisture Resistant | 350μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD3904F KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 6 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 3.9MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, Punched Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP1472F KOA Speer Electronics, Inc. | 9700 |
| Datasheet | 8 Weeks | 0402 (1005 Metric) | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 14.7kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 63mW | 50V | - | 500μm | - | - | Not | 1005 | - | 0402 | Automotive AEC-Q200, Moisture Resistant | 400μm | 0.016 0.40mm | 1mm | 500μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1HTTC620J KOA Speer Electronics, Inc. | 571973 |
| Datasheet | 6 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 170.097139μg | 25V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | 300μm | Rectangular | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | Automotive AEC-Q200, Moisture Resistant | 230μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2ATTD165J KOA Speer Electronics, Inc. | 28 |
| - | 6 Weeks | 0805 (2012 Metric) | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73B | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±400ppm/°C | 1.6MOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD2150F KOA Speer Electronics, Inc. | 996928 |
| Datasheet | 8 Weeks | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 215Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | - | - | - | - | 3216 | - | 1206 | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN732BTTD5111B25 KOA Speer Electronics, Inc. | 107 |
| - | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2011 | RN73 | 0.126Lx0.063W 3.20mmx1.60mm | ±0.1% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 5.11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | ULTRA PRECISION | 125mW | - | TR, PUNCHED PAPER, 7 INCH | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 3216 | - | 1206 | Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RK73B3ATTE123J KOA Speer Electronics, Inc. | 24 |
| - | 6 Weeks | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 200V | TR, Embossed Plastic, 7 Inch | 3.1mm | Rectangular | FIXED RESISTOR | Not | 6332 | 1W | 2512 | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2HTTE1471F KOA Speer Electronics, Inc. | 24 |
| - | 6 Weeks | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 0.75W | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H3ATTE1R96F KOA Speer Electronics, Inc. | 3441 |
| - | 7 Weeks | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.96Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | - | TR, Embossed Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H3ATTE6193F KOA Speer Electronics, Inc. | 16 |
| - | 7 Weeks | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 619kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 3.1mm | Rectangular | FIXED RESISTOR | Not | - | 1W | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H3ATTE1201F KOA Speer Electronics, Inc. | 33 |
| - | 7 Weeks | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2HTTE225J KOA Speer Electronics, Inc. | 35 |
| - | 6 Weeks | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2.2MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, Embossed Plastic, 7 Inch | - | Rectangular | FIXED RESISTOR | - | - | 0.75W | - | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2152F KOA Speer Electronics, Inc. | 21 |
| - | 8 Weeks | 0603 (1608 Metric) | - | - | - | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 21.5kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 800μm | - | - | Not | 1608 | - | 0603 | Automotive AEC-Q200, Moisture Resistant | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2HTTE2670F KOA Speer Electronics, Inc. | 115 |
| - | 6 Weeks | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 33.991078mg | 400V | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 267Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | Automotive AEC-Q200, Moisture Resistant | 700μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B3ATTE912J KOA Speer Electronics, Inc. | 24 |
| - | 7 Weeks | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 200V | TR, Embossed Plastic, 7 Inch | 3.1mm | Rectangular | FIXED RESISTOR | Not | 6332 | 1W | 2512 | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B2HTTE3R0J KOA Speer Electronics, Inc. | 659 |
| - | 6 Weeks | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | RK73B | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, Embossed Plastic, 7 Inch | 2.5mm | Rectangular | FIXED RESISTOR | MIL-R-55342F | 5025 | 0.75W | 2010 | Automotive AEC-Q200, Moisture Resistant | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2HTTE1211D KOA Speer Electronics, Inc. | 38 |
| - | 6 Weeks | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.197Lx0.098W 5.00mmx2.50mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.21kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | 750mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | 0.75W | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RN73H1JTTD1300B25 KOA Speer Electronics, Inc. | 53886 |
| - | 10 Weeks | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2010 | RN73H | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 130Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.1W 1/10W | - | 100mW | 75V | TR, PUNCHED PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | Automotive AEC-Q200, Moisture Resistant | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |


Product
Brand
Articles
Tools