- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR732ATTD51LJ KOA Speer Electronics, Inc. | 35322 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | SR732A | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C | - | - | SR73 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | - | 2 | - | - | ±500ppm/°C | - | 51 mOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | - | 0.024" (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
![]() RK73H1JLTD8063F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 75 V | - | - | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 806 kOhms | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() RK73H2ALTD1780F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 150 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 178 Ohms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | - | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RK73H1JTTD1302F KOA Speer Electronics, Inc. | 206 | - | Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 13kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP1R05F KOA Speer Electronics, Inc. | 42 |
| - | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1.05Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | TR, Punched Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.1W | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1JTTD4122F KOA Speer Electronics, Inc. | 3745 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 41.2kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73B1JTTD390J KOA Speer Electronics, Inc. | 5000 | - | - | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73B | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 39Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 450μm | 0.022 0.55mm | 1.6mm | 800μm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD68R1F KOA Speer Electronics, Inc. | 760000 | - | - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2007 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 68.1Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BTTD2050F KOA Speer Electronics, Inc. | 380616 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 205Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H3ATTE13R0F KOA Speer Electronics, Inc. | 16 |
| Datasheet | 7 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 13Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ETTP3R30F KOA Speer Electronics, Inc. | 1000 | - | Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 3.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | 63mW | - | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC1503F KOA Speer Electronics, Inc. | 21525 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 150kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 280μm | 0.010 0.26mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2800F KOA Speer Electronics, Inc. | 50782 |
| Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 280Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP3602F KOA Speer Electronics, Inc. | 15854 | - | Datasheet | 8 Weeks | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 36kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.1W 1/10W | - | 63mW | - | TR, Punched Paper, 7 Inch | - | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.1W | 0402 | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 400μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTDD5361F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 0603 | 1608 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 5.36 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() CFS1/4L825J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | 2000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | N | - | - | 250 V | - | Bulk | - | CF | - | 5 % | - | - | - | - | - | - | - | - | Standard | 8.2 MOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Carbon Film | - | - | - | - | Axial | - | - | - | - | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 1.7 mm | - | - | 3.2 mm | - | - | - | - | - | ||
![]() RK73B2ETTE750J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1210 | 3225 | 4000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000564 oz | - | 200 V | - | MouseReel | - | RK73B | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | - | 75 Ohms | - | - | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.6 mm | - | 3.2 mm | 2.6 mm | - | - | - | - | ||
![]() RK73H2BTTE1371D KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 4000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73H | - | 0.5 % | - | - | - | - | - | - | - | 100 PPM / C | - | 1.37 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() RK73H2BTTE1472D KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1206 | 3216 | 4000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000571 oz | - | 200 V | - | MouseReel | - | RK73H | - | 0.5 % | - | - | - | - | - | - | - | 100 PPM / C | - | 14.7 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | - | 0.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() RK73H1JTTDD3653F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 0603 | 1608 | 10000 | KOA Speer | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 75 V | - | MouseReel | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 365 kOhms | - | - | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - |


Product
Brand
Articles
Tools