- Composition
- Resistance
- Temperature Coefficient
- Tolerance
- Number of Terminations
- RoHS Status
- Power Rating
- Package / Case
- Packaging
- Features
- Height Seated (Max)
- Operating Temperature
Attribute column
Manufacturer
KOA Speer Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1JTTD3002F KOA Speer Electronics, Inc. | 500 | - | Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 30kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BTTD10R0F KOA Speer Electronics, Inc. | 737210 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 10Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | 1.6mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SR732ATTDR330F KOA Speer Electronics, Inc. | 10000 |
| - | 8 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SR73 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 330mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.333W 1/3W | - | 125mW | 1.11V | TR, PUNCHED PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 0.33W | - | 0.33V | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H1ELTP9090F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 50 V | - | - | - | RK73H | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | - | 909 Ohms | - | - | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Precision Resistors | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RK73H2BTTD17R8F KOA Speer Electronics, Inc. | 716308 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2004 | RK73H | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 17.8Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 600μm | 0.028 0.70mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RK73H2BRTTD2804F KOA Speer Electronics, Inc. | 21 |
| - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | RK73H2B | KOA Speer | 1206 | 3216 | 5000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | - | - | 2 | - | - | ±200ppm/°C | Anti-Sulfur Resistor | 2.8 MOhms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.6 mm | 0.028" (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1JTTD1242F KOA Speer Electronics, Inc. | 12358 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2008 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 12.4kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD6042F KOA Speer Electronics, Inc. | 13264 | - | - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 60.4kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | - | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2701F KOA Speer Electronics, Inc. | 14300 | - | Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2.7kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SR732ATTDR27J KOA Speer Electronics, Inc. | 50000 |
| - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | SR732A | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C | - | - | SR73 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | - | 270 mOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | 0.024" (0.60mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() RK73H2ATTD1213F KOA Speer Electronics, Inc. | 3210 | - | - | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 121kOhms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2BRTTD2702F KOA Speer Electronics, Inc. | 21 |
| - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | RK73H2B | KOA Speer | 1206 | 3216 | 5000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000571 oz | - | 200 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | Anti-Sulfur Resistor | 27 kOhms | - | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 0.6 mm | 0.028" (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1ERTTP3603F KOA Speer Electronics, Inc. | 50 |
| - | - | - | 0402 (1005 Metric) | - | - | - | - | 0402 | 652.039032 µg | RK73H1E | KOA Speer | 0402 | 1005 | 10000 | KOA Speer | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Compliant | 0.000023 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | RK73-RT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | - | 2 | SMD/SMT | - | ±100ppm/°C | - | 360 kOhms | - | 155 °C | -55 °C | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 63 mW | - | - | Thick Film | - | - | - | - | SMD/SMT | 1005 | - | 0402 | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thick Film Resistors - SMD | 350 µm | 0.016" (0.40mm) | 1 mm | 500 µm | - | - | - | - | AEC-Q200 | ||
![]() RK73H1ETTP2403F KOA Speer Electronics, Inc. | 9836 |
| - | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 240kOhms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | - | - | - | 500μm | - | - | Not | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD49R9F KOA Speer Electronics, Inc. | 1405 | - | Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 49.9Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD4700F KOA Speer Electronics, Inc. | 9266 | - | Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2009 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 470Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1JTTD2670F KOA Speer Electronics, Inc. | 10872 | - | Datasheet | 8 Weeks | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 267Ohms | - | 155°C | -55°C | Thick Film | - | 0.125W 1/8W | - | 100mW | 50V | - | - | 800μm | - | - | Not | - | 1608 | - | 0603 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.022 0.55mm | 1.6mm | 800μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1HTTC3001F KOA Speer Electronics, Inc. | 6587 |
| Datasheet | 6 Weeks | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~155°C | Tape & Reel (TR) | 2013 | RK73H | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.05W 1/20W | - | 50mW | 25V | TR, PRESSED PAPER, 7 INCH | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 280μm | 0.010 0.26mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H2ATTD4750F KOA Speer Electronics, Inc. | 16616 | - | Datasheet | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | - | RK73H | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 475Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | 125mW | 150V | - | - | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 500μm | 0.024 0.60mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RK73H1ETTP49R9F KOA Speer Electronics, Inc. | 59 | - | Datasheet | 8 Weeks | - | 0402 (1005 Metric) | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2015 | RK73H | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 49.9Ohms | - | 155°C | -55°C | Thick Film | - | 0.1W 1/10W | - | 63mW | 50V | - | - | 500μm | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 400μm | 0.016 0.40mm | 1mm | 500μm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |


Product
Brand
Articles
Tools