- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Automotive | Case Size | Case Size per Element | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | EU RoHS | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | PPAP | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | Rohs Code | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Element Power Dissipation | Network Type | First Element Resistance | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4LTD103J KOA Speer Electronics, Inc. | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 8 | Yes | 1206 | 0603 | ISOL | ±0.2 | EAR99 | Not Compliant | ±0.1 | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | ±0.2 | KOA Speer Electronics Inc | CN1J4LTD103J | 155 | 50 | -55 | Surface Mount | 1 | 150 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | Unknown | 1.6 | 10K | 5.11 | No | Yes | Yes | ±200 | 70 to 155 | 0.8 | Tape and Reel | 5% | e0 | No | Obsolete | EAR99 | 200 ppm/°C | Array | 10000 Ω | Tin/Lead (Sn/Pb) | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | Concave | 0.063 W | 50 V | 0612 | 70 °C | 4 | 0.063 W | ISOLATED | 10000 Ω | 3.2 | 0.6 | ||
![]() CN1J4TTD51R1F KOA Speer Electronics, Inc. | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 8 | Yes | 1206 | 0603 | ISOL | ±0.2 | EAR99 | Compliant with Exemption | ±0.1 | - | KOA SPEER ELECTRONICS INC | ±0.2 | KOA Speer Electronics Inc | CN1J4TTD51R1F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | Unknown | 1.6 | 51.1 | 5.14 | Yes | - | - | ±100 | 70 to 155 | 0.8 | Tape and Reel | 1% | e3 | Yes | Obsolete | EAR99 | 200 ppm/°C | Array | 51.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | Concave | 0.063 W | 50 V | 0612 | 70 °C | 4 | 0.0625 W | ISOLATED | 51.1 Ω | 3.2 | 0.6 | ||
![]() CN1F8KTTD75R0F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN2B4RTTE104J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN2B4RTTE101J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN2A4RTTE223J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1E2KTTD1000F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | 4 | No | - | - | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | - | No | - | 100 | - | - | - | - | - | - | 0.67 | Tape and Reel | 1% | - | - | Obsolete | - | - | Array | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 2 | - | - | - | - | - | ||
![]() CN1F8KTTD133J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1E4KTTD71R5F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1E4KTTD35R7F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1E4KTTD2000F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | 8 | Yes | - | - | ISOL | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | - | Unknown | - | 200 | - | - | - | - | - | - | 0.5 | Tape and Reel | 1% | - | - | Obsolete | - | - | Array | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | ||
![]() CN1E2KTTD114J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1FN8KTTD270J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1E2KTTD750J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1FN8KTTD510J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKLH8BDTPA1802F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKLH8BDTPA9101F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1F8KTTD104J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | 16 | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | SMD | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKL8DDTUA221G KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNN2A2TTEK152/104CB KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools