- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Height | Length | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CND2A10YTTE121J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | KOA SPEER ELECTRONICS INC | CND2A10YTTE121J | 8 | 125 °C | -55 °C | SMT, 0816 | 0.6 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 2.1 mm | End Of Life | 5.35 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 120 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0816 | 70 °C | - | - | - | - | 0.063 W | BUSSED | 120 Ω | - | - | - | ||
![]() CND1J10KTTD333J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | KOA SPEER ELECTRONICS INC | CND1J10KTTD333J | 8 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.72 | Non-Compliant | Yes | - | 5% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 33000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.031 W | 25 V | 0612 | 70 °C | 8 | 25 V | Bussed | 32 mW | 0.031 W | BUSSED | 33000 Ω | 600 µm | - | - | ||
![]() CN1F8KTTD24R3F KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | KOA SPEER ELECTRONICS INC | CN1F8KTTD24R3F | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.72 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 24.3 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.25 W | 25 V | 0615 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 24.3 Ω | - | - | - | ||
![]() CND2B10TTE562J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | KOA SPEER ELECTRONICS INC | CND2B10TTE562J | 8 | 125 °C | -55 °C | SMT, 1225 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | End Of Life | 5.15 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 5600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 1225 | 70 °C | - | - | - | - | 0.063 W | BUSSED | 5600 Ω | - | - | - | ||
![]() CN1J4KTTD2210F KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | KOA SPEER ELECTRONICS INC | CN1J4KTTD2210F | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.14 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 221 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | AEC-Q200 | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 221 Ω | - | - | - | ||
![]() CN1J4KTTDD104J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | KOA SPEER ELECTRONICS INC | CN1J4KTTDD104J | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.14 | - | Yes | - | 5% | e3 | Yes | - | - | 200 ppm/°C | 100000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 10 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | AEC-Q200 | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 100000 Ω | - | - | - | ||
![]() CN1J4KTTDD121J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | KOA SPEER ELECTRONICS INC | CN1J4KTTDD121J | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.14 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 120 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 10 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | AEC-Q200 | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 120 Ω | - | - | - | ||
![]() CN1J4ATTD100J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | KOA SPEER ELECTRONICS INC | CN1J4ATTD100J | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.3 | Compliant | Yes | - | 5% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8534.00.00.85 | TR, PAPER, 7 INCH | 4 | 800 µm | 1.6 mm | Chip | ARRAY/NETWORK RESISTOR | compliant | Not | - | 0.063 W | 50 V | 0612 | 70 °C | 4 | 50 V | Isolated | - | 0.0625 W | ISOLATED | 10 Ω | 600 µm | 3.2 mm | No | ||
![]() CN1E2KTTD102J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | KOA SPEER ELECTRONICS INC | CN1E2KTTD102J | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.14 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 1000 Ω | - | - | - | ||
![]() CN2B4ATTE220J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | KOA SPEER ELECTRONICS INC | CN2B4ATTE220J | 1 | 125 °C | -55 °C | SMT, 1220 | 0.55 mm | 5.1 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | End Of Life | 5.64 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 22 Ω | - | - | - | ||
![]() CN2B4TTE3303F KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 8 | KOA SPEER ELECTRONICS INC | CN2B4TTE3303F | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.18 | Compliant | Yes | 200 V | 1% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 330000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | 4 | 200 V | Isolated | 500 mW | 0.125 W | ISOLATED | 330000 Ω | 700 µm | - | - | ||
![]() CN1F8KTTD105J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | KOA SPEER ELECTRONICS INC | CN1F8KTTD105J | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.17 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 1000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.25 W | 25 V | 0615 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 1000000 Ω | - | - | - | ||
![]() CN1J2TTD3481F KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | KOA SPEER ELECTRONICS INC | CN1J2TTD3481F | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3480 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 3480 Ω | - | - | - | ||
![]() CN1J2TTD64R9F KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | KOA SPEER ELECTRONICS INC | CN1J2TTD64R9F | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 64.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 64.9 Ω | - | - | - | ||
![]() CN1J2TTD1300F KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | KOA SPEER ELECTRONICS INC | CN1J2TTD1300F | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 130 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 130 Ω | - | - | - | ||
![]() CN1J4TTD2003F KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | KOA SPEER ELECTRONICS INC | CN1J4TTD2003F | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.17 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 200000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | AEC-Q200 | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 200000 Ω | - | - | - | ||
![]() CN1E2KTTD432J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | KOA SPEER ELECTRONICS INC | CN1E2KTTD432J | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.72 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 4300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 4300 Ω | - | - | - | ||
![]() CN1E2KTTD161J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | KOA SPEER ELECTRONICS INC | CN1E2KTTD161J | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.72 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 160 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 160 Ω | - | - | - | ||
![]() CN1E2KTTD333J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | KOA SPEER ELECTRONICS INC | CN1E2KTTD333J | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.72 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 33000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 33000 Ω | - | - | - | ||
![]() CN1E2KTTD390J KOA Speer Electronics, Inc. | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 4 | KOA SPEER ELECTRONICS INC | CN1E2KTTD390J | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.14 | Compliant | Yes | - | 5% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 39 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | 2 | - | Isolated | - | 0.063 W | ISOLATED | 39 Ω | - | - | - |


Product
Brand
Articles
Tools