- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Circuit Designator | Dimensions | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Element Power Dissipation | Network Type | First Element Resistance | Height | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1E2KTTD180J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1E2KTTD180J | - | - | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.72 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 18 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | 0.063 W | ISOLATED | 18 Ω | - | - | ||
![]() CN1J4TTD4991F KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J4TTD4991F | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.94 | Compliant | Yes | - | 1% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 4990 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | - | 0.063 W | 50 V | 0612 | 70 °C | 4 | 50 V | Isolated | 0.0625 W | ISOLATED | 4990 Ω | 700 µm | - | ||
![]() CN1J4TTD1004F KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J4TTD1004F | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 6.04 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 1000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | - | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 1000000 Ω | - | - | ||
![]() CN1E2KTTD201J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1E2KTTD201J | - | - | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.72 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | 0.063 W | ISOLATED | 200 Ω | - | - | ||
![]() CN1E2KTTD273J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1E2KTTD273J | - | - | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.72 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 27000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | 0.063 W | ISOLATED | 27000 Ω | - | - | ||
![]() CN1E2KTTD181J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1E2KTTD181J | - | - | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.72 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 180 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | 0.063 W | ISOLATED | 180 Ω | - | - | ||
![]() CN1F8KTTD121J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN1F8KTTD121J | - | - | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.17 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 120 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.25 W | 25 V | 0615 | 70 °C | - | - | - | 0.063 W | ISOLATED | 120 Ω | - | - | ||
![]() CN1J4TTD64R9F KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J4TTD64R9F | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.14 | - | Yes | - | 1% | e3 | Yes | - | - | 200 ppm/°C | 64.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | - | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 64.9 Ω | - | - | ||
![]() CN1E2KTTD473J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1E2KTTD473J | - | - | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 6.41 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 47000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 25 V | 0404 | 70 °C | - | - | - | 0.063 W | ISOLATED | 47000 Ω | - | - | ||
![]() CN2A4LTE2002F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2A4LTE2002F | - | - | - | 125 °C | -55 °C | SMT, 2008 | 0.6 mm | 5.08 mm | - | SMT | 2 mm | End Of Life | 5.8 | - | No | - | 1% | e0 | - | - | EAR99 | -200,200 ppm/°C | 20000 Ω | Tin/Lead (Sn/Pb) | - | - | - | TR, Embossed Plastic, 7 Inch | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | 0.1 W | 100 V | 2008 | - | - | - | - | - | Isolated | - | - | - | ||
![]() CN1J2TTD331J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J2TTD331J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 330 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 330 Ω | - | - | ||
![]() CN2A8TTE390J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN2A8TTE390J | - | - | 1 | 125 °C | -55 °C | SMT, 0840 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 2 mm | End Of Life | 5.64 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 39 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.1 W | 100 V | 0840 | 70 °C | - | - | - | 0.1 W | ISOLATED | 39 Ω | - | - | ||
![]() CN2A8TTE101J KOA Speer Electronics, Inc. | In Stock | - | - | 0805 (2012M) | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | Moulded | ISOL | 10.16 x 2 x 0.6mm | KOA SPEER ELECTRONICS INC | CN2A8TTE101J | +155°C | -55°C | 1 | 125 °C | -55 °C | SMT, 0840 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 2 mm | End Of Life | 5.62 | - | Yes | CN | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | 2mm | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.1 W | 100 V | 0840 | 70 °C | 8 | - | - | 0.1 W | ISOLATED | 100 Ω | 0.6mm | 10.16mm | ||
![]() CN2A8TTE104J KOA Speer Electronics, Inc. | In Stock | - | - | 0805 (2012M) | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | Moulded | ISOL | 10.16 x 2 x 0.6mm | KOA SPEER ELECTRONICS INC | CN2A8TTE104J | +155°C | -55°C | 1 | 125 °C | -55 °C | SMT, 0840 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 2 mm | End Of Life | 5.63 | - | Yes | CN | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 100000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | 2mm | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.1 W | 100 V | 0840 | 70 °C | 8 | - | - | 0.1 W | ISOLATED | 100000 Ω | 0.6mm | 10.16mm | ||
![]() CN2B4TTE200J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE200J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.14 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 20 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | 0.125 W | ISOLATED | 20 Ω | - | - | ||
![]() CN1J2TTD131J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J2TTD131J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 130 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 130 Ω | - | - | ||
![]() CN1J8TTE200J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J8TTE200J | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.18 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 20 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0625 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 20 Ω | - | - | ||
![]() CN1J8TTE474J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J8TTE474J | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.18 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 470000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0625 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 470000 Ω | - | - | ||
![]() CN1J8TTE390G KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J8TTE390G | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.18 | - | Yes | - | 2% | e3 | Yes | - | EAR99 | 200 ppm/°C | 39 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8534.00.00.85 | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0625 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 39 Ω | - | - | ||
![]() CN2B4TTE681J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE681J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.93 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 680 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | 0.125 W | ISOLATED | 680 Ω | - | - |


Product
Brand
Articles
Tools