- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Case Style | Circuit Designator | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Resistor Values | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Product Type | Operating Temperature Range | Element Power Dissipation | Network Type | First Element Resistance | Product | Second/Last Element Resistance | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC6AD104J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RIAQ16TTEB330JH KOA Speer | In Stock | - | - | QSOP-16 | - | - | - | 16 | - | KOA Speer | - | - | - | 2500 | - | KOA Speer | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | 33 Ohms | Details | - | Reel | RIA | 5 % | - | - | - | 100 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 | Isolated | Resistor Networks & Arrays | - 55 C to + 125 C | - | - | - | Networks | - | Resistor Networks & Arrays | - | 9.91 mm | 5.99 mm | ||
![]() RKLB4S122G KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN2A8TTE102J KOA Speer | 3734 | - | - | 0805 (2012M) | - | - | - | - | 16 | - | Moulded | ISOL | 10.16 x 2 x 0.6mm | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CN | ±5% | - | - | - | ±200ppm/°C | 1kΩ | - | - | - | - | - | - | 2mm | - | Array | - | - | Concave | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 0.6mm | 10.16mm | - | ||
![]() ACBQ20TTEB750K/500M KOA Speer | In Stock | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 2500 | - | KOA Speer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | ACx | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | Networks | - | Resistor Networks & Arrays | - | - | - | ||
![]() CN2A4TTE513J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 51000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed Plastic, 7 Inch | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0820 | 70 °C | - | - | - | - | 0.1 W | ISOLATED | 51000 Ω | - | 51000 Ω | - | - | - | - | ||
![]() CN2B4TTE333J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 33000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed Plastic, 7 Inch | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 33000 Ω | - | 33000 Ω | - | - | - | - | ||
![]() RIAN16TTEB680GH KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | GULL WING | SURFACE MOUNT | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 125 °C | -55 °C | SOIC, ROHS COMPLIANT | 1.6 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 3.81 mm | Active | - | - | - | Yes | - | - | 2% | e3 | Yes | EAR99 | 100 ppm/°C | 68 Ω | MATTE TIN | HIGH PRECISION | - | - | TR, EMBOSSED PLASTIC, 13 INCH | 8 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | 3915 | 70 °C | - | - | - | - | - | ISOLATED | 68 Ω | - | 68 Ω | - | - | - | - | ||
![]() CN2A4TTE683J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 68000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed Plastic, 7 Inch | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0820 | 70 °C | - | - | - | - | 0.1 W | ISOLATED | 68000 Ω | - | 68000 Ω | - | - | - | - | ||
![]() RTAS03TTE46R4F/50R0F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1J8TTE202J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed Plastic, 7 Inch | 8 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 50 V | 0625 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 2000 Ω | - | 2000 Ω | - | - | - | - | ||
![]() CN2A8TTE271J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 270 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed Plastic, 7 Inch | 8 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0840 | 70 °C | - | - | - | - | 0.1 W | ISOLATED | 270 Ω | - | 270 Ω | - | - | - | - | ||
![]() CN1F8KTTD10R0F KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | Yes | - | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.25 W | 25 V | 0615 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 10 Ω | - | - | - | - | - | - | ||
![]() CN1J4KTTD114J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 110000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | - | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 110000 Ω | - | - | - | - | - | - | ||
![]() CN1J4ATTD1400F KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | - | - | - | Yes | - | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 140 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 140 Ω | - | - | - | - | - | - | ||
![]() CN1J8LTD102J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 150 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | No | - | - | 5% | e0 | No | EAR99 | 200 ppm/°C | 1000 Ω | Tin/Lead (Sn/Pb) | - | - | - | TR, PAPER, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | 0.063 W | 50 V | 0625 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 1000 Ω | - | - | - | - | - | - | ||
![]() CN1F8KTTD393J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 39000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.25 W | 25 V | 0615 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 39000 Ω | - | - | - | - | - | - | ||
![]() CN2A4TTE200J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 20 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed Plastic, 7 Inch | 4 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0820 | 70 °C | - | - | - | - | 0.1 W | ISOLATED | 20 Ω | - | 20 Ω | - | - | - | - | ||
![]() MRGF16WTTEB470J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 125 °C | -55 °C | - | 2.2 mm | 11 mm | - | SMT | 5.7 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 47 Ω | Matte Tin (Sn) | - | - | - | Tape, Embossed/Plastic | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 4322 | - | - | - | - | - | - | ISOLATED | - | - | - | - | - | - | - | ||
![]() CN1J8TTE180J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 1 | 155 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 18 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed Plastic, 7 Inch | 8 | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 50 V | 0625 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 18 Ω | - | 18 Ω | - | - | - | - |


Product
Brand
Articles
Tools