- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Second/Last Element Resistance | Product Length (mm) | Height | Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN2A4TTE200J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | - | 2 mm | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | 200 ppm/°C | - | 20 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, Embossed Plastic, 7 Inch | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | - | 100 V | 0820 | 70 °C | - | - | - | - | 0.1 W | ISOLATED | 20 Ω | 20 Ω | - | - | - | - | - | - | - | ||
![]() CN1F8KTTD393J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | RECTANGULAR PACKAGE | SMT | - | 1.6 mm | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | 200 ppm/°C | - | 39000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 0.25 W | - | 25 V | 0615 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 39000 Ω | - | - | - | - | - | - | - | - | ||
![]() RTAS03TTE46R4F/50R0F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN2B4ATTE430J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.55 mm | 5.1 mm | RECTANGULAR PACKAGE | SMT | - | 3.1 mm | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | 200 ppm/°C | - | 43 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 0.125 W | - | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 43 Ω | - | - | - | - | - | - | - | - | ||
![]() CN2B4RTTE472J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | - | 5.08 mm | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | 200 ppm/°C | - | 4700 Ω | Matte Tin (Sn) | - | - | ANTI-SULFUR | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | - | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 4700 Ω | 4700 Ω | - | - | - | - | - | - | - | ||
![]() CN1J4KTTD114J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | - | 1.6 mm | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | 200 ppm/°C | - | 110000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | AEC-Q200 | - | 0.063 W | - | 50 V | 0612 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 110000 Ω | - | - | - | - | - | - | - | - | ||
![]() CND1J10KTTD101J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | 8 | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | - | 1.6 mm | End Of Life | - | - | - | - | - | Yes | - | - | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | 200 ppm/°C | - | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 0.031 W | - | 25 V | 0612 | 70 °C | - | - | - | - | 0.031 W | BUSSED | 100 Ω | - | - | - | - | - | - | - | - | ||
![]() CND2B10TE301J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1J4TTD512J KOA Speer Electronics, Inc. | 3274 |
| - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | AEC-Q200 | - | 0.063W | - | 50V | 0612 | 70°C | - | - | Isolated | - | 0.0625W | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CND2B10LTE103J KOA Speer Electronics | In Stock | - | - | - | - | 2512(8 X 1206) | YES | WRAPAROUND | SURFACE MOUNT | 10 | 10 | 2512 | 1206 | Molded | BUS | - | EAR99 | - | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CND2B10LTE103J | 125 | 50 | -55 | Surface Mount | 8 | 125 °C | -55 °C | SMT, 1225 | 0.6 mm | 6.4 mm | Rectangular | SMT | SMD | 3.1 mm | End Of Life | 0.063 (1/16) | 3.1 | 10K | 6.07 | Non-Compliant | No | ±200 | 70 to 125 | 1.27 | Tape and Reel | - | 5% | e0 | No | Obsolete | - | - | EAR99 | 200 ppm/°C | Array | 10000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8534.00.00.85 | Array/Network Resistors | TR, EMBOSSED PLASTIC, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | IEC60115-1 | Concave | 0.063 W | - | 50 V | 1225 | 70 °C | 8 | - | - | - | 0.063 W | BUSSED | 10000 Ω | - | 6.4 | - | - | 0.6 | - | RoHS non-compliant | - | ||
![]() CN2B4TTE470J KOA Speer Electronics | In Stock | - | - | - | - | 2012(4 X 1205) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 2012 | 1205 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2B4TTE470J | 155 | 200 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 3.2 mm | End Of Life | 0.125 (1/8) | 3.2 | 47 | 5.12 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | - | EAR99 | 200 ppm/°C | Array | 47 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.125 W | - | 200 V | 1220 | 70 °C | 4 | - | - | - | 0.125 W | ISOLATED | 47 Ω | - | 5.08 | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() CN2B4TTE330J KOA Speer Electronics | 4000 | - | - | - | - | 2012(4 X 1205) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 2012 | 1205 | - | ISOL | ±0.2 | EAR99 | ±0.1 | 8533.10.00.57 | KOA SPEER ELECTRONICS INC | ±0.2 | KOA Speer Electronics Inc | CN2B4TTE330J | 155 | 200 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 3.2 mm | End Of Life | 0.125 (1/8) | 3.2 | 33 | 5.88 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | - | EAR99 | 200 ppm/°C | Array | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.125 W | - | 200 V | 1220 | 70 °C | 4 | - | - | - | 0.125 W | ISOLATED | 33 Ω | - | 5.08 | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() CN1J4TTD153J KOA Speer Electronics, Inc. | 2300 |
| - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | AEC-Q200 | - | 0.063W | - | 50V | 0612 | 70°C | 4 | - | Isolated | - | 0.0625W | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD100J KOA Speer Electronics, Inc. | 38369 |
| - | - | Surface Mount | 1206 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | 8 | Concave | - | 200 ppm/°C | - | 10Ohm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | - | 4 | - | Isolated | - | - | - | - | - | - | 600μm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J8TTE472J KOA Speer Electronics, Inc. | 38628 | - | - | - | - | 2506 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 16 | SMD/SMT | EAR99 | 200 ppm/°C | - | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.063W | - | 50V | 0625 | 70°C | 8 | - | Isolated | - | 0.0625W | - | - | - | - | - | 6.4mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1E4KLTD510J KOA Speer Electronics | In Stock | - | - | - | - | 0804(4 X 0402) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 0804 | 0402 | Molded | ISOL | - | EAR99 | - | 8533.10.00.57 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1E4KLTD510J | 125 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0408 | 0.35 mm | 2 mm | Rectangular | SMT | SMD | 1 mm | End Of Life | 0.063 (1/16) | 1 | 51 | 5.14 | - | No | ±200 | 70 to 125 | 0.5 | Tape and Reel | - | 5% | e0 | No | Obsolete | - | - | - | 200 ppm/°C | Array | 51 Ω | Tin/Lead (Sn90Pb10) | - | - | - | - | Array/Network Resistors | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | Convex | 0.063 W | - | 25 V | 0408 | 70 °C | 4 | - | - | - | 0.063 W | ISOLATED | 51 Ω | - | 2 | - | - | 0.35 | - | RoHS non-compliant | - | ||
![]() CN2B4TTE103J KOA Speer Electronics, Inc. | 39380 | - | - | 12 Weeks | - | 1206 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 2015 | 5% | - | - | - | 8 | SMD/SMT | - | 200 ppm/°C | - | 10kOhm | - | 125°C | -55°C | - | - | - | - | - | 1.27mm | 3.2mm | - | - | - | Not | - | - | - | - | - | - | - | 4 | - | Isolated | 125mW | - | - | - | - | - | - | 5.08mm | - | No | RoHS Compliant | Lead Free | ||
![]() CND2A10YTTE102J KOA Speer Electronics | In Stock | - | - | - | - | 1608(8 X 0804) | YES | WRAPAROUND | SURFACE MOUNT | 10 | 10 | 1608 | 0804 | - | BUS | - | EAR99 | - | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CND2A10YTTE102J | 125 | 25 | -55 | Surface Mount | 8 | 125 °C | -55 °C | SMT, 0816 | 0.6 mm | 4 mm | Rectangular | SMT | SMD | 2.1 mm | End Of Life | 0.063 (1/16) | 2.1 | 1K | 5.13 | Non-Compliant | Yes | ±200 | 70 to 125 | 0.8 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | SMD/SMT | EAR99 | 200 ppm/°C | Array | 1 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.063 W | - | 25 V | 0816 | 70 °C | 8 | 25 V | Bussed | - | 0.063 W | BUSSED | 1000 Ω | - | 4 | 700 µm | - | 0.6 | - | Yes with exemptions | - | ||
![]() CN2A8TTE472J KOA Speer Electronics | 800 | - | - | - | - | 4008(8 X 0805) | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | 4008 | 0805 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2A8TTE472J | 155 | 100 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0840 | 0.6 mm | 10.16 mm | Rectangular | SMT | SMD | 2 mm | End Of Life | 0.1 (1/10) | 2 | 4.7K | 6.24 | Compliant | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | SMD/SMT | EAR99 | 200 ppm/°C | Array | 4.7 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -55 °C | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.1 W | 1.27 mm | 100 V | 0840 | 70 °C | 8 | 100 V | Isolated | 100 mW | 0.1 W | ISOLATED | 4700 Ω | - | 10.16 | 700 µm | - | 0.6 | - | Yes with exemptions | - | ||
![]() CN1J4TTD104J KOA Speer Electronics, Inc. | 1 | - | - | 5 Weeks | Surface Mount | 1206 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 5% | - | - | Active | 8 | Concave | - | 200 ppm/°C | - | 100kOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | - | 4 | - | Isolated | - | - | - | - | - | - | 600μm | 3.2mm | - | No | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools