- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Power Rating (W) | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4LTD222J KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4LTD222J | 155 | 50 | -55 | Surface Mount | 1 | 150 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 2.2K | 5.12 | - | No | - | ±200 | 70 to 155 | 0.8 | - | Tape and Reel | 5% | e0 | No | Obsolete | - | EAR99 | 200 ppm/°C | Array | 2200 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | Concave | 0.063 W | - | 50 V | 0612 | 70 °C | 4 | - | - | - | 0.063 W | ISOLATED | 2200 Ω | - | 3.2 | - | - | - | 0.6 | RoHS non-compliant | ||
![]() CN1J8LTE472J KOA Speer Electronics | In Stock | - | - | 2506(8 X 0603) | - | - | - | - | 16 | 2506 | 0603 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J8LTE472J | 155 | 50 | -55 | Surface Mount | - | 125 °C | -55 °C | SMT, 2506 | 0.6 mm | 6.4 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 4.7K | 5.15 | - | No | - | ±200 | 70 to 155 | 0.8 | - | Tape and Reel | 5% | e0 | No | Obsolete | - | EAR99 | -200,200 ppm/°C | Array | 4700 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | - | TR, Embossed Plastic, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | Concave | 0.063 W | - | 50 V | 2506 | - | 8 | - | - | - | - | Isolated | - | - | 6.4 | - | - | - | 0.6 | RoHS non-compliant | ||
![]() CN1E2KTTD100J KOA Speer Electronics | In Stock | - | - | 0404(2 X 0402) | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | 0404 | 0402 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1E2KTTD100J | 155 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | Rectangular | SMT | SMD | 1 mm | End Of Life | 0.063 (1/16) | 1 | 10 | 6.35 | - | Yes | - | ±200 | 70 to 155 | 0.67 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | - | EAR99 | -200,200 ppm/°C | Array | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.063 W | - | 25 V | 0404 | 70 °C | 2 | - | - | - | 0.063 W | ISOLATED | 10 Ω | - | 1 | - | - | - | 0.35 | Yes with exemptions | ||
![]() CN1J4KTTD1000F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4KTTD1000F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 100 | 5.17 | Compliant | Yes | - | ±200 | 70 to 155 | 0.8 | 50 V | Tape and Reel | 1% | e3 | Yes | Obsolete | SMD/SMT | EAR99 | 200 ppm/°C | Array | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | Convex | 0.063 W | 31 µm | 50 V | 0612 | 70 °C | 4 | - | Isolated | 62.5 mW | 0.063 W | ISOLATED | 100 Ω | - | 3.2 | - | - | - | 0.5 | Yes with exemptions | ||
![]() CN2B4LTE330J KOA Speer Electronics | In Stock | - | - | 2012(4 X 1206) | - | - | - | - | 8 | 2012 | 1206 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2B4LTE330J | 155 | 200 | -55 | Surface Mount | - | 125 °C | -55 °C | SMT, 2012 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 3.2 mm | End Of Life | 0.125 (1/8) | 3.2 | 33 | 5.5 | - | No | - | ±200 | 70 to 155 | 1.27 | - | Tape and Reel | 5% | e0 | No | Obsolete | - | EAR99 | -200,200 ppm/°C | Array | 33 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | - | TR, Embossed Plastic, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | Concave | 0.125 W | - | 200 V | 2012 | - | 4 | - | - | - | - | Isolated | - | - | 5.08 | - | - | - | 0.6 | RoHS non-compliant | ||
![]() CN1J4LTD2002F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4LTD2002F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 20K | 5.14 | - | No | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | 1% | e0 | No | Obsolete | - | EAR99 | 100 ppm/°C | Array | 20000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | Concave | 0.063 W | - | 50 V | 0612 | 70 °C | 4 | - | - | - | 0.063 W | ISOLATED | 20000 Ω | - | 3.2 | - | - | - | 0.6 | RoHS non-compliant | ||
![]() CN1J2TTD49R9F KOA Speer Electronics | In Stock | - | - | 0606(2 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | 0606 | 0603 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J2TTD49R9F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 49.9 | 5.36 | - | Yes | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | 1% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 49.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.063 W | - | 50 V | 0606 | 70 °C | 2 | - | - | - | 0.0625 W | ISOLATED | 49.9 Ω | - | 1.6 | - | - | - | 0.6 | Yes with exemptions | ||
![]() CN1F8KTTD270J KOA Speer Electronics | In Stock | - | - | 1506(8 X 0602) | - | - | - | - | 16 | 1506 | 0602 | - | ISOL | - | EAR99 | - | 8533.21.00.20 | - | - | - | - | 125 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 27 | - | - | - | - | ±200 | 70 to 125 | 0.5 | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 8 | - | - | - | - | - | - | 0.25 (1/4) | 3.8 | - | - | - | 0.45 | Yes with exemptions | ||
![]() CND1J10KLTD102J KOA Speer Electronics | In Stock | - | - | 1206(8 X 0603) | - | - | - | - | 10 | 1206 | 0603 | - | BUS | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CND1J10KLTD102J | 125 | 25 | -55 | Surface Mount | - | 125 °C | -55 °C | SMT, 1206 | 0.5 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.031 (1/32) | 1.6 | 1K | 5.16 | - | No | - | ±200 | 70 to 125 | 0.64 | - | Tape and Reel | 5% | e0 | No | Obsolete | - | EAR99 | -200,200 ppm/°C | Array | 1000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8534.00.00.85 | Array/Network Resistors | - | TR, Paper, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | Convex | 0.031 W | - | 25 V | 1206 | - | 8 | - | - | - | - | Bussed | - | - | 3.2 | - | - | - | 0.5 | RoHS non-compliant | ||
![]() CNZ1E2KTTD KOA Speer Electronics | In Stock | - | - | 0404(2 X 0402) | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | 0404 | 0402 | Molded | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CNZ1E2KTTD | 155 | - | -55 | Surface Mount | - | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | Rectangular | SMT | SMD | 1 mm | End Of Life | - | 1 | 0 | 6.38 | Non-Compliant | Yes | - | - | 70 to 155 | 0.65 | - | Tape and Reel | - | e3 | Yes | Obsolete | SMD/SMT | - | - | Array | 0.05 Ω | Matte Tin (Sn) | 125 °C | -55 °C | RATED CURRENT: 0.5A | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | - | - | - | 0404 | 70 °C | 2 | 200 V | Isolated | - | - | JUMPER | - | - | 1 | 450 µm | - | - | 0.35 | Yes with exemptions | ||
![]() CN1F8KTTD472J KOA Speer Electronics | In Stock | - | - | 1506(8 X 0602) | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | 1506 | 0602 | - | ISOL | ±0.1 | EAR99 | ±0.1 | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | ±0.1 | KOA Speer Electronics Inc | CN1F8KTTD472J | 125 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 4.7K | 5.12 | - | Yes | - | ±200 | 70 to 125 | 0.5 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 4700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.25 W | - | 25 V | 0615 | 70 °C | 8 | - | - | - | 0.063 W | ISOLATED | 4700 Ω | 0.25 (1/4) | 3.8 | - | - | - | 0.45 | Yes with exemptions | ||
![]() CND1J10KTTD222J KOA Speer Electronics | In Stock | - | - | 1206(8 X 0603) | - | - | - | - | 10 | 1206 | 0603 | - | BUS | - | EAR99 | - | - | - | - | - | - | 125 | 25 | -55 | Surface Mount | 10 | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.031 (1/32) | 1.6 | 2.2K | - | Non-Compliant | - | - | ±200 | 70 to 125 | 0.64 | - | Tape and Reel | 5% | - | - | Obsolete | - | - | 200 ppm/°C | Array | 2.2 kΩ | - | - | - | - | - | - | 50 mW | - | - | - | - | - | - | Convex | - | - | - | - | - | 8 | 25 V | - | - | - | - | - | - | 3.2 | 600 µm | - | - | 0.5 | Yes with exemptions | ||
![]() CN1J4KTTD3302F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | 8 | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | - | 125 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 33K | - | Non-Compliant | - | - | ±200 | 70 to 125 | 0.8 | - | Tape and Reel | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 1.4 | - | - | - | 0.5 | Yes with exemptions | ||
![]() CN2A4TTE222J KOA Speer Electronics | 3900 | - | - | 2008(4 X 0805) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2A4TTE222J | 155 | 100 | -55 | Surface Mount | 4 | 125 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 2 mm | End Of Life | 0.1 (1/10) | 2 | 2.2K | 5.61 | Compliant | Yes | - | ±200 | 70 to 155 | 1.27 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 2.2 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.1 W | - | 100 V | 0820 | 70 °C | 4 | 100 V | - | - | 0.1 W | ISOLATED | 2200 Ω | - | 5.08 | 600 µm | 5.08 mm | 2 mm | 0.6 | Yes with exemptions | ||
![]() CN2B4ATTE102J KOA Speer Electronics | 2896 | - | - | 2012(4 X 1205) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 2012 | 1205 | Molded | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2B4ATTE102J | 125 | 200 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1220 | 0.55 mm | 5.1 mm | Rectangular | SMT | SMD | 3.1 mm | End Of Life | 0.125 (1/8) | 3.1 | 1K | 5.44 | - | Yes | - | ±200 | 70 to 125 | 1.27 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 1 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.125 W | - | 200 V | 1220 | 70 °C | 4 | 200 V | - | - | 0.125 W | ISOLATED | 1000 Ω | - | 5.1 | 650 µm | - | - | 0.55 | Yes with exemptions | ||
![]() CN2B4TTE822J KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 2012 | 1205 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2B4TTE822J | 155 | 200 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 3.2 mm | End Of Life | 0.125 (1/8) | 3.2 | 8.2K | 5.95 | - | Yes | - | ±200 | 70 to 155 | 1.27 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 8200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.125 W | - | 200 V | 1220 | 70 °C | 4 | - | - | - | 0.125 W | ISOLATED | 8200 Ω | - | 5.08 | - | - | - | 0.6 | Yes with exemptions | ||
![]() CND1J10KTTD223J KOA Speer Electronics | In Stock | - | - | 1206(8 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 10 | 10 | 1206 | 0603 | - | BUS | ±0.1 | EAR99 | ±0.1 | - | KOA SPEER ELECTRONICS INC | ±0.1 | KOA Speer Electronics Inc | CND1J10KTTD223J | 125 | 25 | -55 | Surface Mount | 8 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.031 (1/32) | 1.6 | 22K | 5.72 | Compliant | Yes | Resistor Networks & Arrays 22K OHM 5% CONCAVE | ±200 | 70 to 125 | 0.64 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | SMD/SMT | EAR99 | 200 ppm/°C | Array | 22 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.031 W | - | 25 V | 0612 | 70 °C | 8 | 25 V | Bussed | 32 mW | 0.031 W | BUSSED | 22000 Ω | - | 3.2 | 600 µm | - | - | 0.5 | Yes with exemptions | ||
![]() CND1J10KTTD472J KOA Speer Electronics | In Stock | - | - | 1206(8 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | 1206 | 0603 | - | BUS | - | EAR99 | - | 8533.10.00.57 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CND1J10KTTD472J | 125 | 25 | -55 | Surface Mount | 8 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.031 (1/32) | 1.6 | 4.7K | 5.41 | - | Yes | - | ±200 | 70 to 125 | 0.64 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 4700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.031 W | - | 25 V | 0612 | 70 °C | 8 | - | - | - | 0.031 W | BUSSED | 4700 Ω | - | 3.2 | - | - | - | 0.5 | Yes with exemptions | ||
![]() CN1J4TTD22R1F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | 8533.10.00.57 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4TTD22R1F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 22.1 | 5.31 | - | Yes | - | ±100 | 70 to 155 | 0.8 | - | Tape and Reel | 1% | e3 | Yes | Obsolete | - | - | 200 ppm/°C | Array | 22.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | Concave | 0.063 W | - | 50 V | 0612 | 70 °C | 4 | - | - | - | 0.0625 W | ISOLATED | 22.1 Ω | - | 3.2 | - | - | - | 0.6 | Yes with exemptions | ||
![]() CN2A4TTE393J KOA Speer Electronics | In Stock | - | - | 2008(4 X 0805) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2A4TTE393J | 155 | 100 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 2 mm | End Of Life | 0.1 (1/10) | 2 | 39K | 5.62 | - | Yes | - | ±200 | 70 to 155 | 1.27 | - | Tape and Reel | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 39000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.1 W | - | 100 V | 0820 | 70 °C | 4 | - | - | - | 0.1 W | ISOLATED | 39000 Ω | - | 5.08 | - | - | - | 0.6 | Yes with exemptions |


Product
Brand
Articles
Tools