- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | Product Depth (mm) | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Power Per Element | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Product | Product Category | Power Rating (W) | Product Length (mm) | Height | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN2A4TTE1003F KOA Speer Electronics | In Stock | - | - | 2008(4 X 0805) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2A4TTE1003F | 155 | 100 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 2 mm | End Of Life | 0.1 (1/10) | 2 | - | 100K | 5.63 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 100000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.1 W | - | 100 V | 0820 | 70 °C | 4 | - | - | - | - | 0.1 W | ISOLATED | 100000 Ω | - | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() RBAQ16TTEB104JH KOA Speer Electronics | In Stock | - | - | QSOP | - | - | - | - | 16 | KOA Speer | - | - | Molded | BUS | - | EAR99 | 2500 | - | 8533.21.00.70 | - | - | KOA Speer | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | QSOP | - | - | 0.1 (1/10) | 5.99 | AEC-Q200 | 100K | - | Details | - | ±100 | - | 0.64 | Tape and Reel | RBX | 5% | - | - | Unconfirmed | - | - | - | Network | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | 15 | - | - | - | Resistor Networks & Arrays | - | - | - | Networks | Resistor Networks & Arrays | 0.8 | 4.9 | - | - | RoHS Compliant | ||
![]() CN1E4KTTD49R9F KOA Speer Electronics | In Stock | - | - | 0804(4 X 0402) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 0804 | 0402 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1E4KTTD49R9F | 155 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0408 | 0.35 mm | 2 mm | Rectangular | SMT | SMD | 1 mm | End Of Life | 0.063 (1/16) | 1 | - | 49.9 | 5.12 | - | Yes | ±200 | 70 to 155 | 0.5 | Tape and Reel | - | 1% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 49.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | Convex | 0.063 W | - | 25 V | 0408 | 70 °C | 4 | - | - | - | - | 0.063 W | ISOLATED | 49.9 Ω | - | - | - | 2 | - | 0.35 | Yes with exemptions | ||
![]() CN2B8TTE473J KOA Speer Electronics | In Stock | - | - | 4012(8 X 1206) | YES | WRAPAROUND | SURFACE MOUNT | 16 | 16 | - | 4012 | 1206 | - | ISOL | - | EAR99 | - | - | 8533.21.00.30 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2B8TTE473J | 155 | 200 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1240 | 0.6 mm | 10.16 mm | Rectangular | SMT | SMD | 3.2 mm | End Of Life | 0.125 (1/8) | 3.2 | - | 47K | 6.23 | Compliant | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | SMD/SMT | EAR99 | 400 ppm/°C | Array | 47 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.125 W | - | 200 V | 1240 | 70 °C | 8 | 200 V | Isolated | 125 mW | - | 0.125 W | ISOLATED | 47000 Ω | - | - | - | 10.16 | 700 µm | 0.6 | Yes with exemptions | ||
![]() CND2B10TTE203J KOA Speer Electronics | In Stock | - | - | 2512(8 X 1206) | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | - | 2512 | 1206 | - | BUS | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CND2B10TTE203J | 125 | 50 | -55 | Surface Mount | 8 | 125 °C | -55 °C | , 2512 | - | - | Rectangular | - | SMD | - | End Of Life | 0.063 (1/16) | 3.1 | - | 20K | 5.72 | - | Yes | ±200 | 70 to 125 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 1 | - | ARRAY/NETWORK RESISTOR | compliant | - | Concave | - | - | 50 V | 2512 | 70 °C | 8 | - | - | - | - | 0.063 W | BUSSED | 20000 Ω | - | - | - | 6.4 | - | 0.6 | Yes with exemptions | ||
![]() CN2B4TTE221J KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 2012 | 1205 | - | ISOL | ±0.2 | EAR99 | - | ±0.1 | - | KOA SPEER ELECTRONICS INC | ±0.2 | KOA Speer Electronics Inc | CN2B4TTE221J | 155 | 200 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 3.2 mm | End Of Life | 0.125 (1/8) | 3.2 | - | 220 | 5.11 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.125 W | - | 200 V | 1220 | 70 °C | 4 | - | - | - | - | 0.125 W | ISOLATED | 220 Ω | - | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() CN1J4TTD4701F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | 8533.21.00.30 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4TTD4701F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | - | 4.7K | 5.17 | - | Yes | ±100 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | e3 | Yes | Obsolete | - | - | 200 ppm/°C | Array | 4700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | Concave | 0.063 W | - | 50 V | 0612 | 70 °C | 4 | - | - | - | - | 0.0625 W | ISOLATED | 4700 Ω | - | - | - | 3.2 | - | 0.6 | Yes with exemptions | ||
![]() CN2B4TTE1001F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | - | - | - | - | 8 | - | 2012 | 1205 | - | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 200 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.125 (1/8) | 3.2 | - | 1K | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() CN1J4TTD4992F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4TTD4992F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | - | 49.9K | 5.12 | - | Yes | ±100 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | e3 | Yes | Obsolete | - | - | 200 ppm/°C | Array | 49900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | Concave | 0.063 W | - | 50 V | 0612 | 70 °C | 4 | - | - | - | - | 0.0625 W | ISOLATED | 49900 Ω | - | - | - | 3.2 | - | 0.6 | Yes with exemptions | ||
![]() CN1E4KLTD150J KOA Speer Electronics | In Stock | - | - | 0804(4 X 0402) | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | - | 0804 | 0402 | Molded | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1E4KLTD150J | 125 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0408 | 0.35 mm | 2 mm | Rectangular | SMT | SMD | 1 mm | End Of Life | 0.063 (1/16) | 1 | - | 15 | 5.12 | Non-Compliant | No | ±200 | 70 to 125 | 0.5 | Tape and Reel | - | 5% | e0 | No | Obsolete | SMD/SMT | EAR99 | 200 ppm/°C | Array | 15 Ω | Tin/Lead (Sn90Pb10) | 125 °C | -55 °C | - | - | Array/Network Resistors | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | Convex | 0.063 W | 500 µm | 25 V | 0408 | 70 °C | 4 | - | Isolated | - | - | 0.063 W | ISOLATED | 15 Ω | - | - | - | 2 | - | 0.35 | RoHS non-compliant | ||
![]() CN1J4KRTTD330J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 8 | - | - | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | - | 33 | - | - | - | - | 70 to 155 | 0.8 | - | - | 5% | - | - | Obsolete | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 3.2 | - | 0.5 | Yes with exemptions | ||
![]() CN1J4RTTD104J KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4RTTD104J | 125 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1206 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.125 (1/8) | 1.6 | - | 100K | 5.12 | - | Yes | ±200 | 70 to 125 | 0.8 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 100000 Ω | Matte Tin (Sn) | - | - | ANTI-SULFUR | 8533.21.00.20 | ARRAY/NETWORK RESISTOR | TR, PAPER | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.063 W | - | 50 V | 1206 | 70 °C | 4 | - | - | - | - | 0.063 W | ISOLATED | 100000 Ω | - | - | - | 3.2 | - | 0.6 | Yes with exemptions | ||
![]() CN1J4TTD2212F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | 8 | - | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | 8533.21.00.90 | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | - | 22.1K | - | - | - | ±100 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 3.2 | - | 0.6 | Yes with exemptions | ||
![]() CN1J4KTTD4702F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | 8 | - | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | - | 47K | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 3.2 | - | 0.5 | Yes with exemptions | ||
![]() CN2B8TTE222J KOA Speer Electronics | 22000 | - | - | 4012(8 X 1206) | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | 4012 | 1206 | - | ISOL | - | EAR99 | - | - | 8533.21.00.30 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2B8TTE222J | 155 | 200 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 1240 | 0.6 mm | 10.16 mm | Rectangular | SMT | SMD | 3.2 mm | End Of Life | 0.125 (1/8) | 3.2 | - | 2.2K | 5.64 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | - | 200 ppm/°C | Array | 2200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.125 W | - | 200 V | 1240 | 70 °C | 8 | - | - | - | - | 0.125 W | ISOLATED | 2200 Ω | - | - | - | 10.16 | - | 0.6 | Yes with exemptions | ||
![]() CN1E2KTTD330J KOA Speer Electronics | In Stock | - | - | 0404(2 X 0402) | YES | WRAPAROUND | SURFACE MOUNT | 4 | 4 | - | 0404 | 0402 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1E2KTTD330J | 155 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | Rectangular | SMT | SMD | 1 mm | End Of Life | 0.063 (1/16) | 1 | - | 33 | 5.37 | Compliant | Yes | ±200 | 70 to 155 | 0.67 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | SMD/SMT | EAR99 | 200 ppm/°C | Array | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.063 W | - | 25 V | 0404 | 70 °C | 2 | - | Isolated | - | - | 0.063 W | ISOLATED | 33 Ω | - | - | - | 1 | - | 0.35 | Yes with exemptions | ||
![]() CN1F8KTTD101J KOA Speer Electronics | In Stock | - | - | 1506(8 X 0602) | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | 1506 | 0602 | - | ISOL | - | EAR99 | - | - | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1F8KTTD101J | 125 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0615 | 0.45 mm | 3.8 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | - | 100 | 5.15 | - | Yes | ±200 | 70 to 125 | 0.5 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.25 W | - | 25 V | 0615 | 70 °C | 8 | - | - | - | - | 0.063 W | ISOLATED | 100 Ω | - | - | 0.25 (1/4) | 3.8 | - | 0.45 | Yes with exemptions | ||
![]() CN2A4TTE330J KOA Speer Electronics | In Stock | - | - | 2008(4 X 0805) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2A4TTE330J | 155 | 100 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 2 mm | End Of Life | 0.1 (1/10) | 2 | - | 33 | 5.15 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.1 W | - | 100 V | 0820 | 70 °C | 4 | - | - | - | - | 0.1 W | ISOLATED | 33 Ω | - | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() RIAQ16TTEB4702BE KOA Speer Electronics | In Stock | - | - | QSOP | - | - | - | - | 16 | - | - | - | Molded | ISOL | - | EAR99 | - | - | 8533.21.00.20 | - | - | - | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | QSOP | - | - | 0.1 (1/10) | 5.99 | - | 47K | - | - | - | ±25 | - | 0.64 | Tape and Reel | - | 0.1% | - | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 0.8 | 4.9 | - | - | RoHS Compliant | ||
![]() CN2A4TTE2002F KOA Speer Electronics | In Stock | - | - | 2008(4 X 0805) | - | - | - | - | 8 | - | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 2 | - | 20K | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 5.08 | - | 0.6 | Yes with exemptions |


Product
Brand
Articles
Tools