- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | Product Depth (mm) | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Product | Product Category | Power Rating (W) | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN2A4TTE2002F KOA Speer Electronics | In Stock | - | - | - | - | 2008(4 X 0805) | - | - | - | - | 8 | - | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 2 | - | 20K | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 5.08 | - | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() CN1J4KRTTD102J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | - | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | - | 1K | - | - | - | - | 70 to 155 | 0.8 | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 3.2 | - | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() CN2A4TTE330J KOA Speer Electronics | In Stock | - | - | - | - | 2008(4 X 0805) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2A4TTE330J | 155 | 100 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 2 mm | End Of Life | 0.1 (1/10) | 2 | - | 33 | 5.15 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | - | EAR99 | 200 ppm/°C | Array | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.1 W | 100 V | 0820 | 70 °C | 4 | - | - | - | 0.1 W | ISOLATED | 33 Ω | - | - | - | 5.08 | - | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() RIAQ16TTEB4702BE KOA Speer Electronics | In Stock | - | - | - | - | QSOP | - | - | - | - | 16 | - | - | - | Molded | ISOL | - | EAR99 | - | - | 8533.21.00.20 | - | - | - | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | QSOP | - | - | 0.1 (1/10) | 5.99 | - | 47K | - | - | - | ±25 | - | 0.64 | Tape and Reel | - | 0.1% | - | - | - | - | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 0.8 | 4.9 | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1J4ATTD301J KOA Speer Electronics | In Stock | - | - | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 1206 | 0603 | Molded | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4ATTD301J | 125 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | - | 300 | 5.14 | - | Yes | ±200 | 70 to 125 | 0.8 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | - | EAR99 | 200 ppm/°C | Array | 300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Convex | 0.063 W | 50 V | 0612 | 70 °C | 4 | - | - | - | 0.0625 W | ISOLATED | 300 Ω | - | - | - | 3.2 | - | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() CN2A2TTE1300F KOA Speer Electronics | In Stock | - | - | - | - | 1008(2 X 0805) | - | - | - | - | 4 | - | 1008 | 0805 | - | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 2 | - | 130 | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54 | - | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() CN1J4LTD4642F KOA Speer Electronics | In Stock | - | - | - | - | 1206(4 X 0603) | - | - | - | - | 8 | - | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | - | 46.4K | - | - | - | ±100 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 3.2 | - | - | - | 0.6 | - | RoHS non-compliant | - | ||
![]() CN1J4LTD105J KOA Speer Electronics | In Stock | - | - | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | - | 1206 | 0603 | - | ISOL | ±0.2 | EAR99 | - | ±0.1 | - | KOA SPEER ELECTRONICS INC | ±0.2 | KOA Speer Electronics Inc | CN1J4LTD105J | 155 | 50 | -55 | Surface Mount | 1 | 150 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | - | 1M | 5.12 | Non-Compliant | No | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 5% | e0 | No | Obsolete | - | SMD/SMT | - | 200 ppm/°C | Array | 1 MΩ | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 4 | 800 µm | 1.6 mm | Chip | ARRAY/NETWORK RESISTOR | not_compliant | Not | AEC-Q200 | Concave | 0.063 W | 50 V | 0612 | 70 °C | 4 | - | Isolated | - | 0.063 W | ISOLATED | 1000000 Ω | - | - | - | 3.2 | - | 3.2 mm | - | 0.6 | - | RoHS non-compliant | - | ||
![]() CN1E4KTTD49R9F KOA Speer Electronics | In Stock | - | - | - | - | 0804(4 X 0402) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 0804 | 0402 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1E4KTTD49R9F | 155 | 25 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0408 | 0.35 mm | 2 mm | Rectangular | SMT | SMD | 1 mm | End Of Life | 0.063 (1/16) | 1 | - | 49.9 | 5.12 | - | Yes | ±200 | 70 to 155 | 0.5 | Tape and Reel | - | 1% | e3 | Yes | Obsolete | - | - | EAR99 | 200 ppm/°C | Array | 49.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | AEC-Q200 | Convex | 0.063 W | 25 V | 0408 | 70 °C | 4 | - | - | - | 0.063 W | ISOLATED | 49.9 Ω | - | - | - | 2 | - | - | - | 0.35 | - | Yes with exemptions | - | ||
![]() CN1J4KTTD5492F KOA Speer Electronics | In Stock | - | - | - | - | 1206(4 X 0603) | - | - | - | - | 8 | - | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | - | 54.9K | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 3.2 | - | - | - | 0.5 | - | Yes with exemptions | - | ||
![]() CN2A4TTE221J KOA Speer Electronics | In Stock | - | - | - | - | 2008(4 X 0805) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | 2008 | 0805 | - | ISOL | - | EAR99 | - | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN2A4TTE221J | 155 | 100 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | Rectangular | SMT | SMD | 2 mm | End Of Life | 0.1 (1/10) | 2 | - | 220 | 5.16 | - | Yes | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | - | EAR99 | 200 ppm/°C | Array | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | Concave | 0.1 W | 100 V | 0820 | 70 °C | 4 | - | - | - | 0.1 W | ISOLATED | 220 Ω | - | - | - | 5.08 | - | - | - | 0.6 | - | Yes with exemptions | - | ||
![]() RBAQ16TTEB103GE KOA Speer Electronics | In Stock | - | - | Production (Last Updated: 2 years ago) | - | QSOP | - | - | - | - | 16 | - | - | - | Molded | BUS | - | EAR99 | - | - | 8533.21.00.20 | - | - | - | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | QSOP | - | - | 0.1 (1/10) | 5.99 | - | 10K | - | - | - | ±25 | - | 0.64 | Tape and Reel | - | 2% | - | - | Unconfirmed | - | - | - | 25 ppm/°C | Network | 10 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 15 | 100 V | - | - | - | - | - | - | - | 0.8 | 4.9 | 1.8 mm | - | - | - | - | RoHS Compliant | - | ||
![]() RBAQ16TTEB104JH KOA Speer Electronics | In Stock | - | - | - | - | QSOP | - | - | - | - | 16 | KOA Speer | - | - | Molded | BUS | - | EAR99 | 2500 | - | 8533.21.00.70 | - | - | KOA Speer | - | 125 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | QSOP | - | - | 0.1 (1/10) | 5.99 | AEC-Q200 | 100K | - | Details | - | ±100 | - | 0.64 | Tape and Reel | RBX | 5% | - | - | Unconfirmed | - | - | - | - | Network | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 15 | - | - | Resistor Networks & Arrays | - | - | - | Networks | Resistor Networks & Arrays | 0.8 | 4.9 | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1E4KTTD221J KOA Speer Electronics, Inc. | 574 |
| - | - | - | 0804 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.063W | 25V | - | 70°C | 4 | - | Isolated | - | 0.063W | - | - | - | - | - | - | - | 2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD471J KOA Speer Electronics, Inc. | 10 |
| - | - | - | 1206 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | 8 | Concave | - | 200 ppm/°C | - | 470Ohm | - | 125°C | -55°C | - | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | 4 | - | Isolated | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD331J KOA Speer Electronics, Inc. | 30 |
| Datasheet | - | Surface Mount | Molded | - | WRAPAROUND | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | AEC-Q200 | - | 0.063W | 50V | 0612 | 70°C | - | - | Isolated | - | 0.063W | - | - | - | - | - | - | 500μm | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD332J KOA Speer Electronics, Inc. | 1041 |
| Datasheet | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | AEC-Q200 | - | 0.063W | 50V | 0612 | 70°C | 4 | - | Isolated | - | 0.0625W | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD103J KOA Speer Electronics, Inc. | 2400 | - | - | - | Through Hole | Conformal | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 200 ppm/°C | - | 10kOhm | - | 155°C | -55°C | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 20.9mm | 2.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD510J KOA Speer Electronics, Inc. | 55 |
| - | - | Surface Mount | 1206 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | 8 | Concave | - | 200 ppm/°C | - | 51Ohm | - | 125°C | -55°C | - | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | 4 | - | Isolated | - | - | - | - | - | - | - | - | 600μm | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() CN1J8TTE681J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 16 | - | EAR99 | 200 ppm/°C | - | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 63mW | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | 50V | 0625 | 70°C | - | - | - | - | 0.0625W | ISOLATED | - | - | - | - | - | 600μm | 6.4mm | 1.6mm | - | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools