- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Element Power Dissipation | Network Type | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4KTTD272J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 200 ppm/°C | 2.7kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Isolated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CND2B10TTE103J KOA Speer Electronics, Inc. | 1 | - | - | - | - | Molded | - | - | - | 10 | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 200 ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 350μm | - | - | - | 8 | Bussed | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD182J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 1.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | 0612 | 70°C | - | Isolated | 0.0625W | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD105J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | - | - | - | 8 | - | - | - | 5% | - | - | - | 8 | Concave | - | 200 ppm/°C | 1MOhm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4LTD330J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | 5% | e0 | no | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | 0612 | 70°C | - | Isolated | 0.063W | - | - | 3.2mm | - | - | Non-RoHS Compliant | - | ||
![]() CNZ1E4KTTD KOA Speer Electronics, Inc. | 10000 |
| - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | e3 | yes | - | 8 | SMD/SMT | - | - | 0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | RATED CURRENT: 0.5A | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 70°C | - | Isolated | - | JUMPER | 250μm | 2mm | 1mm | - | RoHS Compliant | - | ||
![]() CN1E4KTTD471J KOA Speer Electronics, Inc. | 2085 |
| - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | 70°C | 4 | Isolated | 0.063W | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD272J KOA Speer Electronics, Inc. | 95 |
| Datasheet | - | - | 1206 | - | - | - | 8 | - | - | - | 5% | - | - | - | 8 | Concave | - | 200 ppm/°C | 2.7kOhm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD222J KOA Speer Electronics, Inc. | 23 |
| - | 8 Weeks | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | 2010 | 5% | e3 | yes | Active | 8 | Convex | EAR99 | 200 ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | 800μm | 50V | 0612 | 70°C | 4 | Isolated | 0.063W | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN2A4TTE105J KOA Speer Electronics, Inc. | 89895 | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | Tape and Reel | - | 5% | e3 | yes | - | 8 | Concave | EAR99 | 200 ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | 1.27mm | 2mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.1W | - | 100V | - | 70°C | 4 | - | 0.1W | ISOLATED | - | 5.08mm | - | No | RoHS Compliant | - | ||
![]() CN1J4KTTD223J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | 0612 | 70°C | 4 | - | 0.063W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD471J KOA Speer Electronics, Inc. | 77 |
| - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | Tape and Reel | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 400 ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | 0612 | 70°C | 4 | Isolated | 0.063W | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1E4KLTD100J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | 5% | e0 | no | - | 8 | SMD/SMT | - | 200 ppm/°C | 10Ohm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | 70°C | - | Isolated | 0.063W | - | - | 2mm | - | No | RoHS Compliant | - | ||
![]() CN1E4KTTD560J KOA Speer Electronics, Inc. | In Stock | - | - | - | Surface Mount | Molded | - | - | - | 8 | - | - | - | 5% | - | - | - | 8 | Convex | - | 200 ppm/°C | 56Ohm | - | 125°C | -55°C | - | - | - | 500μm | 1mm | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | 350μm | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD560J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 0603 | - | - | - | 4 | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 200 ppm/°C | 56Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD49R9F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 0603 | - | - | - | 4 | - | - | - | 1% | - | - | - | 8 | SMD/SMT | - | 200 ppm/°C | 49.9Ohm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | 3.2mm | - | - | RoHS Compliant | - | ||
![]() CN1J4TTDD102J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | - | - | - | 8 | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 400 ppm/°C | 1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Isolated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1J4TTD513J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 0603 | - | - | - | 4 | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 200 ppm/°C | 51kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTDD3R3J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | Tape and Reel | - | 5% | e3 | yes | - | 8 | Concave | EAR99 | - | 3.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 10 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | 0612 | 70°C | 4 | - | 0.0625W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | - | ||
![]() CN1J8LTE330J KOA Speer Electronics, Inc. | 84200 | - | - | - | - | 2506 | - | - | - | 8 | - | - | - | 5% | - | - | - | 16 | SMD/SMT | - | 200 ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | 8 | Isolated | - | - | - | 6.4mm | - | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools